- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ45A-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 50V | 1 | - | 45V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | 45V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ45 | 2 | - | 45V | Unidirectional | SINGLE | 5μA | - | - | No | - | 1500W 1.5kW | 20.6A | - | 72.7V | 72.7V | - | 20.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 50V | - | 1 | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ14A-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 17.9V | 1 | - | 14V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 600W | 14V | 600W | DUAL | C BEND | 235 | 10 | SMBJ14 | 2 | - | 14V | Unidirectional | SINGLE | 5μA | - | - | No | - | - | 25.8A | - | - | 23.2V | - | 25.8A | 25.8A | 600W | - | 1mA | - | - | - | - | 15.6V | - | 1 | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ11A-13 Diodes Incorporated | 332520 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 14.4V | 1 | - | 11V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 600W | 11V | 600W | DUAL | C BEND | 235 | 10 | - | 2 | - | 11V | Unidirectional | SINGLE | 5μA | - | - | No | - | - | 33A | - | - | 18.2V | - | 33A | 33A | 600W | - | 1mA | - | - | - | - | 12.2V | - | 1 | 2.62mm | 4.57mm | 3.9mm | ROHS3 Compliant | Contains Lead | ||
![]() DT2042-01CSP-7B Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | 2-XDFN | YES | - | SILICON | - | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold (Ni/Au) | General Purpose | - | - | - | - | - | BOTTOM | - | 260 | 30 | - | - | R-XBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 6V | 50W | 6.5A 8/20μs | - | 7.4V Typ | - | 5V Max | - | - | - | - | - | 1 | - | 5V | 0.8pF @ 1MHz | - | 50W | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE400CA-B Diodes Incorporated | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 380V | 1 | - | 342V | - | -55°C~175°C TJ | Bulk | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | - | 600W | - | WIRE | 260 | 40 | P6KE400 | 2 | - | 342V | - | - | 5μA | Single | ISOLATED | No | - | - | 1.1A | 5μA | 548V | 548V | - | 1.1A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 380V | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() DM5W26AQ-13 Diodes Incorporated | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | 3600W 3.6kW | 86A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() D7V0H1U2LP-7B Diodes Incorporated | 9410 |
| Datasheet | 13 Weeks | - | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.5V | 270W | 24A | - | 14.4V | - | 7V Max | - | - | - | - | - | 1 | - | - | 150pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM6W30AQ-13 Diodes Incorporated | 49 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | 4600W 4.6kW | 95A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM6W28AQ-13 Diodes Incorporated | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 31.1V | 4600W 4.6kW | 101A | - | 45.4V | - | 28V | - | - | - | - | - | 1 | - | 28V | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM6W22AQ-13 Diodes Incorporated | 46 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 24.4V | 4600W 4.6kW | 130A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | 22V | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() D24V0S1U3LP20-7 Diodes Incorporated | 35 |
| Datasheet | 19 Weeks | - | Surface Mount | 3-UDFN Exposed Pad | YES | - | SILICON | - | 1 | 0.5W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | - | - | DUAL | - | - | - | - | - | S-PDSO-N3 | - | UNIDIRECTIONAL | SINGLE | - | - | CATHODE | No | 26.7V | 4000W 4kW | 8A | - | 40V | - | 24V Max | - | - | - | - | - | 1 | - | 24V | - | - | 4000W | - | - | - | - | ROHS3 Compliant | - | ||
![]() D20V0S1U3LP20-7 Diodes Incorporated | 26 |
| Datasheet | 19 Weeks | - | Surface Mount | 3-UDFN Exposed Pad | YES | - | SILICON | - | 1 | 0.5W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | - | - | DUAL | - | - | - | - | - | S-PDSO-N3 | - | UNIDIRECTIONAL | SINGLE | - | - | CATHODE | No | 22.2V | 4000W 4kW | 10A | - | 32V | - | 20V Max | - | - | - | - | - | 1 | - | 20V | - | - | 4000W | - | - | - | - | ROHS3 Compliant | - | ||
![]() D26V0S1U3LP20-7 Diodes Incorporated | 18 |
| Datasheet | 19 Weeks | - | Surface Mount | 3-UDFN Exposed Pad | YES | - | SILICON | - | 1 | 0.5W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 3 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | - | - | DUAL | - | - | - | - | - | S-PDSO-N3 | - | UNIDIRECTIONAL | SINGLE | - | - | CATHODE | No | 28.9V | 4000W 4kW | 7A | - | 45.7V | - | 26V Max | - | - | - | - | - | 1 | - | 26V | - | - | 4000W | - | - | - | - | ROHS3 Compliant | - | ||
![]() D24V0S1U2TQ-7 Diodes Incorporated | 3540 |
| Datasheet | 11 Weeks | - | Surface Mount | SC-79, SOD-523 | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 27V | 360W | 6A 8/20μs | - | 36V | - | 24V Max | - | - | - | - | - | 1 | - | - | 35pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM6W16AQ-13 Diodes Incorporated | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 17.8V | 4600W 4.6kW | 177A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM6W10AQ-13 Diodes Incorporated | 13 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 11.1V | 4600W 4.6kW | 271A | - | 17V | - | 10V | - | - | - | - | - | 1 | - | - | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM5W33AQ-13 Diodes Incorporated | 49 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 5W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 36.7V | 3600W 3.6kW | 68A | - | 53.3V | - | 33V | - | - | - | - | - | 1 | - | 33V | - | - | 2800W | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ20VALQ-7-F Diodes Incorporated | 3000 |
| Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 20V | 2 | - | - | Automotive grade | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | DUAL | GULL WING | 260 | 40 | - | - | R-PDSO-G3 | - | UNIDIRECTIONAL | - | - | - | - | No | 19V | 40W | 1.4A | - | 28V | - | 17V | - | - | - | - | - | 2 | - | 17V | - | - | 40W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SD24C-7 Diodes Incorporated | 82024 |
| Datasheet | 17 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | - | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 26.7V | 350W | 8A 8/20μs | - | 45V | - | 24V Max | - | - | - | - | - | - | 1 | 24V | 40pF @ 1MHz Max | - | 350W | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM5W16AQ-13 Diodes Incorporated | 354 |
| Datasheet | 22 Weeks | - | Surface Mount | DO-218AB | YES | - | SILICON | - | 1 | 6W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 1 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SINGLE | C BEND | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 17.8V | 3600W 3.6kW | 138A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | 3600W | - | - | - | - | ROHS3 Compliant | - |