- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Forward Current | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Peak Non-Repetitive Surge Current | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Number of Unidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ14A-13-F Diodes Incorporated | 2350 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SILICON | 15.6V | 1 | - | 14V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1nF | 600W | 14V | 600W | DUAL | C BEND | 260 | - | - | 30 | SMBJ14 | 2 | - | 25.8A | 14V | Unidirectional | - | - | - | 5μA | Single | - | 600W | - | No | - | - | - | - | 5μA | - | 23.2V | - | 25.8A | 25.8A | 600W | Unidirectional | 1mA | 1 | 5V | - | - | - | - | - | - | 15.6V | - | - | 17.9V | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ18A-13-F Diodes Incorporated | 3000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 20V | 1 | - | 18V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 18V | 1.5kW | DUAL | C BEND | 260 | - | - | 40 | SMCJ18 | 2 | - | - | 18V | - | - | - | - | - | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | - | - | 5μA | 29.2V | 29.2V | - | 51.4A | 200A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | - | 22.1V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D1213A-02SR-7 Diodes Incorporated | 119028 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SILICON | - | 1 | - | 3.3V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Steering (Rail to Rail) | - | Automotive | HIGH RELIABILITY | - | - | - | - | - | - | GULL WING | 260 | 1.3mm | - | 40 | D1213A-02 | - | - | - | 5.5V | - | - | 2 | - | 1μA | Dual | - | - | - | Yes | 6V | - | - | 1A 8/20μs | 1μA | 10V Typ | 10V | - | 1A | - | - | Unidirectional | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.9mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D1213A-01LP-7B Diodes Incorporated | 11500 | - | Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 6V | 1 | - | 3.3V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | Automotive | HIGH RELIABILITY | - | 1.2pF | - | - | 250mW | BOTTOM | - | 260 | 600μm | - | 40 | D1213A-01 | - | - | - | 3.3V | - | - | - | - | 1μA | Single | - | - | - | No | - | - | - | 1A 8/20μs | 1μA | 10V Typ | 10V | 3.3V Max | 1A | 5A | - | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 480μm | 1mm | 675μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D1213A-04SO-7 Diodes Incorporated | 571 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | - | 1 | 0.3W | 3.3V | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | - | Automotive | HIGH RELIABILITY | - | 1.2pF | - | - | - | DUAL | GULL WING | 260 | 1.6mm | - | 40 | D1213A-04 | - | - | - | - | - | SINGLE | - | - | 1μA | - | - | - | - | Yes | 6V | - | - | 1A 8/20μs | 1μA | 10V Typ | 10V | - | 1A | - | - | Unidirectional | 1mA | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DESDA5V3L-7 Diodes Incorporated | 479 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 5.9V | 2 | - | 3V | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | 8541.10.00.50 | 220pF | 300W | - | 250mW | DUAL | GULL WING | 260 | - | - | 40 | DESDA5V3 | - | - | - | 1.25V | Unidirectional | - | - | - | 2μA | Common Anode | - | - | - | No | 5.3V | - | - | 20A 8/20μs | 2μA | - | 15V | - | 20A | - | 300W | Unidirectional | 1mA | - | - | - | - | - | 3V | - | - | - | - | - | - | Yes | - | - | 2 | 1mm | 3mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBZ27VALQ-7-F Diodes Incorporated | 3000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 27V | 2 | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | - | GULL WING | 260 | - | - | 40 | - | - | - | - | 22V | - | - | - | - | - | Dual | - | - | - | No | 25.65V | 40W | - | 1A | - | - | 40V | - | - | - | - | Unidirectional | - | 2 | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DT1446-04TS-7 Diodes Incorporated | 114520 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | SILICON | 6V | 1 | - | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | HDMI | - | - | 650FF | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-G6 | - | 6V | Bidirectional | SINGLE | 4 | - | - | - | - | - | - | Yes | - | - | - | 4.7A 8/20μs | - | - | 8.5V | 5V Max | 4.7A | 4.7A | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESDALC5LP-7B Diodes Incorporated | 5000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 13V | 1 | - | 3V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | - | - | 150W | BOTTOM | - | - | - | - | - | DESDALC5 | - | - | - | - | Bidirectional | - | - | - | - | Single | - | - | - | No | 5.8V | - | - | 9A 8/20μs | 25nA | - | 16.7V | 3V | 9A | 9A | 150W | - | - | - | - | 1 | - | - | 5V | 26pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRTR5V0U2SR-7 Diodes Incorporated | 5880 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SILICON | - | 1 | - | 5.5V | Automotive grade | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | Automotive, HDMI | HIGH RELIABILITY | - | - | - | - | - | - | GULL WING | 260 | - | - | 30 | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | Yes | 6V | - | - | - | 100nA | - | - | 5.5V Max | 5A | - | 400mW | Unidirectional | 1mA | 2 | - | - | - | - | - | 1pF @ 1MHz | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | - | ||
![]() SDA004-7 Diodes Incorporated | 12000 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | - | 4 | - | 80V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | General Purpose | LOW CAPACITANCE | 8541.10.00.50 | - | 200mW | 80V | - | DUAL | GULL WING | 260 | - | 500mA | 40 | SDA004 | 6 | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | No | - | - | 500mA | - | - | - | 16V | - | - | - | - | Bidirectional | - | 2 | 1.25V | - | 4 ns | 80V | - | 3.3pF @ 1MHz | 20A | - | - | - | 80V | - | 50μA | 20A | - | 1mm | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRTR5V0U1LP-7B Diodes Incorporated | 43860 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 6V | 1 | - | 5.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | - | 1.5pF | - | - | - | BOTTOM | - | 260 | - | - | 30 | - | - | - | - | 5.5V | Unidirectional | - | - | - | - | Single | - | - | - | No | - | - | - | 5A 8/20μs | - | 10V Typ | 10V | 5.5V Max | 5A | - | - | - | - | 1 | - | - | - | - | - | 1pF @ 1MHz | - | - | - | - | - | - | - | - | - | 500μm | 1mm | 600μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ13A-13-F Diodes Incorporated | 9000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SILICON | 16.5V | 1 | - | 13V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 13V | 600W | DUAL | C BEND | 260 | - | - | 30 | SMBJ13 | 2 | - | - | 13V | Unidirectional | - | - | - | 5μA | Single | - | 600W | - | No | - | - | - | - | 5μA | - | 21.5V | - | 27.9A | 27.9A | 600W | - | 1mA | 1 | - | - | - | - | - | - | - | 14.4V | - | - | 16.5V | - | - | - | 1 | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ45CA-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 50V | 1 | - | 45V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 45V | 1.5kW | DUAL | C BEND | 260 | - | - | 40 | SMCJ45 | 2 | - | - | 45V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 20.6A | 5μA | 72.7V | 72.7V | - | 20.6A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 50V | - | - | 55.3V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D5V0X1B2LP-7B Diodes Incorporated | 600 |
| Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 7V | 1 | - | 5.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | Single | - | - | - | No | - | - | - | 1.5A 8/20μs | 100nA | 14V | 14V | 5.5V Max | 1.5A | 1.5A | - | Bidirectional | - | - | - | 1 | - | - | - | 0.3pF @ 1MHz | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLT13A-7 Diodes Incorporated | 3000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | 123 | SILICON | 14.4V | 1 | - | 13V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 225W | 13V | 1.125kW | DUAL | FLAT | - | - | - | - | DFLT13A | 2 | R-PDSO-F2 | - | 13V | - | - | - | - | 1μA | Single | - | 225W | CATHODE | No | - | - | - | - | 1μA | 21.5V | 21.5V | - | 10.5A | 10.5A | 1.125kW | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | 14.4V | 3.5V | - | 15.9V | - | - | - | 1 | 1mm | 2.8mm | 1.78mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ170A-13-F Diodes Incorporated | 55000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 189V | 1 | - | 170V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 170V | 1.5kW | DUAL | C BEND | 260 | - | - | 40 | SMCJ170 | 2 | - | - | 170V | - | - | - | 170V | 5μA | Single | 55A | 1.5kW | - | No | - | 1500W 1.5kW | - | 5.5A | 5μA | 275V | 275V | - | 5.5A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | - | - | 189V | - | - | 209V | - | - | - | 1 | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ170CA-13-F Diodes Incorporated | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 189V | 1 | - | 170V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 170V | 400W | DUAL | C BEND | 260 | - | - | 40 | SMAJ170 | 2 | - | - | 170V | - | - | - | - | 5μA | Single | - | 400W | - | No | - | - | - | 1.4A | 5μA | 275V | 275V | - | 1.4A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 189V | - | - | 209V | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ150CA-13-F Diodes Incorporated | 24000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 167V | 1 | - | 150V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 150V | 1.5kW | DUAL | C BEND | 260 | - | - | 40 | SMCJ150 | 2 | - | - | 150V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 6.2A | 5μA | 243V | 243V | - | 6.2A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 167V | - | - | 185V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ100CA-13-F Diodes Incorporated | 125800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 111V | 1 | - | 100V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 100V | 1.5kW | DUAL | C BEND | 260 | - | - | 40 | SMCJ100 | 2 | - | - | 100V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 9.3A | 5μA | 162V | 162V | - | 9.3A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 111V | - | - | 123V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free |