- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM6W10A-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 11.7V | 1 | 6W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | - | SINGLE | C BEND | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 11.1V | 4600W 4.6kW | 271A | 17V | 10V | 1 | - | - | - | 4600W | - | ROHS3 Compliant | ||
![]() 3.0SMCJ5.0AQ-13 Diodes Incorporated | 24 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 6.4V | 3000W 3kW | 326.1A | 9.2V | 5V | 1 | - | - | 8000pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() 3.0SMCJ14AQ-13 Diodes Incorporated | 45000 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | not_compliant | - | - | - | - | - | Yes | 15.6V | 3000W 3kW | 129.3A | 23.2V | 14V | 1 | - | - | 3500pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() DM6W33AQ-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D7V0X1B2LP3-7 Diodes Incorporated | 9000 |
| Datasheet | 22 Weeks | Surface Mount | 0201 (0603 Metric) | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | BOTTOM | - | - | - | - | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | - | No | 8V | - | 1.5A 8/20μs | 14V | 7V Max | - | 1 | 7V | 0.3pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() SD12C-7 Diodes Incorporated | 82024 | - | Datasheet | 17 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | GULL WING | - | - | - | R-PDSO-G2 | BIDIRECTIONAL | SINGLE | - | No | 13V | 360W | 15A 8/20μs | 24V | 12V Max | - | 1 | - | 52.6pF @ 1MHz | 360W | - | ROHS3 Compliant | ||
![]() SD20C-7 Diodes Incorporated | 85 |
| Datasheet | 19 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | GULL WING | - | - | - | R-PDSO-G2 | BIDIRECTIONAL | SINGLE | - | No | 21V | 370W | 10A 8/20μs | 37V | 20V Max | - | 1 | 20V | 31pF @ 1MHz | 370W | - | ROHS3 Compliant | ||
![]() D3V3S1B2LP-7B Diodes Incorporated | 8000 |
| - | 12 Weeks | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 3.8V | 410W | 50A 8/20μs | 9.5V | 3.3V Max | - | 1 | - | 118pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() DUP2105SOQ-7 Diodes Incorporated | 181630 | - | - | 17 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | - | 2 | 0.3W | -65°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | DUAL | GULL WING | 260 | - | 30 | R-PDSO-G3 | BIDIRECTIONAL | - | CATHODE | No | 26.2V | 350W | 8A | 44V | 24V Max | - | 2 | - | 30pF @ 1MHz Max | 350W | - | ROHS3 Compliant | ||
![]() D33V0S1U2LP1608-7 Diodes Incorporated | 5893 |
| Datasheet | 16 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 36V | - | 19A | 55V | 33V | 1 | - | - | 156pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() DM8W17AQ-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D5V0S1UN2LP1610-7 Diodes Incorporated | 82024 | - | Datasheet | 14 Weeks | Surface Mount | 0603 (1610 Metric) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 5.1V | - | 120A 8/20μs | 7.4V Typ | 5V Max | 1 | - | - | 390pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() D5V0F1U2S9Q-7 Diodes Incorporated | 92000 |
| Datasheet | 13 Weeks | Surface Mount | SOD-923 | YES | SILICON | - | 1 | 0.25W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive, HDMI, USB | HIGH RELIABILITY | DUAL | FLAT | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 6V | - | 1.5A 8/20μs | 12V | 5.5V Max | 1 | - | 5.5V | 0.5pF @ 1MHz | - | 5V | ROHS3 Compliant | ||
![]() D3V3XS4B10LP-7 Diodes Incorporated | 36 |
| Datasheet | 24 Weeks | Surface Mount | 10-UFDFN | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | USB 3.0, USB 3.1 | - | - | - | 260 | - | 30 | - | - | - | - | No | 5V | 20W | 3.5A 8/20μs | 11.2V Typ | 3.3V Max | - | 4 | - | 0.23pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() DM5W13A-13 Diodes Incorporated | 15 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 3600W 3.6kW | 167A | 21.5V | 13V | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM5W15A-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 3600W 3.6kW | 148A | 24.4V | 15V | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM5W28A-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 3600W 3.6kW | 79A | 45.4V | 28V | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM5W12A-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 3600W 3.6kW | 181A | 19.9V | 12V | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM8W10A-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 11.7V | 1 | 8W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | SINGLE | C BEND | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 11.1V | 6600W 6.6kW | 388A | 17V | 10V | 1 | - | - | - | 6600W | - | ROHS3 Compliant | ||
![]() DM8W12A-13 Diodes Incorporated | 15 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 14V | 1 | 8W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | SINGLE | C BEND | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 13.3V | 6600W 6.6kW | 332A | 19.9V | 12V | 1 | - | - | - | 6600W | - | ROHS3 Compliant |