- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM8W36A-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 42.1V | 1 | - | - | 8W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 40V | 6600W 6.6kW | 114A | 58.1V | 36V | 1 | - | 36V | - | 6600W | - | - | 36V | - | ROHS3 Compliant | ||
![]() DM8W18A-13 Diodes Incorporated | 33 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 21.05V | 1 | - | - | 8W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 20V | 6600W 6.6kW | 226A | 29.2V | 18V | 1 | - | - | - | 6600W | - | 29.2V | - | - | ROHS3 Compliant | ||
![]() DM8W15A-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 17.6V | 1 | - | - | 8W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 16.7V | 6600W 6.6kW | 270A | 24.4V | 15V | 1 | - | - | - | 6600W | - | 24.4V | - | - | ROHS3 Compliant | ||
![]() DM6W15A-13 Diodes Incorporated | 15 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 16.27V | 1 | - | - | 6W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | - | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 16.7V | 4600W 4.6kW | 189A | 24.4V | 15V | 1 | - | - | - | 4600W | - | 24.4V | - | - | ROHS3 Compliant | ||
![]() DM6W26A-13 Diodes Incorporated | 15 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 30.4V | 1 | - | - | 6W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | - | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 28.9V | 4600W 4.6kW | 109A | 42.1V | 26V | 1 | - | 26V | - | 4600W | - | - | 26V | - | ROHS3 Compliant | ||
![]() DM5W15AQ-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM6W11AQ-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM6W14AQ-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMCJ18AQ-13-F Diodes Incorporated | 13395 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 20V | 1500W 1.5kW | 51.4A | 29.2V | 18V | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D8V0H1B2LP-7B Diodes Incorporated | 19 |
| - | 12 Weeks | Surface Mount | 0603 (1610 Metric) | YES | SILICON | - | 1 | 150°C | -65°C | 0.25W | - | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 2 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BOTTOM | NO LEAD | 260 | - | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 8V | - | 350W | 8.5V | - | - | 12V | ROHS3 Compliant | ||
![]() D3V3S1U2LP1610-7 Diodes Incorporated | 2619 |
| Datasheet | 19 Weeks | Surface Mount | 0603 (1610 Metric) | YES | SILICON | - | 1 | - | - | 0.3W | -55°C~150°C TJ | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 2 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | BOTTOM | - | 260 | - | 30 | - | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | - | - | No | 3.8V | - | 200A 8/20μs | 11.5V | 3.3V Max | 1 | - | 3.3V | 1400pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() SD09C-7 Diodes Incorporated | 1120 |
| Datasheet | 19 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | - | 1 | - | - | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G2 | BIDIRECTIONAL | SINGLE | - | - | No | 10V | 400W | 20A 8/20μs | 20V | 9V Max | - | 1 | 9V | 68pF @ 1MHz | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() DM5W24AQ-13 Diodes Incorporated | 285 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | - | 1 | - | - | 6W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 1 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | HIGH RELIABILITY, LOW POWER LOSS | SINGLE | C BEND | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 26.7V | 3600W 3.6kW | 93A | 38.9V | 24V | 1 | - | 24V | - | 3600W | - | - | - | - | ROHS3 Compliant | ||
![]() DT1042-02SR-7 Diodes Incorporated | 1032 |
| Datasheet | 24 Weeks | Surface Mount | TO-253-4, TO-253AA | YES | SILICON | - | 1 | - | - | 0.35W | -55°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G4 | UNIDIRECTIONAL | SINGLE | - | ANODE | Yes | 6.2V | 55W | 6A 8/20μs | 9V | 5V Max | 2 | - | 5V | 0.65pF @ 1MHz | 55W | - | - | - | - | ROHS3 Compliant | ||
![]() D12V0S1U2LP1608-7 Diodes Incorporated | 6230 |
| Datasheet | 16 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | No | 13V | - | 55A | 22V | 12V | 1 | - | - | 380pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() DUP1105SOQ-7 Diodes Incorporated | 82024 |
| - | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | - | 2 | - | - | 0.3W | -65°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | DUAL | GULL WING | 260 | - | 30 | - | R-PDSO-G3 | UNIDIRECTIONAL | - | - | - | No | 25.7V | 350W | 8A | 44V | 24V Max | 2 | - | - | 60pF @ 1MHz Max | 350W | - | - | - | - | ROHS3 Compliant | ||
![]() DTVS20SP4UR-7 Diodes Incorporated | 18 |
| Datasheet | 13 Weeks | Surface Mount | SOD-123F | YES | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | No | 22.2V | 400W | 12.3A 8/20μs | 32.4V | 20V | 1 | - | 20V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() DTVS22SP4UR-7 Diodes Incorporated | 732000 |
| Datasheet | 19 Weeks | Surface Mount | SOD-123F | YES | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | No | 24.4V | 400W | 11.3A 8/20μs | 35.5V | 22V | 1 | - | 22V | - | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() 3.0SMCJ22AQ-13 Diodes Incorporated | 45000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | not_compliant | - | - | - | - | - | - | - | Yes | 24.4V | 3000W 3kW | 84.5A | 35.5V | 22V | 1 | - | - | 3000pF @ 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM5W17A-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 3600W 3.6kW | 130A | 27.6V | 17V | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant |