- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM5W11AQ-13 Diodes Incorporated | 15 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM5W36A-13 Diodes Incorporated | 31 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 40V | 3600W 3.6kW | 61A | 58.1V | 36V | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() DM8W18AQ-13 Diodes Incorporated | 49 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | - | 1 | 8W | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 1 | - | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | - | SINGLE | C BEND | - | - | - | - | UNIDIRECTIONAL | SINGLE | No | 20V | 6600W 6.6kW | 226A | 29.2V | 18V | 1 | - | - | - | 5200W | - | ROHS3 Compliant | ||
![]() SD24-7 Diodes Incorporated | 4964 |
| Datasheet | 17 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | - | DUAL | GULL WING | - | - | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | No | 26V | 350W | 8A 8/20μs | 44V | 24V Max | 1 | - | 24V | 80pF @ 1MHz Max | 350W | - | ROHS3 Compliant | ||
![]() D12V0M1U2LP3-7 Diodes Incorporated | 108800 |
| Datasheet | 13 Weeks | Surface Mount | 0201 (0603 Metric) | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | - | BOTTOM | - | 260 | - | 30 | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | No | 13V | 100W | 4A 8/20μs | 25V | 12V Max | 1 | - | - | 22pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() MMBZ6V8ALQ-7-F Diodes Incorporated | In Stock | - | Datasheet | 30 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 6.8V | 2 | - | -65°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | 8541.10.00.50 | DUAL | GULL WING | 260 | - | 40 | R-PDSO-G3 | UNIDIRECTIONAL | - | No | 6.46V | 24W | 2.5A | 9.6V | 4.5V | 2 | - | 4.5V | - | - | 9.6V | ROHS3 Compliant | ||
![]() DESD18VF1BLP3-7 Diodes Incorporated | 12830 |
| Datasheet | 19 Weeks | Surface Mount | 0201 (0603 Metric) | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | - | BOTTOM | - | - | - | - | S-PBCC-N2 | BIDIRECTIONAL | SINGLE | No | 19V | 20W | 1A 8/20μs | 17V | 18V Max | - | 1 | - | 0.3pF @ 1MHz | 20W | - | ROHS3 Compliant | ||
![]() DESD24VF1BLP3-7 Diodes Incorporated | 10000 |
| Datasheet | 19 Weeks | Surface Mount | 0201 (0603 Metric) | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | - | BOTTOM | - | 260 | - | 30 | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | No | 25V | 40W | 1A 8/20μs | 23V | 24V Max | - | 1 | 24V | 0.3pF @ 1MHz | 40W | - | ROHS3 Compliant | ||
![]() SMAJ51AQ-13-F Diodes Incorporated | 17000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 56.7V | 400W | 4.9A | 82.4V | 51V | 1 | - | - | - | 400W | - | ROHS3 Compliant | ||
![]() SMAJ40AQ-13-F Diodes Incorporated | 45000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 44.4V | 400W | 6.2A | 64.5V | 40V | 1 | - | 40V | - | 400W | - | ROHS3 Compliant | ||
![]() SMCJ26CAQ-13-F Diodes Incorporated | 3000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 1500W 1.5kW | 35.6A | 42.1V | 26V | - | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMCJ14CAQ-13-F Diodes Incorporated | 12000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | No | 15.6V | 1500W 1.5kW | 64.7A | 23.2V | 14V | - | 1 | - | - | - | - | RoHS Compliant | ||
![]() DESDALC6V1W5-7 Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DESD5V0S2UAT-7 Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3.0SMCJ30AQ-13 Diodes Incorporated | 9000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | not_compliant | - | - | - | - | Yes | 33.3V | 3000W 3kW | 62A | 48.4V | 30V | 1 | - | - | 1700pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() D13AP2WF-7 Diodes Incorporated | 453 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ12CAQ-13-F Diodes Incorporated | 5205 |
| - | 10 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | - | 1 | 5W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 13.3V | 600W | 30.2A | 19.9V | 12V | - | 1 | - | - | 600W | - | ROHS3 Compliant | ||
![]() D6V3H1U2LP4-7B Diodes Incorporated | 8040 |
| Datasheet | 12 Weeks | Surface Mount | 0402 (1006 Metric) | YES | SILICON | - | 1 | 0.25W | -65°C~150°C TJ | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 2 | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | BOTTOM | - | 260 | - | 30 | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | No | 6.5V | 375W | 30A 8/20μs | 12.5V | 6.3V Max | 1 | - | 6.3V | 200pF @ 1MHz | 375W | - | ROHS3 Compliant | ||
![]() DTVS33SP4UR-7 Diodes Incorporated | 18 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D15V0M1B2LP-7B Diodes Incorporated | 10000 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |