- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D8V0H1U2LP1610-7 Diodes Incorporated | 9850 |
| - | 16 Weeks | Surface Mount | 0603 (1610 Metric) | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DLP05LC-7-F-79 Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D26V0M1U3LP10-7 Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM8W16AQ-13 Diodes Incorporated | 15 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D18V0L1B2LPQ-7B Diodes Incorporated | 6018 | - | Datasheet | 17 Weeks | Surface Mount | 0402 (1006 Metric) | YES | SILICON | 23V | 1 | 0.25W | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e4 | Active | 1 (Unlimited) | 2 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, HDMI, USB | HIGH RELIABILITY | BOTTOM | - | - | - | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | - | No | 21V | 68W | 2A 8/20μs | 30V | 20V Max | - | 1 | 20V | 7pF @ 1MHz | 68W | 34V | 20V | ROHS3 Compliant | ||
![]() 3.0SMCJ24AQ-13 Diodes Incorporated | 2347 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | No | 26.7V | 3000W 3kW | 77.1A | 38.9V | 24V | 1 | - | - | 3000pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() 3.0SMCJ58AQ-13 Diodes Incorporated | 31 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 64.4V | 3000W 3kW | 32.1A | 93.6V | 58V | 1 | - | - | 1500pF @ 1MHz | - | - | - | ROHS3 Compliant | ||
![]() DM8W20A-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | Surface Mount | DO-218AB | YES | SILICON | 23.35V | 1 | 8W | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 1 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | SINGLE | C BEND | - | - | - | UNIDIRECTIONAL | SINGLE | - | No | 22.2V | 6600W 6.6kW | 204A | 32.4V | 20V | 1 | - | 20V | - | 6600W | 32.4V | 20V | ROHS3 Compliant | ||
![]() DT640-04LP-7 Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ48CAQ-13-F Diodes Incorporated | 2561 |
| - | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | No | 53.3V | 1500W 1.5kW | 19.4A | 77.4V | 48V | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() DTVS3V3SP4UR-7 Diodes Incorporated | 2888 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ12AQ-13-F Diodes Incorporated | 2669 |
| - | 10 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 13.3V | 600W | 30.2A | 19.9V | 12V | 1 | - | - | - | 600W | - | - | ROHS3 Compliant | ||
![]() D10V0H1U2LP16-7 Diodes Incorporated | 15000 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D22V0M1B2LP-7B Diodes Incorporated | 128000 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D10V0S1U2LP-7B Diodes Incorporated | 20000 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D8V0X1B2LP-7B Diodes Incorporated | 9420 | - | - | 19 Weeks | Surface Mount | 0402 (1006 Metric) | YES | SILICON | - | 1 | 0.25W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | Zener | - | General Purpose | - | BOTTOM | - | - | - | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | - | No | 10V | - | 4A | 18.5V | 8V Max | - | 1 | 8V | 0.35pF @ 1MHz | - | - | - | RoHS Compliant | ||
![]() SMCJ85CAQ-13-F Diodes Incorporated | 10200 |
| - | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | No | 94.4V | 1500W 1.5kW | 10.4A | 137V | 85V | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() D5V0S1U2LP-7B Diodes Incorporated | 30000 |
| - | 12 Weeks | Surface Mount | 0402 (1006 Metric) | YES | SILICON | - | 1 | 0.25W | - | -65°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e4 | Active | 1 (Unlimited) | 2 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, HDMI, USB | - | BOTTOM | - | 260 | 30 | R-PBCC-N2 | UNIDIRECTIONAL | SINGLE | - | No | 6.2V | 500W | 40A | 13V | 5.5V Max | 1 | - | 5.5V | 210pF @ 1MHz | 500W | - | - | ROHS3 Compliant | ||
![]() SMBJ58CAQ-13-F Diodes Incorporated | 10200 |
| - | 10 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 64.4V | 600W | 6.4A | 93.6V | 58V | - | 1 | 58V | - | 600W | - | - | ROHS3 Compliant | ||
![]() SMBJ51CAQ-13-F Diodes Incorporated | 10200 |
| - | 10 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 56.7V | 600W | 7.3A | 82.4V | 51V | - | 1 | - | - | 600W | - | - | ROHS3 Compliant |