Filters
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • Power Line Protection
  • RoHS Status
  • Type
  • Factory Lead Time
  • Number of Elements
  • Applications
  • ECCN Code

Attribute column

Manufacturer

Diodes TVS - Diodes

View Mode:
2369 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Package / Case

Surface Mount

Diode Element Material

Number of Elements

Operating Temperature (Max.)

Operating Temperature (Min.)

Power Dissipation (Max)

Usage Level

Operating Temperature

Packaging

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Type

Terminal Finish

Applications

Additional Feature

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Reference Standard

JESD-30 Code

Polarity

Configuration

Diode Type

Power Line Protection

Voltage - Breakdown (Min)

Power - Peak Pulse

Current - Peak Pulse (10/1000μs)

Voltage - Clamping (Max) @ Ipp

Voltage - Reverse Standoff (Typ)

Unidirectional Channels

Bidirectional Channels

Rep Pk Reverse Voltage-Max

Capacitance @ Frequency

Non-rep Peak Rev Power Dis-Max

Breakdown Voltage-Min

Breakdown Voltage-Max

RoHS Status

SMBJ100CAQ-13-F
SMBJ100CAQ-13-F

Diodes Incorporated

45000
-

10 Weeks

-

-

YES

SILICON

1

150°C

-55°C

5W

-

-

Tape & Reel (TR)

-

e3

Active

1 (Unlimited)

2

-

Matte Tin (Sn)

-

HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY

DUAL

C BEND

-

not_compliant

-

AEC-Q101

R-PDSO-C2

BIDIRECTIONAL

SINGLE

TRANS VOLTAGE SUPPRESSOR DIODE

-

-

-

-

-

-

-

-

100V

-

600W

111V

128V

ROHS3 Compliant

SMBJ100AQ-13-F
SMBJ100AQ-13-F

Diodes Incorporated

10200
-

10 Weeks

Surface Mount

DO-214AA, SMB

YES

SILICON

1

-

-

5W

-

-55°C~150°C TJ

Tape & Reel (TR)

Automotive, AEC-Q101

e3

Active

1 (Unlimited)

2

Zener

Matte Tin (Sn)

General Purpose

HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY

DUAL

C BEND

-

-

-

-

R-PDSO-C2

UNIDIRECTIONAL

SINGLE

-

No

111V

600W

3.7A

162V

100V

1

-

-

-

600W

-

-

ROHS3 Compliant

SMBJ51AQ-13-F
SMBJ51AQ-13-F

Diodes Incorporated

10200
-

10 Weeks

Surface Mount

DO-214AA, SMB

YES

SILICON

1

-

-

5W

-

-55°C~150°C TJ

Tape & Reel (TR)

Automotive, AEC-Q101

e3

Active

1 (Unlimited)

2

Zener

Matte Tin (Sn)

General Purpose

HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY

DUAL

C BEND

-

-

-

-

R-PDSO-C2

UNIDIRECTIONAL

SINGLE

-

No

56.7V

600W

7.3A

82.4V

51V

1

-

-

-

600W

-

-

ROHS3 Compliant

D5V0S1B2LP-7B
D5V0S1B2LP-7B

Diodes Incorporated

170000

-

-

12 Weeks

Surface Mount

0402 (1006 Metric)

YES

SILICON

1

-

-

0.25W

-

-65°C~150°C TJ

Tape & Reel (TR)

-

e4

Active

1 (Unlimited)

2

Zener

Nickel/Palladium/Gold (Ni/Pd/Au)

General Purpose

-

BOTTOM

-

260

-

30

-

R-PBCC-N2

BIDIRECTIONAL

SINGLE

-

No

6V

440W

40A

11V

5.5V Max

-

1

5.5V

100pF @ 1MHz

440W

-

-

ROHS3 Compliant

DT1240A-04LP20-7
DT1240A-04LP20-7

Diodes Incorporated

3000
-

19 Weeks

Surface Mount

8-XFDFN Exposed Pad

YES

SILICON

1

-

-

0.36W

-

-55°C~85°C TA

Tape & Reel (TR)

-

e4

Active

1 (Unlimited)

8

Steering (Rail to Rail)

Nickel/Palladium/Gold (Ni/Pd/Au)

DVI, HDMI, VGA, USB

-

DUAL

NO LEAD

260

-

30

-

R-PDSO-N8

UNIDIRECTIONAL

SINGLE

-

Yes

5V

38W

5.5A

8.5V

3.3V Max

4

-

3.3V

0.55pF @ 1MHz

38W

-

-

ROHS3 Compliant

SMCJ48AQ-13-F
SMCJ48AQ-13-F

Diodes Incorporated

120369
-

10 Weeks

Surface Mount

DO-214AB, SMC

-

-

-

-

-

-

Automotive grade

-55°C~150°C TJ

Tape & Reel (TR)

Automotive, AEC-Q101

e3

Active

1 (Unlimited)

-

Zener

Matte Tin (Sn)

Automotive

-

-

-

-

-

-

-

-

-

-

-

No

53.3V

1500W 1.5kW

19.4A

77.4V

48V

1

-

-

-

-

-

-

ROHS3 Compliant

SMBJ58CAQ-13-F
SMBJ58CAQ-13-F

Diodes Incorporated

10200
-

10 Weeks

Surface Mount

DO-214AA, SMB

YES

SILICON

1

-

-

5W

-

-55°C~150°C TJ

Tape & Reel (TR)

Automotive, AEC-Q101

e3

Active

1 (Unlimited)

2

Zener

Matte Tin (Sn)

General Purpose

HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY

DUAL

C BEND

-

-

-

-

R-PDSO-C2

BIDIRECTIONAL

SINGLE

-

No

64.4V

600W

6.4A

93.6V

58V

-

1

58V

-

600W

-

-

ROHS3 Compliant

SMBJ51CAQ-13-F
SMBJ51CAQ-13-F

Diodes Incorporated

10200
-

10 Weeks

Surface Mount

DO-214AA, SMB

YES

SILICON

1

-

-

5W

-

-55°C~150°C TJ

Tape & Reel (TR)

Automotive, AEC-Q101

e3

Active

1 (Unlimited)

2

Zener

Matte Tin (Sn)

General Purpose

HIGH RELIABILITY, EXCELLENT CLAMPING CAPABILITY

DUAL

C BEND

-

-

-

-

R-PDSO-C2

BIDIRECTIONAL

SINGLE

-

No

56.7V

600W

7.3A

82.4V

51V

-

1

-

-

600W

-

-

ROHS3 Compliant

D5V0X1BA2LP-7B
D5V0X1BA2LP-7B

Diodes Incorporated

9030
-

19 Weeks

Surface Mount

0402 (1006 Metric)

YES

SILICON

1

-

-

0.25W

-

-65°C~150°C TJ

Tape & Reel (TR)

-

e4

Active

1 (Unlimited)

2

Zener

Nickel/Palladium/Gold (Ni/Pd/Au)

General Purpose

-

BOTTOM

-

260

-

30

-

R-PBCC-N2

BIDIRECTIONAL

SINGLE

-

No

7V

-

4A

17V

5.5V Max

-

1

5.5V

0.3pF @ 1MHz

-

-

-

ROHS3 Compliant