- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Clamping Voltage-Max | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ100A-13-F Diodes Incorporated | 79300 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 111V | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 7nF | 1.5kW | 100V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ100 | 2 | - | 9.3A | 100V | Unidirectional | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | - | 5μA | - | 162V | - | 9.3A | 200A | 1.5kW | - | 1mA | - | 5V | - | - | - | 111V | 123V | - | 1 | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ78CA-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 86.7V | 1 | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 70V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ78 | 2 | - | - | 78V | - | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | 11.4A | 5μA | 126V | 126V | - | 11.4A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 86.7V | 95.8V | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() D5V0L2B3W-7 Diodes Incorporated | 300000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 7V | 2 | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 8541.10.00.50 | 20pF | - | - | 200mW | - | GULL WING | 260 | 1.3mm | 40 | D5V0L | - | - | - | 5V | Bidirectional | - | 2 | 100nA | Dual | - | - | No | 6V | - | 6A 8/20μs | 100nA | - | 14V | 5V Max | 6A | 6A | 84W | Bidirectional | 1mA | - | - | - | 5V | 15pF @ 1MHz | - | - | Yes | - | - | 1mm | 2.15mm | 1.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ60CA-13-F Diodes Incorporated | 2443 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 70.2V | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 60V | - | DUAL | C BEND | 260 | - | 40 | SMCJ60 | 2 | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 66.7V | 1500W 1.5kW | 15.5A | - | 96.8V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 96.8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ170A-13-F Diodes Incorporated | 150 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 189V | 1 | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMAJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 170V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 170V | - | - | - | 5μA | Single | 400W | - | No | - | - | 1.4A | 5μA | 275V | 275V | - | 1.4A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 189V | 209V | - | 1 | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ64CA-13-F Diodes Incorporated | 45000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 71.1V | 1 | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMAJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 64V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 64V | - | - | - | 5μA | Single | 400W | - | No | - | - | 3.9A | 5μA | 103V | 103V | - | 3.9A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 71.1V | 78.6V | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ43CA-13-F Diodes Incorporated | 1800 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 54.9V | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ43 | 2 | - | - | 43V | Bidirectional | - | - | 5μA | Single | 600W | - | No | - | - | - | 5μA | - | 69.4V | - | 8.6A | 8.6A | 600W | - | 1mA | - | - | 1 | - | - | 47.8V | 54.9V | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT5V0A-7 Diodes Incorporated | 30000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | SILICON | 6.4V | 1 | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 225W | 5V | 225W | DUAL | FLAT | - | - | - | DFLT5V0A | 2 | - | - | 5V | - | - | - | 400μA | Single | - | CATHODE | No | - | - | - | 400μA | 9.2V | 9.2V | - | 24.5A | 24.5A | 1.125kW | Unidirectional | 10mA | 1 | - | - | 5V | - | 6.4V | - | - | 1 | - | 980μm | 1.78mm | 3.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ64A-13-F Diodes Incorporated | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 71.1V | 1 | - | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 175pF | 400W | 64V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ64 | 2 | - | 3.9A | 64V | Unidirectional | - | - | 5μA | Single | 400W | - | No | - | - | - | 5μA | - | 103V | - | 3.9A | 40A | 400W | Unidirectional | 1mA | - | 3.5V | - | - | - | 71.1V | 78.6V | - | 1 | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ45CA-13-F Diodes Incorporated | 2025 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 57.5V | 1 | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 50pF | 600W | 45V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ45 | 2 | - | 8.3A | 45V | Bidirectional | - | - | 5μA | Single | 600W | - | No | - | - | - | 5μA | - | 72.7V | - | 8.3A | 8.3A | 600W | Bidirectional | 1mA | - | - | - | - | - | 50V | 57.5V | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ150A-13-F Diodes Incorporated | 88800 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 167V | 1 | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 7nF | 1.5kW | 150V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ150 | 2 | - | 6.2A | 150V | Unidirectional | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | - | 5μA | - | 243V | - | 6.2A | 200A | 1.5kW | - | 1mA | - | 5V | - | - | - | 167V | 185V | - | 1 | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ18CA-13-F Diodes Incorporated | 22000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 20V | 1 | - | 18V | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 410pF | 400W | 18V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ18 | 2 | - | 13.7A | 18V | Bidirectional | - | - | 5μA | Single | 400W | - | No | - | - | - | 5μA | - | 29.2V | - | 13.7A | 40A | 400W | Bidirectional | 1mA | - | 3.5V | - | - | - | 20V | 22.1V | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ120A-13-F Diodes Incorporated | 150000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 153V | 1 | - | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 120V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ120 | 2 | - | - | 120V | Unidirectional | - | - | 5μA | Single | 600W | - | No | - | - | - | 5μA | - | 193V | - | 3.1A | 3.1A | 600W | - | 1mA | 1 | - | - | - | - | 133V | 153V | - | 1 | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ20CA-13-F Diodes Incorporated | 60000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 22.2V | 1 | - | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 20V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ20 | 2 | - | - | 20V | - | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | 46.3A | 5μA | 32.4V | 32.4V | - | 46.3A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 22.2V | 24.5V | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ16CA-13-F Diodes Incorporated | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 16V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ16 | 2 | - | - | 16V | - | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | 57.7A | 5μA | 26V | 26V | - | 57.7A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 17.8V | 19.7V | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ51A-13-F Diodes Incorporated | 30000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 56.7V | 1 | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 51V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ51 | 2 | - | - | 51V | - | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | 18.2A | 5μA | 82.4V | 82.4V | - | 18.2A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | 56.7V | 62.7V | - | 1 | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ110A-13-F Diodes Incorporated | 40000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 122V | 1 | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 110V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 110V | Unidirectional | - | - | 5μA | Single | 400W | - | No | - | - | 2.3A | 5μA | 177V | 177V | - | 2.3A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 122V | 135V | - | 1 | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() D1213A-01T-7 Diodes Incorporated | 119019 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | - | 1 | - | 3.3V | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | HIGH RELIABILITY | - | 1.2pF | - | - | - | DUAL | FLAT | 260 | 900μm | 40 | D1213A-01 | - | - | - | 3.3V | - | - | - | 1μA | Single | - | - | No | 6V | - | 1A 8/20μs | 1μA | 10V Typ | 10V | 3.3V Max | 1A | - | - | Unidirectional | 1mA | 1 | - | - | - | - | - | - | Yes | - | - | 650μm | 1.3mm | 900μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ78CA-13-F Diodes Incorporated | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 86.7V | 1 | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 78V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ78 | 2 | - | - | 78V | - | - | - | 5μA | Single | 400W | - | No | - | - | 2.2A | 5μA | 126V | 126V | - | 2.2A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 86.7V | 95.8V | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() DZQA5V6AXV5-7 Diodes Incorporated | 131400 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | SILICON | 5.3V | 4 | - | 3V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | Automotive | HIGH RELIABILITY | - | - | - | - | 20W | DUAL | FLAT | 260 | - | 40 | DZQA5V6AXV5 | 5 | - | - | 3V | - | - | - | 1μA | Common Anode | - | - | No | - | - | - | 1μA | 13V | 13V | - | 1.6A | 1.6A | 20W | Unidirectional | 1mA | - | - | - | - | - | 5.3V | - | Yes | - | - | 600μm | 1.6mm | 1.2mm | - | ROHS3 Compliant | Lead Free |