- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM05-7 Diodes Incorporated | 36000 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 7.3V | 2 | - | 5V | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | HIGH RELIABILITY | 8541.10.00.50 | 230pF | - | - | 300W | DUAL | GULL WING | 260 | 1.3mm | 40 | SM05 | 3 | - | - | 5V | Unidirectional | - | - | - | 10μA | Common Anode | - | - | - | - | No | 6.2V | - | 17A 8/20μs | 10μA | - | 20.6V | - | 17A | - | 300W | Bidirectional | 1mA | 2 | - | - | 5V | - | - | - | - | - | Yes | - | - | - | - | 1mm | 2.9mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ120A-13-F Diodes Incorporated | 83500 |
| Datasheet | - | - | Surface Mount | - | SMA | - | 2 | SILICON | 133V | 1 | - | 120V | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 120V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 120V | - | - | - | - | 5μA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 400W | - | No | - | - | - | 5μA | - | 193V | - | 2A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 133V | - | - | 147V | - | - | - | 133V | - | 2.3mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT26A-7 Diodes Incorporated | 15000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 28.9V | 1 | - | 26V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 225W | DUAL | FLAT | - | - | - | DFLT26A | 2 | R-PDSO-F2 | - | 26V | - | - | - | - | 1μA | Single | - | - | - | CATHODE | No | - | - | - | 1μA | 42.1V | 42.1V | - | 5.35A | 5.35A | 1.125kW | Unidirectional | 1mA | 1 | - | - | - | - | 28.9V | 3.5V | - | - | - | 1 | - | - | - | - | 2.8mm | 1.78mm | - | - | ROHS3 Compliant | - | ||
![]() D20V0L1B2LP-7B Diodes Incorporated | 137915 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | YES | - | SILICON | - | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | BOTTOM | - | 260 | - | 30 | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | - | No | 21V | 68W | 2A 8/20μs | - | 34V | - | 20V Max | - | - | - | - | - | - | - | 1 | 20V | 7pF @ 1MHz | - | - | 68W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ6.0A-13-F Diodes Incorporated | 87857 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 6.67V | 1 | - | 6V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 6V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ6.0 | 2 | - | - | 6V | - | - | - | - | 5μA | Single | - | - | 1.5kW | - | No | - | 1500W 1.5kW | 145.6A | 5μA | 10.3V | 10.3V | - | 15.5A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | 6V | - | 6.67V | - | - | 7.37V | - | 1 | - | - | - | 2.62mm | 6.22mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ14CA-13-F Diodes Incorporated | 125800 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 15.6V | 1 | - | 14V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 14V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ14 | 2 | - | - | 14V | - | - | - | - | 5μA | Single | - | - | 1.5kW | - | No | - | 1500W 1.5kW | 64.7A | 5μA | 23.2V | 23.2V | - | 64.7A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 15.6V | - | - | 17.2V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ130A-13-F Diodes Incorporated | 100 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 144V | 1 | - | 130V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 130V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ130 | 2 | - | - | 130V | - | - | - | - | 5μA | Single | - | - | 400W | - | No | - | - | 1.9A | 5μA | 209V | 209V | - | 1.9A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 144V | - | - | 159V | - | 1 | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ170CA-13-F Diodes Incorporated | 102000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 189V | 1 | - | 170V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 5nF | 1.5kW | 170V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ170 | 2 | - | 5.5A | 170V | Bidirectional | - | - | - | 5μA | Single | - | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 5μA | - | 275V | - | 5.5A | 200A | 1.5kW | - | 1mA | - | 5V | - | - | - | 189V | - | - | 209V | - | - | - | - | - | 2.3mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D20V0L1B2WS-7 Diodes Incorporated | 82024 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 23V | 1 | - | 20V | Automotive grade | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 21V | - | 3A 8/20μs | 100nA | - | 30V | 20V Max | 3A | - | 90W | Bidirectional | - | - | - | 1 | - | 10pF @ 1MHz | - | - | - | - | Yes | - | - | - | - | 1.1mm | 1.8mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ7.5A-13-F Diodes Incorporated | 108000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 8.33V | 1 | - | 7.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 7.5V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ7.5 | 2 | - | - | 7.5V | - | - | - | 75V | 5μA | Single | 1A | - | 400W | - | No | - | - | 31A | 5μA | 12.9V | 12.9V | - | 3.3A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 8.33V | - | - | 9.21V | - | 1 | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE33CA-T Diodes Incorporated | 3995 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 31.4V | 1 | - | 28.2V | - | -55°C~175°C TJ | Cut Tape (CT) | 2010 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 33V | 600W | - | WIRE | 260 | - | 40 | P6KE33 | 2 | - | - | 28.2V | - | - | - | - | 5μA | Single | - | - | 600W | ISOLATED | No | - | - | 13.2A | 5μA | 45.7V | 45.7V | - | 13.2A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | - | 31.4V | - | - | 34.7V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ11A-13-F Diodes Incorporated | 150000 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SMB | - | 2 | SILICON | 14.4V | 1 | - | 11V | - | - | Tape & Reel (TR) | 2016 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 11V | 600W | DUAL | C BEND | 260 | - | 30 | - | 2 | - | - | 11V | - | - | - | - | 5μA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 600W | - | No | - | - | - | 5μA | - | 18.2V | - | 33A | 33A | 600W | Unidirectional | 1mA | - | - | - | - | - | 12.2V | - | - | 14.4V | - | - | - | 12.2V | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ7.0CA-13-F Diodes Incorporated | 4000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 7.78V | 1 | - | 7V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 100pF | 400W | 7V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ7.0 | 2 | - | 3.5A | 7V | Bidirectional | - | - | - | 5μA | Single | - | - | 400W | - | No | - | - | 33.3A | 5μA | - | 12V | - | 3.5A | 40A | 400W | - | 1mA | - | - | - | 7V | - | 7.78V | - | - | 8.6V | - | - | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ78CA-13-F Diodes Incorporated | 2647 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 99.7V | 1 | - | 78V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 78V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ78 | 2 | - | - | 78V | Bidirectional | - | - | - | 5μA | Single | - | - | 600W | - | No | - | - | - | 5μA | - | 126V | - | 4.7A | 4.7A | 600W | - | 1mA | - | - | 1 | - | - | 86.7V | - | - | 99.7V | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT6V0A-7 Diodes Incorporated | 198000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 6.67V | 1 | - | 6V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 225W | 6V | 225W | DUAL | FLAT | - | - | - | DFLT6V0A | 2 | R-PDSO-F2 | - | 6V | - | - | - | - | 400μA | Single | - | - | - | CATHODE | No | - | - | - | 400μA | 10.3V | 10.3V | - | 21.8A | 21.8A | 1.125kW | Unidirectional | 10mA | 1 | - | - | 6V | - | 6.67V | 3.5V | - | - | - | 1 | - | - | - | 980μm | 1.78mm | 3.7mm | - | - | ROHS3 Compliant | Exempt | ||
![]() DZQA6V8AXV5-7 Diodes Incorporated | 131400 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | SILICON | 6.8V | 4 | - | 4.3V | - | -55°C~150°C TJ | Digi-Reel® | 2011 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY | - | - | - | - | 20W | DUAL | FLAT | 260 | - | 40 | DZQA6V8AXV5 | 5 | - | - | - | Unidirectional | - | 2 | - | 1μA | - | - | - | - | - | No | 6.47V | - | - | 1μA | - | 13V | - | 1.6A | 1.6A | 20W | - | 1mA | - | - | - | - | - | 6.47V | - | - | - | - | 4 | - | - | - | 600μm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() SMAJ17A-13-F Diodes Incorporated | 4300 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 18.9V | 1 | - | 17V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 17V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ17 | 2 | - | - | 17V | - | - | - | - | 5μA | Single | - | - | 400W | - | No | - | - | 14.5A | 5μA | 27.6V | 27.6V | - | 14.5A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 18.9V | - | - | 20.9V | - | 1 | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DT1240-04LP-7 Diodes Incorporated | 43860 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | SILICON | - | 1 | 0.35W | 5.5V | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Ethernet, HDMI | - | - | - | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | Yes | 6V | 60W | 5.5A 8/20μs | 500nA | - | 11V | 5.5V Max | 5.5A | - | 350mW | Unidirectional | 1mA | 4 | - | - | - | - | - | - | 60W | - | - | - | - | - | - | 555μm | 2.58mm | 1.075mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ160CA-13-F Diodes Incorporated | 125800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 205V | 1 | - | 160V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 160V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ160 | 2 | - | - | 160V | Bidirectional | - | - | - | 5μA | Single | - | - | 600W | - | No | - | - | - | 5μA | - | 259V | - | 2.3A | 2.3A | 600W | - | 1mA | - | - | 1 | - | - | 178V | - | - | 205V | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ22CA-13-F Diodes Incorporated | 30000 |
| Datasheet | - | - | Surface Mount | - | SMC | - | 2 | SILICON | 24.4V | 1 | - | 22V | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | 5nF | 1.5kW | 22V | 1.5kW | DUAL | C BEND | 260 | - | 40 | - | 2 | - | 42.2A | 22V | - | - | - | - | 5μA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | - | No | - | - | - | 5μA | - | 35.5V | - | 42.2A | 200A | 1.5kW | Bidirectional | 1mA | - | 3.5V | - | - | - | 24.4V | - | - | 27V | - | - | 1 | 24.4V | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free |