- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Forward Voltage | Zener Voltage | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRTR5V0U1SO-7 Diodes Incorporated | 82024 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 9V | 1 | - | 5.5V | Automotive grade | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | Automotive, HDMI | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | 5.5V | - | - | - | - | Single | - | - | Yes | 6V | - | - | 100nA | - | - | 5.5V Max | 5A | 5A | 300mW | Unidirectional | 1mA | - | 1 | - | - | - | - | - | 1pF @ 1MHz | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMAJ12ADF-13 Diodes Incorporated | 18 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 13.3V | 600W | 30.2A | - | 19.9V | - | 12V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSMAJ400CA-13 Diodes Incorporated | 3450 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SILICON | - | 1 | 1W | 342V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | - | R-PDSO-C2 | - | - | - | - | - | - | Single | - | - | No | 380V | 400W | - | 5μA | - | 548V | - | 730mA | - | 400W | Bidirectional | 1mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMCJ17CA-13-F Diodes Incorporated | 10200 |
| Datasheet | - | - | Surface Mount | - | SMC | - | 2 | SILICON | 18.9V | 1 | - | 17V | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 17V | 1.5kW | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 17V | - | - | - | 5μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | No | - | - | - | 5μA | - | 27.6V | - | 53.3A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 18.9V | - | - | 20.9V | - | - | - | 1 | 18.9V | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ10CA-13-F Diodes Incorporated | 125800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 11.1V | 1 | - | 10V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 10V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ10 | 2 | - | - | 10V | - | - | - | 10μA | Single | - | 1.5kW | No | - | 1500W 1.5kW | 88.2A | 10μA | 17V | 17V | - | 88.2A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 11.1V | - | - | 12.3V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ20CA-13-F Diodes Incorporated | 2300 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 25.5V | 1 | - | 20V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 170pF | 600W | 120V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ20 | 2 | - | 18.5A | 20V | Bidirectional | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | - | 32.4V | - | 18.5A | 18.5A | 600W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 22.2V | - | - | 25.5V | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DT1240V3-04SO-7 Diodes Incorporated | 82024 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SILICON | - | 1 | 0.3W | 3.3V | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | HDMI | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G6 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | 6V | - | 5.5A 8/20μs | - | - | 8.8V | 3.3V Max | 5.5A | - | 60W | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ160CA-13-F Diodes Incorporated | 10200 |
| Datasheet | 12 Weeks | - | Surface Mount | - | SMC | - | 2 | SILICON | 178V | 1 | - | 160V | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 160V | 1.5kW | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 160V | - | - | - | 5μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | No | - | - | - | 5μA | - | 259V | - | 5.8A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 178V | - | - | 197V | - | - | - | 1 | 178V | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ110A-13-F Diodes Incorporated | 2224 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 122V | 1 | - | 110V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 7nF | 1.5kW | 110V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ110 | 2 | - | 8.4A | 110V | Unidirectional | - | - | 5μA | Single | - | 1.5kW | No | - | 1500W 1.5kW | - | 5μA | - | 177V | - | 8.4A | 200A | 1.5kW | - | 1mA | - | - | 5V | - | - | - | - | - | 122V | - | - | 135V | - | 1 | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ100A-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 128V | 1 | - | 100V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 100V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ100 | 2 | - | - | 100V | Unidirectional | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | - | 162V | - | 3.7A | 3.7A | 600W | - | 1mA | - | 1 | - | - | - | - | - | - | 111V | - | - | 128V | - | 1 | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DT1240V3-04LP-7 Diodes Incorporated | 82024 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | SILICON | - | 1 | 0.35W | 3.3V | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | HDMI | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | 6V | - | 5.5A 8/20μs | - | - | 8.8V | 3.3V Max | 5.5A | - | 60W | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D1213A-01LP4-7B Diodes Incorporated | 82024 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | SILICON | 6V | 1 | - | 3.3V | - | -65°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | HIGH RELIABILITY | - | 1.2pF | - | - | - | BOTTOM | - | 260 | - | 40 | D1213A-01 | - | - | - | 3.3V | - | - | - | - | Single | - | - | No | 6V | - | 1A 8/20μs | 1μA | 10V Typ | 10V | 3.3V Max | 1A | - | - | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 350μm | 1.08mm | 675μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ17A-13-F Diodes Incorporated | 12000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 18.9V | 1 | - | 17V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 17V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ17 | 2 | - | - | 17V | - | - | - | 5μA | Single | - | 1.5kW | No | - | 1500W 1.5kW | 53.3A | 5μA | 27.6V | 27.6V | - | 53.3A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | - | - | 18.9V | - | - | 20.9V | - | 1 | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DMF05LCFLP-7 Diodes Incorporated | 6000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | SILICON | 8V | 5 | - | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | LOW CAPACITANCE, HIGH RELIABILITY | - | 50pF | - | - | - | DUAL | - | 260 | 1.6mm | 40 | DMF05LCFLP | 6 | - | - | 5V | - | - | - | 100nA | - | - | - | No | 6V | 70W | - | - | - | 12.5V | 5V Min | - | - | 70W | Unidirectional | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 5 | - | - | - | - | 1.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D1213A-01W-7 Diodes Incorporated | 82024 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 1 | 0.2W | 3.3V | - | -65°C~150°C TJ | Cut Tape (CT) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | HIGH RELIABILITY | - | 1.2pF | - | - | - | DUAL | GULL WING | 260 | 1.3mm | 40 | D1213A-01 | - | - | - | - | - | - | - | 1μA | Single | - | - | Yes | 6V | - | 1A 8/20μs | 1μA | 10V Typ | 10V | - | 1A | - | - | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 2.15mm | 1.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TBZ363C6V4-7-F Diodes Incorporated | 16800 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | 3 | - | 3V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | 200mW | - | 200mW | DUAL | GULL WING | 260 | - | 40 | TBZ363C6V4 | 6 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | 200mW | No | - | - | - | 2μA | - | - | - | - | - | - | - | 5mA | 6.4V | - | - | 6.4V | 5% | 3 | - | - | - | 5% | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | - | ||
![]() DESD5V0S1BLP3-7 Diodes Incorporated | 31606 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | SILICON | - | 1 | - | 5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | 260 | - | 30 | - | - | - | - | - | - | - | - | - | Single | - | - | No | 6V | - | 10A 8/20μs | 100nA | - | 14.5V | 5V Max | 10A | - | 145W | Bidirectional | 1mA | - | - | - | - | - | 1 | 5V | 22pF @ 1MHz | - | - | - | - | Yes | - | - | - | - | 320μm | 650μm | 345μm | - | - | ROHS3 Compliant | - | ||
![]() D5V0P4B5LP08-7 Diodes Incorporated | 82024 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | SILICON | 6V | 4 | - | 5.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 40W | DUAL | - | 260 | - | 30 | D5V0P4 | - | - | - | 5.5V | - | - | 4 | - | - | - | - | No | - | - | 3A 8/20μs | 100nA | 13V | 13V | 5.5V Max | 3A | 3A | 40W | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D14V0S1U2WS-7 Diodes Incorporated | 82024 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | 1 | 0.35W | 14V | Military grade | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 360pF | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | No | 14.5V | 1300W 1.3kW | 50A 8/20μs | 100nA | 26V | 18V | 14V Max | 50A | - | 1.3kW | Unidirectional | - | - | - | - | - | - | - | - | 360pF @ 1MHz | - | - | - | - | Yes | 1 | 125°C | - | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() D12V0H1U2LP-7B Diodes Incorporated | 70000 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | SILICON | 15.75V | 1 | - | 12V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 300W | BOTTOM | - | - | - | - | - | - | - | - | 12V | Unidirectional | - | - | - | Single | - | - | No | 13.3V | - | 13A 8/20μs | 50nA | - | 23V | 12V Max | 13A | 13A | 300W | - | - | - | 1 | - | - | - | - | - | 80pF @ 1MHz | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |