- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Reverse Test Voltage | Min Breakdown Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ8.0A-13-F Diodes Incorporated | 83500 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 10.23V | 1 | - | 8V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 8V | 600W | DUAL | C BEND | 260 | - | 30 | - | 2 | - | - | - | 8V | Unidirectional | - | - | 50μA | Single | - | 600W | - | No | - | - | - | 50μA | - | 13.6V | - | 44.1A | 44.1A | 600W | - | 1mA | 1 | - | - | 8V | - | 8.89V | - | 10.23V | - | 1 | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DT2636-04S-7 Diodes Incorporated | 47560 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | SILICON | - | 1 | 0.2W | 5.5V | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | HDMI | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | No | 7V | - | 5A 8/20μs | 10nA | 9V Typ | 9V | 5.5V Max | 6.5A | - | 60W | Unidirectional | 1mA | 4 | - | - | - | 0.75pF @ 1MHz | - | - | - | Yes | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() SMAT70A-13 Diodes Incorporated | 300 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 77.8V | 1 | - | 70V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2003 | Automotive, AEC-Q101 | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | - | - | - | 400W | 70V | 400W | DUAL | C BEND | 235 | - | 10 | SMAT70A | 2 | - | - | - | 70V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 3.5A | - | 100V | 100V | - | 3.5A | 3.5A | 400W | - | 1mA | - | - | - | - | 140pF @ 1MHz | 77.8V | - | - | - | 1 | - | - | - | - | 2.62mm | 4.6mm | 3.94mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() D5V0FS4U10LP-7 Diodes Incorporated | 12000 |
| Datasheet | 24 Weeks | - | - | Surface Mount | 10-UFDFN | YES | - | - | SILICON | - | 4 | 0.35W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e4 | - | Active | 1 (Unlimited) | 10 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | USB | - | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-N10 | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | No | 5.5V | 20W | 3.5A 8/20μs | - | 3V Typ | - | 5V Max | - | - | - | - | - | 4 | - | - | 5V | 0.45pF @ 1MHz | - | 20W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ130CA-13-F Diodes Incorporated | 300 |
| Datasheet | - | - | Surface Mount | - | SMA | - | 2 | - | SILICON | 144V | 1 | - | 130V | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 130V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | - | 130V | - | - | - | 5μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 400W | - | No | - | - | - | 5μA | - | 209V | - | 1.9A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 144V | - | 159V | - | - | 1 | - | 144V | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SM12-7 Diodes Incorporated | 15000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 2 | - | 12V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY | 8541.10.00.50 | 95pF | - | - | - | DUAL | GULL WING | 260 | 1.3mm | 40 | SM12 | - | - | - | - | 12V | - | - | - | 1μA | Common Anode | - | - | - | No | 13.3V | - | 1A 8/20μs | - | - | 19V | 12V Max | 1A | - | 300W | Unidirectional | - | 2 | - | - | - | 95pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE68CA-T Diodes Incorporated | 20 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 64.6V | 1 | - | 58.1V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | 68V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE68 | 2 | - | - | - | 58.1V | - | - | - | 5μA | Single | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 92V | 92V | - | 16.3A | 16.3A | 1.5kW | Bidirectional | 1mA | - | - | 1 | - | - | 64.6V | - | 71.4V | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ17CA-13-F Diodes Incorporated | 25 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 18.9V | 1 | - | 17V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 420pF | 400W | 17V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ17 | 2 | - | 14.5A | - | 17V | Bidirectional | - | - | 5μA | Single | - | 400W | - | No | - | - | - | 5μA | - | 27.6V | - | 14.5A | 40A | 400W | Bidirectional | 1mA | - | 3.5V | - | - | - | 18.9V | - | 20.9V | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE12A-T Diodes Incorporated | 21 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 11.4V | 1 | - | 10.2V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 1.5kW | 12V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE12 | 2 | - | - | - | 10.2V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 16.7V | 16.7V | - | 90A | 90A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 11.4V | - | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() DT1042-04TS-7 Diodes Incorporated | 1600 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | SILICON | 6.2V | 1 | - | 5V | Industrial grade | -55°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | HDMI | - | - | 650FF | - | - | 55W | DUAL | GULL WING | 260 | - | 30 | - | - | R-PDSO-G6 | - | - | 5V | UNIDIRECTIONAL | SINGLE | 4 | - | - | - | - | - | Yes | - | - | 6A 8/20μs | - | - | 9V | 5V Max | 6A | 6A | 55W | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D5V0H1U2LP-7B Diodes Incorporated | 100000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | YES | - | - | SILICON | 6.8V | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | 260 | - | 30 | - | - | R-PBCC-N2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 6.2V | 420W | 30A 8/20μs | - | 14V | - | 5.5V Max | - | - | - | - | - | 1 | - | - | 5.5V | 190pF @ 1MHz | - | 420W | - | - | - | - | 5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE200A-T Diodes Incorporated | 8000 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 190V | 1 | - | 171V | - | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 600W | - | WIRE | 260 | - | 40 | P6KE200 | 2 | - | - | - | 171V | - | - | - | 5μA | Single | - | 600W | ISOLATED | No | - | - | 2.2A | 5μA | 274V | 274V | - | 2.2A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | 190V | - | 210V | - | 1 | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT28A-7 Diodes Incorporated | 5000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | PowerDI™ 123 | - | 31.1V | 1 | - | 28V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | 1.125kW | - | - | - | - | - | DFLT28A | - | - | - | - | 28V | Unidirectional | - | - | 1μA | Single | - | 225W | - | No | 31.1V | 225W | 4.96A | 1μA | 45.4V | 45.4V | 28V | 4.96A | 4.96A | 1.125kW | Unidirectional | 1mA | 1 | - | - | - | - | 31.1V | - | 34.4V | - | 1 | - | - | - | - | - | 2.8mm | 1.78mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ43A-13 Diodes Incorporated | 30 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 47.8V | 1 | - | 43V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 43V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ43 | 2 | - | - | 43V | 43V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | 69.4V | 69.4V | - | 5.7A | 5.8A | 400W | - | 1mA | - | - | - | - | - | 47.8V | - | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE22CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 20.9V | 1 | - | 18.8V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE22 | 2 | - | - | - | 18.8V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 30.6V | 30.6V | - | 49A | 49A | 1.5kW | Bidirectional | 1mA | - | - | 1 | - | - | 20.9V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() D5V0F1U2LP3-7 Diodes Incorporated | 119135 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | 6V | 1 | - | 5.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | HDMI | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | Single | - | - | - | No | - | - | 1.5A 8/20μs | 100nA | 10V | 10V | 5.5V Max | 1.5A | 1.5A | - | Unidirectional | - | 1 | - | - | - | 0.5pF @ 1MHz | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD3512SO-7 Diodes Incorporated | 15000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 2 | 0.3W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G3 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | No | 36V 13.3V | 300W | 4A 8/20μs 11A 8/20μs | - | 60V 30V | - | 35V Max 12V Max | - | - | - | - | - | - | - | 2 | 35V | 32pF @ 1MHz | - | 330W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DUP412VP5-7 Diodes Incorporated | 30000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-953 | - | 5 | - | SILICON | 12V | 4 | - | 9V | - | -55°C~150°C TJ | Digi-Reel® | 2011 | Automotive, AEC-Q101 | e3 | yes | Last Time Buy | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY, LOW CAPACITANCE | - | 5pF | - | - | 18W | DUAL | FLAT | 260 | 800μm | 40 | DUP412 | 5 | - | - | - | 9V | Bidirectional, Unidirectional | - | - | 500nA | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 18W | Bidirectional | 5mA | 4 | - | - | - | - | 11.4V | - | - | - | - | - | - | - | - | 450μm | 1mm | 1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D5V0F2U6LP-7 Diodes Incorporated | 3000 |
| Datasheet | 22 Weeks | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | SILICON | 6V | 1 | 0.3W | 5.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | 5.5V | - | - | - | - | Dual | - | - | - | Yes | - | - | 1.5A 8/20μs | 100nA | 12V | 12V | 5.5V Max | 1.5A | 1.5A | - | Unidirectional | - | 2 | - | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ200A-13-F Diodes Incorporated | 44 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 224V | 600W | 1.9A | - | 324V | - | 200V | - | - | - | - | - | 1 | - | - | 200V | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |