- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Forward Voltage | Zener Voltage | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Voltage Tolerance | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D24V0L1B2LP-7B Diodes Incorporated | 735 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | YES | - | SILICON | - | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | Automotive | HIGH RELIABILITY | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 26V | 90W | 2A 8/20μs | - | 46V | - | 24V Max | - | - | - | - | - | - | - | - | - | - | 1 | 24V | 6pF @ 1MHz | - | - | - | 90W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D28V0H1U2P5Q-13 Diodes Incorporated | 4551 |
| Datasheet | 17 Weeks | - | - | Surface Mount | PowerDI™ 5 | YES | - | SILICON | - | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | R-PDSO-F3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | CATHODE | No | 31V | 1800W 1.8kW | 41A | - | 44V | - | 28V Max | - | - | - | - | - | - | 1 | - | - | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE15A-T Diodes Incorporated | 887 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 14.3V | 1 | - | 12.8V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | 15V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE15 | 2 | - | - | 12.8V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 21.2V | 21.2V | - | 71A | 71A | 1.5kW | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | 14.3V | - | - | - | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() 1.5KE150CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 143V | 1 | - | 128V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | 150V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE150 | 2 | - | - | 128V | - | - | - | 5μA | Single | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 207V | 207V | - | 7.2A | 7.2A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 1 | - | - | 143V | - | - | - | 158V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ78A-13-F Diodes Incorporated | 72000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 99.7V | 1 | - | 78V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 6nF | 600W | 78V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ78 | 2 | - | 4.7A | 78V | Unidirectional | - | - | 5μA | Single | - | 600W | - | No | - | - | - | 5μA | - | 126V | - | 4.7A | 4.7A | 600W | Unidirectional | 1mA | - | - | 5V | - | - | - | - | - | 86.7V | - | - | - | 99.7V | - | 1 | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT170A-7 Diodes Incorporated | 520 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | SILICON | 199V | 1 | 1W | 170V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 225W | - | - | DUAL | FLAT | - | - | - | DFLT170 | - | - | - | - | - | - | - | - | Single | - | - | CATHODE | No | 189V | - | - | 5μA | - | 281V | 170V | 810mA | - | 225W | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | - | - | 3.5V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DESD1P0RFW-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | - | 70V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | - | 1.5pF | - | - | - | DUAL | GULL WING | 260 | 1.3mm | 40 | DESD1P0 | 3 | - | - | 70V | Bidirectional | - | 2 | 100nA | - | - | - | - | No | - | - | 15A 8/20μs | 100nA | - | 8V | 70V Max | 15A | - | 200mW | Unidirectional | - | - | 1 | - | - | - | - | - | 1pF @ 1MHz | - | - | - | - | - | Yes | - | - | - | - | 1mm | 2.15mm | 1.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P4SMAJ13ADF-13 Diodes Incorporated | 7740 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | 1W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 14.4V | 400W | 18.6A | - | 21.5V | - | 13V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D24V0L1B2LPS-7B Diodes Incorporated | 1810 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | SILICON | 26V | 1 | - | 24V | Automotive grade | -65°C~150°C TJ | Cut Tape (CT) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | 250mW | DUAL | - | 260 | - | 30 | D24V0L1B2 | - | - | - | - | - | - | - | - | Single | - | - | - | No | - | 90W | 2A 8/20μs | 100nA | 46V | 46V | 24V Max | 2A | 2A | 250mW | Bidirectional | 1mA | - | - | - | - | - | 1 | - | 6pF @ 1MHz | - | - | - | 90W | - | Yes | - | - | - | - | 480μm | 1.05mm | 650μm | - | ROHS3 Compliant | - | ||
![]() D5V0P4URL6SO-7 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | SILICON | - | 1 | 0.3W | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | HDMI | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G6 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | Yes | 4.5V | 180W | 5A 8/20μs | - | 6V Typ | - | 3.3V Max | - | - | - | - | - | - | 4 | - | - | - | - | 3.3V | 2.4pF @ 1MHz | - | - | - | 180W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE15A-T Diodes Incorporated | 521 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 14.3V | 1 | - | 12.8V | - | -55°C~175°C TJ | Cut Tape (CT) | 2006 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 15V | 600W | - | WIRE | 260 | - | 40 | - | 2 | - | - | 12.8V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | 28A | 5μA | 21.2V | 21.2V | - | 28A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | - | - | 14.3V | - | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ8.5A-13-F Diodes Incorporated | 100000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 9.44V | 1 | - | 8.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 8.5V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ8.5 | 2 | - | - | 8.5V | - | - | - | 5μA | Single | - | 400W | - | No | - | - | 27.7A | 5μA | 14.4V | 14.4V | - | 2.9A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | - | - | - | 9.44V | - | - | - | 104V | - | 1 | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ160CA-13-F Diodes Incorporated | 936 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SMA | - | 2 | SILICON | 178V | 1 | - | 160V | - | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 160V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 160V | - | - | - | 5μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 400W | - | No | - | - | - | 5μA | - | 259V | - | 1.5A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 178V | - | - | - | 197V | - | - | 1 | 178V | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() D12V0H1U2LP1610-7 Diodes Incorporated | 1000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1610 Metric) | YES | - | SILICON | - | 1 | 0.3W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold (Ni/Au) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 13V | 1000W 1kW | 50A 8/20μs | - | 20V | - | 12V Max | - | - | - | - | - | - | 1 | - | - | - | - | - | 350pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TBZ363C7V0-7-F Diodes Incorporated | 16800 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | 3 | - | 4V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | 200mW | - | 200mW | DUAL | GULL WING | 260 | - | 40 | TBZ363C7V0 | 6 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | 200mW | - | No | - | - | - | 2μA | - | - | - | - | - | - | - | 5mA | 7V | - | - | 7V | 5% | 3 | - | - | - | 5% | - | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() P4SMAJ5.0ADF-13 Diodes Incorporated | 125800 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | 1W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 6.4V | 400W | 43.5A | - | 9.2V | - | 5V | - | - | - | - | - | - | 1 | - | - | - | - | 5V | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLT43A-7 Diodes Incorporated | 30000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 47.8V | 1 | - | 43V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 1.125kW | DUAL | FLAT | - | - | - | DFLT43A | 2 | R-PDSO-F2 | - | 43V | - | - | - | 1μA | Single | - | - | CATHODE | No | - | 225W | - | 1μA | 69.4V | 69.4V | - | 3.24A | 3.24A | 1.125kW | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | 47.8V | - | 3.5V | 225W | - | - | 1 | - | - | - | - | 2.8mm | 1.78mm | - | ROHS3 Compliant | - | ||
![]() SMAJ110CA-13-F Diodes Incorporated | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 122V | 1 | - | 110V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMAJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 110V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 110V | - | - | - | 5μA | Single | - | 400W | - | No | - | - | 2.3A | 5μA | 177V | 177V | - | 2.3A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 122V | - | - | - | 135V | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE120CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 114V | 1 | - | 102V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE120 | 2 | - | - | 102V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 165V | 165V | - | 9.1A | 9.1A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 1 | - | - | 114V | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() T12S5-7 Diodes Incorporated | 237 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 14.1V | 1 | - | 12V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 60pF | - | - | 300W | DUAL | FLAT | 260 | 900μm | 40 | T12 | 2 | - | - | 12V | Unidirectional | - | - | 10nA | Single | - | - | - | No | - | - | 12A 8/20μs | - | - | 28V | - | 12A | 12A | 300W | - | 1mA | - | - | - | - | - | - | - | 60pF @ 1MHz | 14.1V | - | - | - | - | - | 1 | - | - | - | 300μm | 1.3mm | 900μm | No SVHC | ROHS3 Compliant | Lead Free |