- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reverse Stand-off Voltage | RoHS | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Forward Voltage | Zener Voltage | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Voltage Tolerance | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Min Breakdown Voltage | Vf - Forward Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE150A-T Diodes Incorporated | In Stock | - | - | - | - | Through Hole | Through Hole | DO-15-2 | - | 2 | DO-15 | - | P6KE150 | 143 V | - | 4000 | 2.9 A | + 175 C | Diodes Incorporated | - 55 C | 1 | Tape & Reel (TR) | 5 W | - | 600 W | Obsolete | 128 V | Details | 0.014110 oz | - | - | - | -55°C ~ 175°C (TJ) | Cut Tape | - | P6KE150 | - | - | - | - | - | Axial | - | Zener | - | 175 °C | -55 °C | General Purpose | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | Axial | - | - | 128 V | Unidirectional | - | 1 Channel | 5 µA | Single | - | - | No | 143V | 600W | 2.9A | 5 µA | 207V | 207 V | 128V | 2.9 A | 100 A | 600 W | Unidirectional | 1 mA | - | 1 | - | - | - | - | - | - | 143 V | - | - | - | - | - | - | - | 143 V | 3.5 V | 3.6 mm | - | 7.62 mm | - | - | - | - | ||
![]() TBZ363C5V5-7-F Diodes Incorporated | 16800 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | SILICON | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 2V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | 8541.10.00.50 | - | 200mW | - | 200mW | DUAL | GULL WING | 260 | - | 40 | TBZ363C5V5 | 6 | - | - | - | - | BIDIRECTIONAL | - | - | - | - | 200mW | - | No | - | - | - | 1μA | - | - | - | - | - | - | - | 5mA | 5.5V | - | - | 5.5V | 5% | 3 | - | - | - | 5% | - | - | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() SMBJ9.0A-13-F Diodes Incorporated | 661 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 11.5V | - | - | - | - | - | - | 1 | - | - | - | - | - | 9V | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 6nF | 600W | 9V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ9.0 | 2 | - | - | 39A | 9V | Unidirectional | - | - | 5μA | Single | 600W | - | No | - | - | - | 5μA | - | 15.4V | - | 4.1A | 4.1A | 600W | Unidirectional | 1mA | - | - | 5V | - | - | - | 9V | - | 10V | - | - | - | 11.5V | - | 1 | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ150CA-13-F Diodes Incorporated | 3480 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 192.5V | - | - | - | - | - | - | 1 | - | - | - | - | - | 150V | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 150V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ150 | 2 | - | - | - | 150V | Bidirectional | - | - | 5μA | Single | - | - | No | - | - | - | 5μA | - | 243V | - | 2.5A | 2.5A | 600W | - | 1mA | - | - | - | - | - | 1 | - | - | 167V | - | - | - | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMAJ20ADF-13 Diodes Incorporated | 20000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 22.2V | 600W | 18.5A | - | 32.4V | - | 20V | - | - | - | - | - | - | 1 | - | - | - | - | 20V | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE250CA-B Diodes Incorporated | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | 237V | - | - | - | - | - | - | 1 | - | - | - | - | - | 214V | - | - | - | - | - | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | 600W | - | WIRE | 260 | - | 40 | P6KE250 | 2 | - | - | - | 214V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 1.75A | 5μA | 344V | 344V | - | 1.75A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | 237V | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() SMCJ70A-13-F Diodes Incorporated | 98000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 81.9V | - | - | - | - | - | - | 1 | - | - | 5W | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 70V | - | DUAL | C BEND | 260 | - | 40 | SMCJ70 | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 77.8V | 1500W 1.5kW | 13.3A | - | 113V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T6V0S5-7 Diodes Incorporated | 202 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | 6.8V | - | - | - | - | - | - | 1 | - | - | - | - | - | 6V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | 90pF | - | - | 260W | DUAL | FLAT | 260 | 900μm | 40 | T6V0 | 2 | - | - | - | 6V | Unidirectional | - | - | 50nA | Single | - | - | No | - | - | 15A 8/20μs | - | - | 23V | - | 15A | 15A | 260W | - | 1mA | - | 1 | - | - | - | - | 6V | 90pF @ 1MHz | 6.8V | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() D5V0F4U5P5-7 Diodes Incorporated | 330800 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | SOT-953 | - | 5 | SOT-953 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | Automotive grade | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | 150°C | -55°C | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 2A 8/20μs | 100nA | 12.5V | 12.5V | 5.5V Max | 2A | - | 300mW | Unidirectional | 1mA | - | 4 | - | - | - | - | - | 0.5pF @ 1MHz | - | - | - | - | - | Yes | - | 4 | - | - | - | 450μm | 1.05mm | 850μm | - | ROHS3 Compliant | - | ||
![]() SMCJ78A-13-F Diodes Incorporated | 78000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 86.7V | - | - | - | - | - | - | 1 | - | - | - | - | - | 78V | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 78V | 1.5kW | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | - | 78V | - | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | 11.4A | 5μA | 126V | 126V | - | 11.4A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | - | - | 86.7V | - | - | - | 95.8V | - | 1 | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE75CA-B Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | - | 71.3V | - | - | - | - | - | - | 1 | - | - | - | - | - | 64.1V | - | - | - | - | - | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE75 | 2 | - | - | - | 64.1V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 103V | 103V | - | 14.6A | 14.6A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 1 | - | - | 71.3V | - | - | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() DFLT48A-7 Diodes Incorporated | 500 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | SILICON | - | 53.3V | - | - | - | - | - | - | 1 | - | - | - | - | - | 48V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 1.125kW | DUAL | FLAT | - | - | - | DFLT48A | 2 | - | R-PDSO-F2 | - | 48V | - | - | - | 1μA | Single | - | CATHODE | No | - | 225W | - | 1μA | 77.4V | 77.4V | - | 2.91A | 2.91A | 1.125kW | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | 53.3V | - | 3.5V | 225W | - | - | 1 | - | - | - | - | - | 2.8mm | 1.78mm | - | ROHS3 Compliant | - | ||
![]() D3V3L2B3LP10-7 Diodes Incorporated | 8758 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 3-XFDFN | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 3.3V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | No | 3.8V | - | 5A 8/20μs | 200nA | - | 7V | 3.3V Max | 5A | - | 35W | Bidirectional | - | - | - | - | - | - | 2 | - | 10pF @ 1MHz | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLT6V5A-7 Diodes Incorporated | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | SILICON | - | 7.22V | - | - | - | - | - | - | 1 | - | - | - | - | - | 6.5V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 225W | 6.5V | 225W | DUAL | FLAT | - | - | - | DFLT6V5A | 2 | - | R-PDSO-F2 | - | 6.5V | - | - | - | 250μA | Single | - | CATHODE | No | - | - | - | 250μA | 11.2V | 11.2V | - | 20.1A | 20.1A | 1.125kW | Unidirectional | 10mA | - | 1 | - | - | - | - | - | - | 7.22V | - | 3.5V | - | - | - | 1 | - | - | - | - | 980μm | 1.78mm | 3.7mm | - | ROHS3 Compliant | Exempt | ||
![]() P4SMAJ64ADF-13 Diodes Incorporated | 20000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | 1W | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 71.1V | 400W | 3.9A | - | 103V | - | 64V | - | - | - | - | - | - | 1 | - | - | - | - | 64V | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D5V0F6U8LP33-7 Diodes Incorporated | 141000 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | 0.3W | - | - | 5.5V | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Steering (Rail to Rail) | - | - | - | General Purpose | - | - | 500FF | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | Yes | 6V | - | 2A 8/20μs | 100nA | - | 12.5V | 5.5V Max | 2A | - | 300mW | Unidirectional | - | - | 6 | - | - | - | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | 11.4V | - | - | - | - | - | - | 1 | - | - | - | - | - | 10.2V | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 12V | 600W | - | WIRE | 260 | - | 40 | P6KE12 | 2 | - | - | - | 10.2V | - | - | - | 5μA | Single | 600W | ISOLATED | No | - | - | 36A | 5μA | 16.7V | 16.7V | - | 36A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | - | - | 11.4V | - | - | - | 12.6V | - | 1 | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT45A-7 Diodes Incorporated | 30000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | SILICON | - | 50V | - | - | - | - | - | - | 1 | - | - | - | - | - | 45V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 1.125kW | DUAL | FLAT | - | - | - | DFLT45A | 2 | - | R-PDSO-F2 | - | 45V | - | - | - | 1μA | Single | - | CATHODE | No | - | 225W | - | 1μA | 72.7V | 72.7V | - | 3.1A | 3.1A | 1.125kW | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | 50V | - | 3.5V | 225W | - | - | 1 | - | - | - | - | - | 2.8mm | 1.78mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE20A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | - | 21V | - | - | - | - | - | - | 1 | - | - | - | - | - | 17.1V | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 1.5kW | 20V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE20 | 2 | - | - | - | 17.1V | Unidirectional | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | - | 27.7V | - | 54A | 54A | 1.5kW | - | 1mA | - | 1 | - | - | - | - | - | - | 19V | - | - | - | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() P6SMAJ13ADF-13 Diodes Incorporated | 9 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.4V | 600W | 27.9A | - | 21.5V | - | 13V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |