- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE27A-B Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 25.7V | 1 | - | 23.1V | - | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | 600W | - | WIRE | 260 | - | 40 | P6KE27 | 2 | - | - | 23.1V | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | 16A | 5μA | 37.5V | 37.5V | - | 16A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | 25.7V | - | - | - | - | 1 | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() DPD13AWF-7 Diodes Incorporated | 1136 |
| - | 13 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | - | 1 | 1W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.4V | 225W | 10.5A | - | 21.5V | - | 13V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ64CA-13 Diodes Incorporated | 26000 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 81.8V | 1 | - | 64V | - | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 600W | 64V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ64 | 2 | - | - | 64V | Bidirectional | SINGLE | 5μA | - | - | - | - | No | - | - | 5.8A | - | - | 103V | - | 5.8A | 5.8A | 600W | - | 1mA | - | - | - | - | - | 71.1V | - | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() D3V3M1U2LP3-7 Diodes Incorporated | 236680 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | - | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | 260 | - | 30 | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 4.5V | 120W | 12A 8/20μs | - | 10V | - | 3.3V Max | - | - | - | - | - | 1 | - | - | 3.3V | 70pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DUP45V6P5-7 Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-953 | - | 5 | SILICON | 5.6V | 4 | 0.3W | 3V | - | -55°C~150°C TJ | Cut Tape (CT) | 2013 | Automotive, AEC-Q101 | e3 | - | Last Time Buy | 1 (Unlimited) | 5 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY | - | 17pF | 20W | - | - | DUAL | FLAT | 260 | 800μm | 30 | DUP45V6P5 | - | - | - | - | UNIDIRECTIONAL | - | 1μA | - | - | - | - | No | 5.3V | - | - | - | - | 10.5V | - | - | - | 20W | - | - | 4 | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DT6250-06MR-13 Diodes Incorporated | 125706 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | SILICON | - | 1 | 0.5W | 5V | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | 6V | - | 4A 8/20μs | - | 10V Typ | 10V | 5V Max | 4A | - | - | - | - | 6 | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D26V0H1U2LP16-7 Diodes Incorporated | 82024 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2-UFDFN | YES | - | SILICON | - | 1 | 0.3W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 28V | 2200W 2.2kW | 50A 8/20μs | - | 44V | - | 26V Max | - | - | - | - | - | 1 | - | - | 26V | 400pF @ 1MHz | - | - | 2200W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D5V0Q1B2CSP-7 Diodes Incorporated | 82024 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | SILICON | - | 1 | 0.25W | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e4 | - | Active | - | 2 | - | EAR99 | Zener | Nickel/Gold (Ni/Au) | - | - | - | Automotive | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-XBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 6V | - | 3A 8/20μs | - | 8.4V Typ | - | 5.5V Max | - | - | - | - | - | - | - | 1 | 5.5V | 5.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLT7V5A-7 Diodes Incorporated | 2438 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 8.33V | 1 | - | 7.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 225W | 7.5V | 225W | DUAL | FLAT | - | - | - | DFLT7V5A | 2 | R-PDSO-F2 | - | 7.5V | - | - | 50μA | Single | - | - | CATHODE | No | - | - | - | 50μA | 12.9V | 12.9V | - | 17.4A | 17.4A | 1.125kW | Unidirectional | 1mA | 1 | - | - | - | - | 8.33V | 3.5V | - | - | - | 1 | - | - | - | 980μm | 1.78mm | 3.7mm | - | ROHS3 Compliant | Exempt | ||
![]() P4SMAJ11ADF-13 Diodes Incorporated | 154 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | 1W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 12.2V | 400W | 22A | - | 18.2V | - | 11V | - | - | - | - | - | 1 | - | - | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE24CA-T Diodes Incorporated | 9949 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 22.8V | 1 | - | 20.5V | - | -55°C~175°C TJ | Cut Tape (CT) | 2010 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 24V | 600W | - | WIRE | 260 | - | 40 | - | 2 | - | - | 20.5V | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | 18A | 5μA | 33.2V | 33.2V | - | 18A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | - | 22.8V | - | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Exempt | ||
![]() SMAJ8.0A-13-F Diodes Incorporated | 15000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 8.89V | 1 | - | 8V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 8V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ8.0 | 2 | - | - | 8V | - | - | 50μA | Single | - | 400W | - | No | - | - | 29.4A | 50μA | 13.6V | 13.6V | - | 29.4A | 40A | 400W | Unidirectional | 1mA | - | - | - | 8V | - | 8.89V | - | - | 9.83V | - | 1 | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ8.0CA-13-F Diodes Incorporated | 10200 |
| Datasheet | - | - | Surface Mount | - | SMC | - | 2 | SILICON | 8.89V | 1 | - | 8V | - | - | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | Zener | - | EXCELLENT CLAMPING CAPABILITY | - | 5nF | 1.5kW | 8V | 1.5kW | DUAL | C BEND | 260 | - | 40 | - | 2 | - | 110.3A | 8V | - | - | 100μA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | 1.5kW | - | No | - | - | - | 100μA | - | 13.6V | - | 110.3A | 200A | 1.5kW | Bidirectional | 1mA | - | 3.5V | - | 8V | - | 8.89V | - | - | 9.83V | - | - | 1 | 8.89V | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE51A-T Diodes Incorporated | 2004 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 48.5V | 1 | - | 43.6V | - | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 51V | 600W | - | WIRE | 260 | - | 40 | P6KE51 | 2 | - | - | 43.6V | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | 8.6A | 5μA | 70.1V | 70.1V | - | 8.6A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | 48.5V | - | - | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D6V3H1U2LP16-7 Diodes Incorporated | 866 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0603 (1610 Metric) | YES | - | SILICON | - | 1 | 0.5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 6.5V | - | 90A 8/20μs | - | 11.5V | - | 6.3V Max | - | - | - | - | - | 1 | - | - | 6.3V | 800pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DFLT7V0A-7 Diodes Incorporated | 300000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 7.78V | 1 | - | 7V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | 1.125kW | DUAL | FLAT | - | - | - | - | 2 | R-PDSO-F2 | - | 7V | - | - | 100μA | Single | - | - | CATHODE | No | - | 225W | - | 100μA | 12V | 12V | - | 18.8A | 18.8A | 1.125kW | Unidirectional | 10mA | 1 | - | - | 7V | - | 7.78V | 3.5V | 225W | - | - | 1 | - | - | - | - | 2.8mm | 1.78mm | - | ROHS3 Compliant | - | ||
![]() P4SMAJ30ADF-13 Diodes Incorporated | 5188 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | 1W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 33.3V | 400W | 8.3A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | - | 30V | - | - | - | 400W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D55V0M1B2WS-7 Diodes Incorporated | 300000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 57V | 1 | - | 55V | Military grade | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | - | - | - | - | Single | - | - | - | No | 57V | - | 2A 8/20μs | 100nA | - | 100V | 55V Max | 2A | - | 200W | Bidirectional | - | - | - | 1 | - | 14pF @ 1MHz | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE39A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 37.1V | 1 | - | 33.3V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE39 | 2 | - | - | 33.3V | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 53.9V | 53.9V | - | 28A | 28A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 37.1V | - | - | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() D22V0S1U2WS-7 Diodes Incorporated | 2052 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | - | 1 | 0.35W | 22V | - | -55°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 24V | 1000W 1kW | 30A 8/20μs | - | - | 37V | 22V Max | 30A | - | 1kW | - | - | 1 | - | - | - | 220pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |