- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Base Product Number | Breakdown Voltage / V | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Min Breakdown Voltage | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DESD1P0RFWQ-7 Diodes Incorporated | 9000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | - | - | - | 2 | - | - | - | 70V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | Automotive | HIGH RELIABILITY | 1.5pF | - | - | - | DUAL | GULL WING | 260 | 1.3mm | 40 | DESD1P0 | 3 | - | 70V | Bidirectional | - | 2 | 100nA | - | - | - | No | - | - | 15A 8/20μs | 100nA | - | 8V | 70V Max | 15A | - | 200mW | Unidirectional | - | 1 | - | - | 1pF @ 1MHz | - | - | - | Yes | - | - | - | 1mm | 2.15mm | 1.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE43CA-T Diodes Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-15 | - | 2 | DO-15 | - | P6KE43 | 40.9 V | Diodes Incorporated | 1 | Tape & Reel (TR) | - | Obsolete | 36.8 V | Compliant | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | - | P6KE | - | - | - | - | - | Axial | - | Zener | - | 175 °C | -55 °C | General Purpose | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | 36.8 V | Bidirectional | - | - | 5 µA | Single | - | - | No | 40.9V | 600W | 10.1A | 5 µA | 59.3V | 59.3 V | 36.8V | 10.1 A | 100 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | 40.9 V | - | - | - | - | 40.9 V | - | - | 7.6 mm | - | - | RoHS Compliant | - | ||
![]() PSMAJ400A-13 Diodes Incorporated | 4048 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | SILICON | - | - | - | 1 | - | 1W | - | 342V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | C BEND | 260 | - | 40 | PSMAJ400 | - | R-PDSO-C2 | - | - | - | - | - | Single | - | - | No | 380V | 400W | - | 5μA | - | 548V | - | 730mA | - | 400W | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMAJ54A-13-F Diodes Incorporated | 350000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 60V | - | 1 | - | - | - | 54V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ54 | 2 | - | 54V | - | - | - | 5μA | Single | 400W | - | No | - | - | 4.6A | 5μA | 87.1V | 87.1V | - | 4.6A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | 60V | - | 29.5V | - | 1 | - | - | - | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ54CA-13-F Diodes Incorporated | 20 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 60V | - | 1 | - | - | - | 54V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ54 | 2 | - | 54V | - | - | - | 5μA | Single | 400W | - | No | - | - | 4.6A | 5μA | 87.1V | 87.1V | - | 4.6A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | 60V | - | 29.5V | - | - | - | - | - | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMAJ26ADF-13 Diodes Incorporated | 9550 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | 1 | - | 1W | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 28.9V | 400W | 9.5A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ45A-13-F Diodes Incorporated | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 50V | - | 1 | - | - | - | 45V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 1.5kW | 45V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ45 | 2 | - | 45V | - | - | - | 5μA | Single | 1.5kW | - | No | - | 1500W 1.5kW | 20.6A | 5μA | 72.7V | 72.7V | - | 20.6A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | 50V | - | 55.3V | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE47CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | 44.7V | - | 1 | - | - | - | 40.2V | - | -55°C~175°C TJ | Tape & Reel (TR) | 2003 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 600W | - | WIRE | 260 | - | 40 | P6KE47 | 2 | - | 40.2V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 9.3A | 5μA | 64.8V | 64.8V | - | 9.3A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 44.7V | - | - | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() SMBJ7.5CA-13 Diodes Incorporated | 99000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 9.58V | - | 1 | - | - | - | 7.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | 600W | 7.5V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ7.5 | 2 | - | 7.5V | Bidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | 46.5A | - | - | 12.9V | - | 4.9A | 4.9A | 600W | - | 1mA | - | - | - | - | 8.33V | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE33A-B Diodes Incorporated | 45000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | - | 31.4V | - | 1 | - | - | - | 28.2V | - | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE33 | 2 | - | 28.2V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 45.7V | 45.7V | - | 33A | 33A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 31.4V | - | - | - | 1 | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6SMAJ60ADF-13 Diodes Incorporated | 18 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | 1 | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 66.7V | 600W | 6.2A | - | 96.8V | - | 60V | - | - | - | - | - | 1 | - | 60V | - | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ12CA-13 Diodes Incorporated | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 15.3V | - | 1 | - | - | - | 12V | - | -55°C~150°C TJ | Cut Tape (CT) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | 600W | 12V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ12 | 2 | - | 12V | Bidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | 30.2A | - | - | 19.9V | - | 30.2A | 30.2A | 600W | - | 1mA | - | - | - | - | 13.3V | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMAJ54ADF-13 Diodes Incorporated | 18 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | 1 | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 60V | 600W | 6.9A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | - | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ58A-13 Diodes Incorporated | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 74.6V | - | 1 | - | - | - | 58V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | 600W | 58V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ58 | 2 | - | 58V | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | 6.4A | - | - | 93.6V | - | 6.4A | 6.4A | 600W | - | 1mA | - | - | - | - | 64.4V | - | - | - | 1 | - | - | 2.62mm | 4.57mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE9V1A-B Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | 8.65V | - | 1 | - | - | - | 7.78V | - | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | - | 600W | - | WIRE | 260 | - | 40 | P6KE9V1 | 2 | - | 7.78V | - | - | - | 50μA | Single | - | ISOLATED | No | - | - | 45A | 50μA | 13.4V | 13.4V | - | 45A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | 8.65V | - | - | - | 1 | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() DT1240A-04LP-7 Diodes Incorporated | 6000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 10-UFDFN | YES | - | - | SILICON | - | - | - | 1 | - | 0.35W | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e4 | - | Active | - | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-N10 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | 5V | 52W | 5.5A 8/20μs | - | 9.5V | - | 3.3V Max | - | - | - | - | - | 4 | - | 3.3V | 0.55pF @ 1MHz | - | 52W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE130A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | - | 124V | - | 1 | - | - | - | 111V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE130 | 2 | - | 111V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 179V | 179V | - | 8.4A | 8.4A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 124V | - | - | - | 1 | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6SMAJ78ADF-13 Diodes Incorporated | 18 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | 1 | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 86.7V | 600W | 4.7A | - | 126V | - | 78V | - | - | - | - | - | 1 | - | 78V | - | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMAJ15ADF-13 Diodes Incorporated | 9400 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | - | 1 | - | 1W | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 16.7V | 400W | 16.4A | - | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ51CA-13 Diodes Incorporated | 30 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 56.7V | - | 1 | - | - | - | 51V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | 1.5kW | 51V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ51 | 2 | - | 51V | Bidirectional | SINGLE | - | 5μA | - | - | - | No | - | 1500W 1.5kW | 18.2A | - | 82.4V | 82.4V | - | 18.2A | 200A | 1.5kW | - | 1mA | - | - | - | - | 56.7V | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead |