- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Voltage | Leakage Current | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Diameter | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V3X4U10LP-7 Diodes Incorporated | 1276 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 10-UFDFN | - | - | U-DFN2510-10 | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.5V | 18W | 3A 8/20μs | - | 3V Typ | - | 3.3V Max | - | - | - | - | - | 4 | - | - | 450pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBZ6V2AL-7-F Diodes Incorporated | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 5.89V | 2 | - | 3V | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | 8541.10.00.50 | 24W | 6.2V | 24W | DUAL | GULL WING | 260 | 1.3mm | - | 40 | - | 3 | - | - | - | 3V | Unidirectional | - | - | 500nA | - | - | - | - | - | No | - | - | - | - | 8.7V | 8.7V | - | 2.76A | 2.76A | 24W | Bidirectional | - | 2 | - | 3V | - | - | - | - | - | - | - | 2.9mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE110A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 105V | 1 | - | 94V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE110 | 2 | - | - | - | 94V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 152V | 152V | - | 9.9A | 9.9A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 105V | - | - | 1 | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE91A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 86.5V | 1 | - | 77.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE91 | 2 | - | - | - | 77.8V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 125V | 125V | - | 12A | 12A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 86.5V | - | - | 1 | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() SMAJ15CAT Diodes Incorporated | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D15V0H1U2LP16-7 Diodes Incorporated | 1024 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 2-UFDFN | YES | - | - | SILICON | - | 1 | 0.3W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | S-PBCC-N2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 15.5V | 2.25W | 90A 8/20μs | - | 25V | - | 15V | - | - | - | - | - | 1 | - | - | 700pF @ 1MHz | - | 2250W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE82CA-T Diodes Incorporated | 26 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 77.9V | 1 | - | 70.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE82 | 2 | - | - | - | 70.1V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | - | 5.3A | 5μA | 113V | 113V | - | 5.3A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 77.9V | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() MMBZ18VAL-7 Diodes Incorporated | 66000 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 17.1V | 2 | - | 14.5V | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn85Pb15) | - | - | General Purpose | - | 8541.10.00.50 | 40W | 14.5V | - | SINGLE | GULL WING | 235 | 1.3mm | - | 10 | MMBZ18V | 3 | - | - | 14.5V | 14.5V | Unidirectional | - | - | 50nA | - | - | - | - | - | No | - | - | - | - | 25V | 25V | - | 1.6A | 1.6A | 40W | Bidirectional | - | 2 | - | - | - | - | - | - | 2 | - | - | 2.9mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE180CA-B Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 171V | 1 | - | 154V | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE180 | 2 | - | - | - | 154V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | - | 2.4A | 5μA | 246V | 246V | - | 2.4A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 171V | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE300A-B Diodes Incorporated | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 285V | 1 | - | 256V | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE300 | 2 | - | - | - | 256V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | - | 1.45A | 5μA | 414V | 414V | - | 1.45A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | 285V | - | - | 1 | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE62A-B Diodes Incorporated | 26 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 58.9V | 1 | - | 53V | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE62 | 2 | - | - | - | 53V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | - | 7.1A | 5μA | 85V | 85V | - | 7.1A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | 58.9V | - | - | 1 | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE180A-B Diodes Incorporated | 26 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 171V | 1 | - | 154V | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE180 | 2 | - | - | - | 154V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | - | 2.4A | 5μA | 246V | 246V | - | 2.4A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | 171V | - | - | 1 | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE30CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 28.5V | 1 | - | 25.6V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | 1.5kW | 30V | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE30 | 2 | - | - | - | 25.6V | - | - | - | 5μA | Single | - | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 41.4V | 41.4V | - | 36A | 36A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 28.5V | - | 28.5V | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE220A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 209V | 1 | - | 185V | -55°C~175°C TJ | Tape & Reel (TR) | 1999 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE220 | 2 | - | - | - | 185V | - | - | - | 5μA | Single | - | - | - | ISOLATED | No | - | - | 1.83A | 5μA | 328V | 328V | - | 1.83A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | 209V | - | - | 1 | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE10CA-T Diodes Incorporated | 45000 | - | Datasheet | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 9.5V | 1 | - | 8.55V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | 1.5kW | 10V | 1.5kW | - | WIRE | 260 | - | - | 40 | - | 2 | - | - | - | 8.55V | - | - | - | 20μA | Single | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 20μA | 14.5V | 14.5V | - | 103A | 103A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 9.5V | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Exempt | ||
![]() P4SMAJ8.5ADF-13 Diodes Incorporated | 9850 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 9.44V | 400W | 27.7A | - | 14.4V | - | 8.5V | - | - | - | - | - | 1 | - | 8.5V | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMAJ17ADF-13 Diodes Incorporated | 132 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | - | No | 18.9V | 400W | 14.5A | - | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | - | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ160A-13 Diodes Incorporated | 23 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 178V | 1 | - | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 160V | 400W | DUAL | C BEND | 260 | - | - | 40 | SMAJ160 | 2 | - | - | 160V | 160V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | - | No | - | - | - | - | 259V | 259V | - | 1.5A | 1.2A | 400W | - | 1mA | - | - | - | - | 178V | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMBZ15VDL-7 Diodes Incorporated | 66000 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 14.3V | 2 | - | 12.8V | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e0 | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn85Pb15) | - | - | General Purpose | - | 8541.10.00.50 | 40W | 12.8V | 40W | DUAL | GULL WING | 235 | 1.3mm | - | 10 | MMBZ15V | 3 | - | - | - | 12.8V | Unidirectional | - | 15V | 100nA | - | 19A | - | - | - | No | - | - | - | - | 21.2V | 21.2V | - | 1.9A | 1.9A | 40W | Bidirectional | - | 2 | - | - | - | - | - | - | - | - | - | 3.05mm | 1.4mm | 1.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ8.0CA-13 Diodes Incorporated | 203 |
| Datasheet | - | - | Surface Mount | - | SMC | - | 2 | - | SILICON | 8.89V | 1 | - | 8V | - | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | - | - | - | 1.5kW | 8V | 1.5kW | DUAL | C BEND | 235 | - | not_compliant | 10 | - | 2 | - | Not Qualified | - | 8V | Bidirectional | SINGLE | - | 100μA | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 13.6V | - | 110.3A | 200A | 1.5kW | - | 1mA | - | - | 8V | - | 8.89V | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | ROHS3 Compliant | Contains Lead |