- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ54CA-13-F Diodes Incorporated | 10200 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 69V | 1 | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 54V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ54 | 2 | - | - | - | 54V | Bidirectional | - | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | - | 87.1V | - | 6.9A | 6.9A | 600W | - | 1mA | - | - | 1 | - | - | 60V | 69V | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ43CA-13-F Diodes Incorporated | 62 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 47.8V | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 43V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ43 | 2 | - | - | - | 43V | - | - | - | - | 5μA | Single | - | 400W | No | - | - | 5.7A | 5μA | 69.4V | 69.4V | - | 5.7A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 47.8V | 52.8V | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D1213A-02SO-7 Diodes Incorporated | 12500 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | - | 6V | 1 | - | 3.3V | -65°C~150°C TJ | Cut Tape (CT) | 2017 | Automotive, AEC-Q101 | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | - | - | - | - | Automotive | HIGH RELIABILITY | 8541.10.00.50 | 1.2pF | - | - | 400mW | - | GULL WING | 260 | 1.6mm | 40 | D1213A-02 | - | - | - | - | 5.5V | - | - | 2 | - | 1μA | Dual | - | - | Yes | - | - | 1A 8/20μs | - | 10V Typ | 10V | - | 1A | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ54A-13-F Diodes Incorporated | 30000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 69V | 1 | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 54V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ54 | 2 | - | - | - | 54V | Unidirectional | - | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | - | 87.1V | - | 6.9A | 6.9A | 600W | - | 1mA | 1 | - | - | - | - | 60V | 69V | - | 1 | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ45A-13-F Diodes Incorporated | 622 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 53.3V | 1 | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 45V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ45 | 2 | - | - | - | 45V | Unidirectional | - | - | - | 5μA | Single | - | 400W | No | - | - | 5.5A | 5μA | - | 72.7V | - | 5.5A | 40A | 400W | - | 1mA | - | - | - | - | - | 50V | 55.3V | - | 1 | - | 2.3mm | 2.92mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ30CA-13-F Diodes Incorporated | 200 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 5nF | 1.5kW | 30V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ30 | 2 | - | 31A | - | 30V | Bidirectional | - | - | - | 5μA | Single | - | 1.5kW | No | - | 1500W 1.5kW | - | 5μA | - | 48.4V | - | 31A | 200A | 1.5kW | - | 1mA | - | 3.5V | - | - | - | 33.3V | 36.8V | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SMAJ26CA-13-F Diodes Incorporated | 500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA | - | - | 28.9V | 1 | - | 26V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | 400W | 26V | 400W | - | - | - | - | - | SMAJ26 | - | - | - | - | 26V | Bidirectional | - | - | - | 5μA | Single | - | 400W | No | 28.9V | 400W | 9.5A | 5μA | 42.1V | 42.1V | 26V | 9.5A | 40A | 400W | Bidirectional | 1mA | - | - | 1 | - | - | 28.9V | 31.9V | - | - | 1 | 2.3mm | 4.6mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ48CA-13-F Diodes Incorporated | 48000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 61.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 48V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ48 | 2 | - | - | - | 48V | Bidirectional | - | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | - | 77.4V | - | 7.7A | 7.7A | 600W | - | 1mA | - | - | 1 | - | - | 53.3V | 61.3V | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ40A-13-F Diodes Incorporated | 157 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 44.4V | 1 | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 220pF | 400W | 40V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ40 | 2 | - | 6.2A | - | 40V | Unidirectional | - | - | - | 5μA | Single | - | 400W | No | - | - | - | 5μA | - | 64.5V | - | 6.2A | 40A | 400W | Unidirectional | 1mA | - | 3.5V | - | - | - | 44.4V | 49.1V | - | 1 | - | 2.3mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ24A-13-F Diodes Incorporated | 15373 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 26.7V | 1 | - | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 24V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ24 | 2 | - | - | - | 24V | - | - | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | 38.9V | 38.9V | - | 15.4A | 15.4A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 26.7V | 30.7V | - | 1 | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ12A-13-F Diodes Incorporated | 3774 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 13.3V | 1 | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 800pF | 400W | 12V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ12 | 2 | - | 20.1A | - | 12V | - | - | - | 12V | 5μA | Single | 40A | 400W | No | - | - | - | 5μA | - | 19.9V | - | 20.1A | 40A | 400W | Unidirectional | 1mA | - | 3.5V | - | - | - | 13.3V | 14.7V | - | 1 | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DLP05LC-7-F Diodes Incorporated | 3000 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 6V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE, LOW LEAKAGE CURRENT | - | 1.6pF | 300W | 6V | 300W | DUAL | GULL WING | 260 | 1.3mm | 40 | DLP05LC | 3 | - | - | - | 5V | Unidirectional | - | - | - | 20μA | Single | - | 300W | No | - | - | 17A 8/20μs | 20μA | - | 11V | - | 17A | 17A | 300W | - | 1mA | - | - | - | 5V | 1.6pF @ 1MHz | 6V | - | Yes | 1 | - | 1mm | 1.3mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SD05-7 Diodes Incorporated | 6000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 6.2V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | HIGH RELIABILITY | - | 350pF | - | - | 350W | DUAL | FLAT | 260 | 1.4mm | 40 | SD05 | 2 | - | - | - | 5V | Unidirectional | - | - | - | 10μA | Single | - | 350W | No | - | - | 24A 8/20μs | 10μA | - | 14.5V | - | 24A | 24A | 350W | - | 1mA | - | - | - | 5V | 350pF @ 1MHz | 6.2V | 7.3V | Yes | 1 | - | 1.1mm | 1.8mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ36A-13-F Diodes Incorporated | 600000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 40V | 1 | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 36V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ36 | 2 | - | - | - | 36V | - | - | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | 58.1V | 58.1V | - | 10.3A | 10.3A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 40V | 46V | - | 1 | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ22A-13-F Diodes Incorporated | 5521 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 24.4V | 1 | - | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 22V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ22 | 2 | - | - | - | 22V | - | - | - | - | 5μA | Single | - | 400W | No | - | - | 11.2A | 5μA | 35.5V | 35.5V | - | 11.2A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | 24.4V | 26.9V | - | 1 | - | 2.3mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D5V0P4UR6SO-7 Diodes Incorporated | 950000 | - | Datasheet | 23 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | SILICON | SOT26 (SC74R) | 4.5V | 1 | 0.3W | 3.3V | -55°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | - | - | - | HDMI | - | - | 2.1pF | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | R-PDSO-G6 | - | 3.6V | - | - | SINGLE | - | - | - | - | - | - | Yes | - | - | 5A 8/20μs | - | 6V Typ | 6V | 3.3V Max | 45A | - | 180W | Unidirectional | - | 4 | - | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ48A-13-F Diodes Incorporated | 13344 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 53.3V | 1 | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 100pF | 400W | 48V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ48 | 2 | - | 5.2A | - | 48V | Unidirectional | - | - | - | 5μA | Single | - | 400W | No | - | - | - | 5μA | - | 77.4V | - | 5.2A | 40A | 400W | Unidirectional | 1mA | - | 3.5V | - | - | - | 53.3V | 58.9V | - | 1 | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ30A-13-F Diodes Incorporated | 30000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 30V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ30 | 2 | - | - | - | 30V | - | - | - | - | 5μA | Single | - | 1.5kW | No | - | 1500W 1.5kW | 31A | 5μA | 48.4V | 48.4V | - | 31A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | 33.3V | 36.8V | - | 1 | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ5.0A-13-F Diodes Incorporated | 1838 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 7nF | 1.5kW | 51V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ5.0 | 2 | - | 163A | - | 5V | Unidirectional | - | - | - | 1mA | Single | - | 1.5kW | No | - | 1500W 1.5kW | - | 1mA | - | 9.2V | - | 163A | 200A | 1.5kW | - | 10mA | - | 3.5V | - | 5V | - | 6.4V | 7.07V | - | 1 | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ40CA-13-F Diodes Incorporated | 88 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 51.1V | 1 | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 58pF | 600W | 40V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ40 | 2 | - | 9.3A | - | 40V | Bidirectional | - | - | - | 5μA | Single | - | 600W | No | - | - | - | 5μA | - | 64.5V | - | 9.3A | 9.3A | 600W | Bidirectional | 1mA | - | - | - | - | - | 44.4V | 51.1V | - | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |