- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Power Dissipation (Max) | Qualification | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Clamping Voltage-Max | Grade | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA6J150AQ-13 Diodes Incorporated | In Stock | - | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | SMA | - | - | Diodes Incorporated | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 167V | 600W | 2.5A | - | 243V | - | 150V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() SMA6J110CAQ-13 Diodes Incorporated | In Stock | - | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | SMA | - | - | Diodes Incorporated | - | - | AEC-Q101 | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 122V | 600W | 3.4A | - | 177V | - | 110V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() DMF05LCFLPA-7 Diodes Incorporated | 21000 |
| Datasheet | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | U-DFN1616-6 | - | - | Diodes Incorporated | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | Zener | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 70W | 5A (8/20μs) | - | 12.5V | - | 5V | - | - | - | - | - | 5 | - | - | - | 25pF @ 1MHz | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() SMBJ30A-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 38.3V | - | 1 | - | - | 30V | - | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 600W | 30V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ30 | 2 | - | - | - | 30V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | - | 12.4A | - | - | 48.4V | - | 12.4A | 12.4A | 600W | - | 1mA | - | - | - | - | - | 33.3V | - | - | 1 | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE7V5A-T Diodes Incorporated | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 7.13V | - | 1 | - | - | 6.4V | - | -55°C~175°C TJ | Cut Tape (CT) | 2010 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 7.5V | 600W | - | WIRE | 260 | - | 40 | - | 2 | - | - | - | 6.4V | - | - | 500μA | Single | - | ISOLATED | No | - | - | 53A | 500μA | 11.3V | 11.3V | - | 53A | 100A | 600W | Unidirectional | 10mA | - | - | - | - | - | 7.13V | - | - | 1 | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MMBZ9V1AL-7 Diodes Incorporated | 66000 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 9.1V | - | 2 | - | - | 6V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e0 | - | Discontinued | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn85Pb15) | General Purpose | - | 8541.10.00.50 | - | 24W | 6V | 24W | SINGLE | GULL WING | 235 | 1.3mm | 10 | MMBZ9V1AL | 3 | - | - | - | 6V | UNIDIRECTIONAL | - | 300nA | - | - | - | No | 8.65V | - | 1.7A | - | - | 14V | - | 1.7A | - | 24W | Bidirectional | - | 2 | - | - | 6V | - | - | - | - | - | - | - | - | 1mm | 1.3mm | 2.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ24CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 28.7V | - | 1 | 5W | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | 235 | - | 10 | SMBJ24 | 2 | R-PDSO-C2 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 26.7V | 600W | 15.4A | - | 38.9V | - | 24V | - | - | - | - | - | - | - | 1 | 24V | - | - | 600W | - | - | 38.9V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1.5KE350A-T Diodes Incorporated | 245 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 332V | - | 1 | - | - | 300V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE350 | 2 | - | - | - | 300V | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 482V | 482V | - | 4A | 4A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 332V | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE51CA-T Diodes Incorporated | 2416 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 48.5V | - | 1 | - | - | 43.6V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | 270pF | 1.5kW | 51V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE51 | 2 | - | 21.4A | - | 43.6V | Bidirectional | - | 5μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | - | 70.1V | - | 21.4A | 21.4A | 1.5kW | - | 1mA | - | 5V | - | - | - | 48.5V | - | 53.6V | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ33A-13 Diodes Incorporated | 4395 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 36.7V | - | 1 | - | - | 33V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 33V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ33 | 2 | - | - | 33V | 33V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | - | - | - | 53.3V | 53.3V | - | 7.5A | 7.5A | 400W | - | 1mA | - | - | - | - | - | 36.7V | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ28A-13 Diodes Incorporated | 1985 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 31.1V | - | 1 | - | - | 28V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 1.5kW | 28V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ28 | 2 | - | - | - | 28V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | 1500W 1.5kW | 33A | - | 45.4V | 45.4V | - | 33A | 200A | 1.5kW | - | 1mA | - | - | - | - | - | 31.1V | - | - | 1 | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() DT1240E-04LP-7 Diodes Incorporated | 82024 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 10-UFDFN | YES | - | - | SILICON | - | - | 1 | 0.35W | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e4 | - | Active | - | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | PD-NOM | - | - | - | - | - | DUAL | NO LEAD | 260 | - | 30 | - | - | R-PDSO-N10 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | Yes | 5V | 47W | 5A 8/20μs | - | 9.5V | - | 3.3V Max | - | - | - | - | - | 4 | - | - | 3.3V | 0.55pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMAJ7.5ADF-13 Diodes Incorporated | 20000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | 1 | 1W | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.33V | 400W | 31A | - | 12.9V | - | 7.5V | - | - | - | - | - | 1 | - | - | 7.5V | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ100A-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 111V | - | 1 | - | - | 100V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 1.5kW | 100V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ100 | 2 | - | - | - | 100V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | 1500W 1.5kW | 9.3A | - | 162V | 162V | - | 9.3A | 200A | 1.5kW | - | 1mA | - | - | - | - | - | 111V | - | - | 1 | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE6V8A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 6.45V | - | 1 | - | - | 5.8V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 1.5kW | 6.8V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE6V8 | 2 | - | - | - | 5.8V | - | - | 1mA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 1mA | 10.5V | 10.5V | - | 143A | 143A | 1.5kW | Unidirectional | 10mA | 1 | - | - | - | - | 6.45V | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 1.5KE12CA-T Diodes Incorporated | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 11.4V | - | 1 | - | - | 10.2V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | - | 1.5kW | 12V | 1.5kW | - | WIRE | 260 | - | 40 | - | 2 | - | - | - | 10.2V | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 16.7V | 16.7V | - | 90A | 90A | 1.5kW | Bidirectional | 1mA | - | - | 1 | - | - | 11.4V | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Exempt | ||
![]() D5V0F4U10MR-13 Diodes Incorporated | 82024 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | SILICON | 6V | - | 1 | 0.5W | - | 5.5V | Military grade | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | - | HDMI | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | - | - | - | SINGLE | - | - | - | - | Yes | 6V | - | 3A 8/20μs | 200nA | - | 12V | 5.5V Max | 3A | - | 500mW | Unidirectional | 1mA | 4 | - | - | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | 950μm | 3.1mm | 3.1mm | ROHS3 Compliant | - | ||
![]() P6KE250A-B Diodes Incorporated | 5 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 237V | - | 1 | - | - | 214V | - | -55°C~175°C TJ | Bulk | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | 600W | - | WIRE | 260 | - | 40 | P6KE250 | 2 | - | - | - | 214V | - | - | 5μA | Single | - | ISOLATED | No | - | - | 1.75A | 5μA | 344V | 344V | - | 1.75A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | 237V | - | - | 1 | - | - | 3.6mm | - | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE10A-T Diodes Incorporated | 45000 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 9.5V | - | 1 | - | - | 8.55V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 1.5kW | 10V | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE10 | 2 | - | - | - | 8.55V | - | - | 10μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 10μA | 14.5V | 14.5V | - | 103A | 103A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | 9.5V | - | - | 1 | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Exempt | ||
![]() SMBJ6.0A-13 Diodes Incorporated | 3000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 7.67V | - | 1 | - | - | 6V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | 600W | 6V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ6.0 | 2 | - | - | - | 6V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | - | 58.3A | 5μA | - | 10.3V | - | 6.2A | 6.2A | 600W | - | 1mA | - | - | - | 6V | - | 6.67V | - | - | 1 | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead |