- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Max Output Current | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Leakage Current | Element Configuration | Current | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Bidirectional Channels | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ130A-13-F Diodes Incorporated | 6000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 144V | 1 | - | 130V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 130V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ130 | 2 | - | - | 130V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | 7.2A | 5μA | 209V | 209V | - | 7.2A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | 144V | 159V | - | 1 | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DT2042-04SO-7 Diodes Incorporated | 128000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 9V | 1 | - | 5.5V | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Matte Tin (Sn) | General Purpose | - | - | - | - | - | 105W | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | 5.5V | Unidirectional | SINGLE | 4 | - | - | - | - | - | - | Yes | 6V | - | 10A 8/20μs | 1μA | - | 10.5V | 5.5V Max | 10A | 10A | 300mW | - | 1mA | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3.1mm | 1.7mm | No | - | ROHS3 Compliant | - | ||
![]() D5V0L1B2T-7 Diodes Incorporated | 40 | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | 8V | 1 | - | 5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 20pF | - | - | 84W | - | - | 260 | 900μm | 40 | D5V0L | - | - | - | 5V | Bidirectional | - | 1 | - | 100nA | Single | - | - | - | No | 6V | - | 6A 8/20μs | 100nA | - | 14V | 5V Max | 6A | 6A | 84W | - | 1mA | - | - | - | - | 5V | 15pF @ 1MHz | - | - | Yes | - | 650μm | 1.3mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBZ15VDL-7-F Diodes Incorporated | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 14.3V | 2 | - | 12.8V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | 40W | 12.8V | 40W | DUAL | GULL WING | 260 | 1.3mm | 40 | - | 3 | - | - | 12.8V | Unidirectional | - | - | 15V | 100nA | Common Cathode | 19A | 225mW | - | No | - | - | - | 100nA | 21.2V | 21.2V | - | 1.9A | 1.9A | 40W | Bidirectional | 1mA | 2 | - | - | 100nA | - | - | 14.3V | - | Yes | 2 | 1.1mm | 3.05mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ54CA-13-F Diodes Incorporated | 17000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 60V | 1 | - | 54V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 5nF | 1.5kW | 54V | 1.5kW | DUAL | C BEND | 260 | - | 40 | - | 2 | - | 17.2A | 54V | Bidirectional | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | - | 5μA | - | 87.1V | - | 17.2A | 200A | 1.5kW | - | 1mA | - | 3.5V | - | - | - | - | 60V | 66.3V | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DESD3V3S1BL-7B Diodes Incorporated | 7235 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 6.5V | 1 | - | 3.3V | Military grade | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | - | - | 35W | BOTTOM | - | 260 | - | 30 | - | - | - | - | 3.3V | Bidirectional | - | - | - | - | Single | - | - | - | No | 3.8V | - | 5A 8/20μs | 100nA | - | 7V | 3.3V Max | 5A | - | 35W | - | - | - | - | 1 | - | - | 10pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ12CA-13-F Diodes Incorporated | 79300 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 13.3V | 1 | - | 12V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 12V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ12 | 2 | - | - | 12V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | 75.3A | 5μA | 19.9V | 19.9V | - | 75.3A | 200A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | 13.3V | 14.7V | - | - | 2.3mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D5V0L1B2LP-7B Diodes Incorporated | 600 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | SILICON | 6V | 1 | - | 5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 20pF | - | - | 84W | BOTTOM | - | 260 | 600μm | 40 | D5V0L | - | - | - | 5V | Bidirectional | - | - | - | 100nA | Single | - | - | - | No | - | - | 6A 8/20μs | 100nA | - | 14V | 5V Max | 6A | 6A | 84W | - | 1mA | - | - | 1 | - | 5V | 15pF @ 1MHz | - | - | Yes | - | 480μm | 1mm | 675μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ100A-13-F Diodes Incorporated | 332520 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 111V | 1 | - | 100V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 100V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ100 | 2 | - | - | 100V | - | - | - | - | 5μA | Single | - | 400W | - | No | - | - | 2.5A | 5μA | 162V | 162V | - | 2.5A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | - | 111V | 123V | - | 1 | 2.3mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ6.5A-13-F Diodes Incorporated | 2757 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SILICON | 8.3V | 1 | - | 6.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 6.5V | 600W | DUAL | C BEND | 260 | - | 40 | SMBJ6.5 | 2 | - | - | 6.5V | Unidirectional | - | - | - | 500μA | Single | - | 600W | - | No | - | - | - | 500μA | - | 11.2V | - | 53.6A | 53.6A | 600W | - | 10mA | 1 | - | - | - | - | - | 7.22V | 8.3V | - | 1 | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D3V3F4U6S-7 Diodes Incorporated | 82024 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | 6V | 1 | 0.2W | 3.3V | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | HDMI, USB | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | AEC-Q101 | - | 3.3V | - | SINGLE | 4 | - | - | - | - | - | - | Yes | - | - | 5A 8/20μs | 200nA | 10V Typ | 10V | 3.3V Max | 5A | 5A | 200mW | Unidirectional | 1mA | - | - | - | - | - | 0.85pF @ 1MHz | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | - | ||
![]() SMCJ40CA-13-F Diodes Incorporated | 83500 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 44.4V | 1 | - | 40V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 5nF | 1.5kW | 40V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ40 | 2 | - | 23.2A | 40V | - | - | - | 40V | 5μA | Single | 1mA | 1.5kW | - | No | - | 1500W 1.5kW | - | 5μA | - | 64.5V | - | 23.2A | 200A | 1.5kW | Bidirectional | 1mA | - | 3.5V | - | - | - | - | 44.4V | 49.1V | - | - | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ16A-13-F Diodes Incorporated | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 17.8V | 1 | - | 16V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 16V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ16 | 2 | - | - | 16V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | 57.7A | 5μA | 26V | 26V | - | 57.7A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | 17.8V | 19.7V | - | 1 | 2.62mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ150A-13-F Diodes Incorporated | 20000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 167V | 1 | - | 150V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 150V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ150 | 2 | - | - | 150V | - | - | - | - | 5μA | Single | - | 400W | - | No | - | - | - | 5μA | 243V | 243V | - | 1.6A | 40A | 400W | Unidirectional | 1mA | 1 | - | - | - | - | - | 167V | 185V | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ10A-13-F Diodes Incorporated | 5000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 11.1V | 1 | - | 10V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 400W | 10V | 400W | DUAL | C BEND | 260 | - | 40 | SMAJ10 | 2 | - | - | 10V | - | - | - | - | 5μA | Single | - | 400W | - | No | - | - | 23.5A | 5μA | 17V | 17V | - | 23.5A | 40A | 400W | Unidirectional | 1mA | - | - | - | - | - | - | 11.1V | 12.3V | - | 1 | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D5V0F4U6SO-7 Diodes Incorporated | 50 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SILICON | 6V | 1 | 0.3W | 5.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | HDMI | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 30 | - | - | - | - | 5.5V | - | SINGLE | 4 | - | - | - | - | - | - | Yes | - | - | 3A 8/20μs | 200nA | 12V | 12V | 5.5V Max | 3A | 3A | 300mW | Unidirectional | 1mA | - | - | - | - | - | 0.5pF @ 1MHz | - | - | - | - | 1mm | 3.1mm | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ100CA-13-F Diodes Incorporated | 150000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SILICON | 128V | 1 | - | 100V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | SMBJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | 100V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ100 | 2 | - | - | 100V | Bidirectional | - | - | - | 5μA | Single | - | 600W | - | No | - | - | - | 5μA | - | 162V | - | 3.7A | 3.7A | 600W | - | 1mA | - | - | 1 | - | - | - | 111V | 128V | - | - | 2.62mm | 4.57mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMBZ10VAL-7-F Diodes Incorporated | 67 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 10V | 2 | - | 6.5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | 24W | 6.5V | 24W | DUAL | GULL WING | 260 | 1.3mm | 40 | MMBZ10V | 3 | - | - | 6.5V | Unidirectional | - | - | - | 300nA | Common Anode | - | 24W | ISOLATED | No | - | - | 1.7A | 300nA | - | 14.2V | - | 1.7A | - | 24W | Bidirectional | 1mA | - | - | - | - | - | - | 9.5V | 10.5V | Yes | 2 | 1mm | 2.9mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ58A-13-F Diodes Incorporated | 1050 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 64.4V | 1 | - | 58V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 58V | 1.5kW | DUAL | C BEND | 260 | - | 40 | SMCJ58 | 2 | - | - | 58V | - | - | - | - | 5μA | Single | - | 1.5kW | - | No | - | 1500W 1.5kW | 16A | 5μA | 93.6V | 93.6V | - | 16A | 200A | 1.5kW | Unidirectional | 1mA | - | - | - | - | - | - | 64.4V | 71.2V | - | 1 | 2.3mm | 7.11mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() T5V0S5-7 Diodes Incorporated | 2662 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | 6.2V | 1 | - | 5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | 100pF | - | - | 260W | DUAL | FLAT | 260 | 900μm | 40 | T5V0 | 2 | - | - | 5V | Unidirectional | - | - | - | 50nA | Single | - | - | - | No | - | - | 15A 8/20μs | 50nA | - | 27V | - | 15A | 15A | 260W | - | 1mA | - | - | - | - | 5V | 100pF @ 1MHz | 6.2V | - | Yes | 1 | 300μm | 1.3mm | 900μm | - | - | ROHS3 Compliant | Lead Free |