- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Forward Current | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Forward Voltage | Differential Output | Bidirectional Channels | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Peak Non-Repetitive Surge Current | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Number of Unidirectional Channels | Clamping Voltage-Max | Reverse Test Voltage | Number of Signal Lines | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D14V0H1U2LP1610-7 Diodes Incorporated | 10000 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 2-UDFN | YES | - | - | SILICON | - | 1 | 0.3W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Nickel/Gold (Ni/Au) | - | - | General Purpose | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 15V | 1120W 1.12kW | - | 50A 8/20μs | - | 23.5V | - | 14V Max | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 320pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() QSBT40-7 Diodes Incorporated | 2690 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 6.010099mg | - | - | - | - | 30V | -55°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Discontinued | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Tin/Lead (Sn85Pb15) | - | - | General Purpose | - | 200mW | 30V | 200mW | DUAL | GULL WING | 235 | 1 | 200mA | 10 | QSBT40 | 6 | - | - | - | - | - | - | - | - | - | No | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | 4 | 1V | NO | - | 5 ns | 2μA | 30V | - | 10pF @ 1MHz | 600mA | - | - | - | 600mA | - | - | - | 4 | - | 1mm | 2.2mm | 1.35mm | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMAJ8.0ADF-13 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.89V | 600W | - | 44.1A | - | 13.6V | - | 8V | - | - | - | - | - | 1 | - | - | - | - | - | - | 8V | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMAJ16ADF-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 17.8V | 600W | - | 23.1A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE400A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 380V | 1 | - | 342V | -55°C~175°C TJ | Tape & Reel (TR) | 1999 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE400 | 2 | - | - | 342V | - | - | - | 5μA | Single | ISOLATED | No | - | - | - | 1.1A | 5μA | 548V | 548V | - | 1.1A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | - | - | - | - | 380V | - | - | - | 1 | - | - | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE91A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 86.5V | 1 | - | 77.8V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE91 | 2 | - | - | 77.8V | - | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | - | 5μA | 125V | 125V | - | 12A | 12A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | 86.5V | - | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE11CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 10.5V | 1 | - | 9.4V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE11 | 2 | - | - | 9.4V | - | - | - | 10μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 9A | 10μA | 15.6V | 15.6V | - | 96A | 96A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | - | - | - | - | - | 10.5V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE30CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 28.5V | 1 | - | 25.6V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE30 | 2 | - | - | 25.6V | - | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | - | 5μA | 41.4V | 41.4V | - | 36A | 36A | 1.5kW | Bidirectional | 1mA | - | - | - | 1 | - | - | - | - | - | - | 28.5V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE82A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | SILICON | 82V | 1 | 5W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | WIRE | 260 | - | - | 40 | 1.5KE82 | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 77.9V | 1500W 1.5kW | - | 13.3A | - | 113V | - | 70.1V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE27CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 25.7V | 1 | - | 23.1V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE27 | 2 | - | - | 23.1V | - | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | - | 5μA | 37.5V | 37.5V | - | 40A | 40A | 1.5kW | Bidirectional | 1mA | - | - | - | 1 | - | - | - | - | - | - | 25.7V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE36CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 34.2V | 1 | - | 30.8V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE36 | 2 | - | - | 30.8V | - | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | - | 5μA | 49.9V | 49.9V | - | 30A | 30A | 1.5kW | Bidirectional | 1mA | - | - | - | 1 | - | - | - | - | - | - | 34.2V | - | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() SMCJ54CA-13 Diodes Incorporated | 13 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 60V | 1 | - | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | 54V | 1.5kW | DUAL | C BEND | 235 | - | - | 10 | SMCJ54 | 2 | - | - | 54V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | 1500W 1.5kW | - | 17.2A | - | 87.1V | 87.1V | - | 17.2A | 200A | 1.5kW | - | 1mA | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ6.5CA-13 Diodes Incorporated | 27 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 7.22V | 1 | - | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 6.5V | 400W | DUAL | C BEND | 235 | - | - | 10 | SMAJ6.5 | 2 | - | 6.5V | 6.5V | Bidirectional | SINGLE | 1 | 1mA | - | - | No | - | - | - | - | - | 11.2V | 11.2V | - | 35.7A | 32.5A | 400W | - | 10mA | - | - | - | - | - | - | - | - | - | - | 7.22V | - | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() D7V0M1U2S9-7 Diodes Incorporated | 62880 |
| Datasheet | 19 Weeks | - | - | Surface Mount | SOD-923 | YES | - | - | SILICON | - | 1 | 0.25W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | Automotive | - | - | - | - | DUAL | FLAT | 260 | - | - | 30 | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 7.5V | 90W | - | 7A 8/20μs | - | 13V | - | 7V Max | - | - | - | - | - | 1 | - | - | - | - | - | - | 7V | 45pF @ 1MHz | - | - | 90W | - | - | - | - | 7V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE68CA-B Diodes Incorporated | 1121 | - | Datasheet | 9 Weeks | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | 68V | 1 | 5W | - | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | WIRE | 260 | - | - | 40 | P6KE68 | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 64.6V | 600W | - | 6.5A | - | 92V | - | 58.1V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 600W | 5μA | - | - | 92V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE150CA-T Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | 143V | 1 | - | 128V | - | Cut Tape (CT) | 2006 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | 175°C | -55°C | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | 150V | 600W | - | WIRE | 260 | - | - | 40 | P6KE150 | 2 | O-PALF-W2 | - | 128V | - | - | - | - | Single | ISOLATED | No | - | - | - | - | 5μA | 207V | 207V | - | 2.9A | 100A | 600W | Bidirectional | 1mA | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Exempt | ||
![]() 1.5KE16A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 15.2V | 1 | - | 13.6V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | - | 40 | 1.5KE16 | 2 | - | - | 13.6V | - | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | - | 5μA | 22.5V | 22.5V | - | 67A | 67A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | 15.2V | - | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() P6KE56A-T Diodes Incorporated | 4000 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 53.2V | 1 | - | 47.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE56 | 2 | - | - | 47.8V | - | - | - | 5μA | Single | ISOLATED | No | - | - | - | 7.8A | 5μA | 77V | 77V | - | 7.8A | 100A | 600W | Unidirectional | 1mA | - | - | - | - | - | - | - | - | - | - | 53.2V | - | - | - | 1 | - | - | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() P6KE56CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 53.2V | 1 | - | 47.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | - | - | 40 | P6KE56 | 2 | - | - | 47.8V | - | - | - | 5μA | Single | ISOLATED | No | - | - | - | 7.8A | 5μA | 77V | 77V | - | 7.8A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | - | - | 53.2V | - | - | - | - | - | - | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() SMBJ20CA-13 Diodes Incorporated | 24500 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 25.5V | 1 | - | 20V | -55°C~150°C TJ | Cut Tape (CT) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 600W | 20V | 600W | DUAL | C BEND | 235 | - | - | 10 | SMBJ20 | 2 | - | - | 20V | Bidirectional | SINGLE | - | 5μA | - | - | No | - | - | - | 18.5A | - | - | 32.4V | - | 18.5A | 18.5A | 600W | - | 1mA | - | - | - | - | - | - | - | - | - | - | 22.2V | - | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead |