- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Reverse Current-Max | Number of Unidirectional Channels | Clamping Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE27A-T Diodes Incorporated | 44028 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 25.7V | 1 | - | 23.1V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | 27V | 600W | - | WIRE | 260 | 40 | P6KE27 | 2 | - | - | 23.1V | - | - | 5μA | Single | 600W | ISOLATED | No | - | - | 16A | 5μA | 37.5V | 37.5V | - | 16A | 100A | 600W | Unidirectional | 1mA | - | - | - | 25.7V | - | - | 28.4V | - | 1 | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE400A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 380V | 1 | - | 342V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | - | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE400 | 2 | - | - | 342V | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 548V | 548V | - | 4A | 4A | 1.5kW | Unidirectional | 1mA | 1 | - | - | 380V | - | - | - | - | 1 | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE39A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | SILICON | 39V | 1 | 5W | - | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | WIRE | 260 | 40 | 1.5KE39 | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ISOLATED | No | 37.1V | 1500W 1.5kW | 28A | - | 53.9V | - | 33.3V | - | - | - | - | - | 1 | - | 33.3V | - | - | - | - | 5μA | - | 53.9V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE300CA-T Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 285V | 1 | - | 256V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE300 | 2 | - | - | 256V | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 414V | 414V | - | 5A | 5A | 1.5kW | Bidirectional | 1mA | - | 1 | - | 285V | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE300CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 285V | 1 | - | 256V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE300 | 2 | - | - | 256V | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 414V | 414V | - | 5A | 5A | 1.5kW | Bidirectional | 1mA | - | 1 | - | 285V | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() P6KE9V1A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 8.65V | 1 | - | 7.78V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | 40 | P6KE9V1 | 2 | - | - | 7.78V | - | - | 50μA | Single | - | ISOLATED | No | - | - | 45A | 50μA | 13.4V | 13.4V | - | 45A | 100A | 600W | Unidirectional | 1mA | - | - | - | 8.65V | - | - | - | - | 1 | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() SMCJ33A-13 Diodes Incorporated | 22950 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 36.7V | 1 | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | 33V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ33 | 2 | - | - | 33V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | 1500W 1.5kW | 28.1A | - | 53.3V | 53.3V | - | 28.1A | 200A | 1.5kW | - | 1mA | - | - | - | 36.7V | - | - | - | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE10CA-T Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 9.5V | 1 | - | 8.55V | - | Cut Tape (CT) | 2006 | - | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | 175°C | -55°C | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | 10V | 600W | - | WIRE | 260 | 40 | P6KE10 | 2 | - | - | 8.55V | - | - | 20μA | Single | - | ISOLATED | No | - | - | 41A | 20μA | 14.5V | 14.5V | - | 41A | 100A | 600W | Bidirectional | 1mA | - | - | - | 9.5V | - | - | - | - | - | - | 3.6mm | - | 7.6mm | - | ROHS3 Compliant | Exempt | ||
![]() P6KE82A-B Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 77.9V | 1 | - | 70.1V | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | - | 600W | - | WIRE | 260 | 40 | P6KE82 | 2 | - | - | 70.1V | - | - | 5μA | Single | - | ISOLATED | No | - | - | 5.3A | 5μA | 113V | 113V | - | 5.3A | 100A | 600W | Unidirectional | 1mA | - | - | - | 77.9V | - | - | - | - | 1 | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() P4SMAJ8.0ADF-13 Diodes Incorporated | 9850 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 8.89V | 400W | 29.4A | - | 13.6V | - | 8V | - | - | - | - | - | 1 | - | 8V | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ7.0CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 8.95V | 1 | - | 7V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 600W | 7V | 600W | DUAL | C BEND | 235 | 10 | SMBJ7.0 | 2 | - | - | 7V | Bidirectional | SINGLE | 5μA | - | - | - | No | - | - | 50A | - | - | 12V | - | 5.3A | 5.3A | 600W | - | 1mA | - | - | 7V | 7.78V | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ160CA-13 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 178V | 1 | - | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 160V | 400W | DUAL | C BEND | 235 | 10 | SMAJ160 | 2 | - | - | 160V | Bidirectional | SINGLE | 5μA | - | - | - | No | - | - | 1.5A | - | 259V | 259V | - | 1.5A | 40A | 400W | - | 1mA | - | - | - | 178V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ7.0A-13 Diodes Incorporated | 27 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 8.95V | 1 | - | 7V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 600W | 7V | 600W | DUAL | C BEND | 235 | 10 | SMBJ7.0 | 2 | - | - | 7V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | - | 50A | - | - | 12V | - | 5.3A | 5.3A | 600W | - | 1mA | - | - | 7V | 7.78V | - | - | - | - | 1 | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() DFLT9V0A-7 Diodes Incorporated | 3000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 10V | 1 | - | 9V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.125kW | DUAL | FLAT | - | - | DFLT9V0A | 2 | R-PDSO-F2 | - | 9V | - | - | 5μA | Single | - | CATHODE | No | - | 225W | - | 5μA | 15.4V | 15.4V | - | 14.6A | 14.6A | 1.125kW | Unidirectional | 1mA | 1 | - | 9V | 10V | 3.5V | 225W | - | - | 1 | - | - | - | 2.8mm | 1.78mm | ROHS3 Compliant | - | ||
![]() SMAJ20CA-13 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 22.2V | 1 | - | 20V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 20V | 400W | DUAL | C BEND | 235 | 10 | SMAJ20 | 2 | - | - | 20V | Bidirectional | SINGLE | 5μA | - | - | - | No | - | - | 12.3A | - | 32.4V | 32.4V | - | 12.3A | 40A | 400W | - | 1mA | - | - | - | 22.2V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ7.0A-13 Diodes Incorporated | 27 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 7.78V | 1 | - | 7V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 7V | 400W | DUAL | C BEND | 235 | 10 | SMAJ7.0 | 2 | - | 70V | 7V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | - | 33.3A | - | 12V | 12V | - | 3.5A | 3.5A | 400W | - | 1mA | - | - | 7V | 7.78V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ110CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 140V | 1 | - | 110V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 600W | 110V | 600W | DUAL | C BEND | 235 | 10 | SMBJ110 | 2 | - | - | 110V | Bidirectional | SINGLE | 5μA | - | - | - | No | - | - | 3.4A | - | - | 177V | - | 3.4A | 3.4A | 600W | - | 1mA | - | - | - | 122V | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SA10A-T Diodes Incorporated | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 11.7V | 1 | 1W | 10V | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | 500W | 10V | - | - | WIRE | 260 | 40 | SA10 | 2 | - | - | - | Unidirectional | SINGLE | 3μA | - | - | ISOLATED | No | - | - | 29.4A | - | - | 17V | - | 29.4A | - | 500W | - | 1mA | - | - | - | 11.1V | - | - | - | - | 1 | - | 3.6mm | - | 7.62mm | - | ROHS3 Compliant | Exempt | ||
![]() SMAJ16A-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 16V | 400W | DUAL | C BEND | 235 | 10 | SMAJ16 | 2 | - | 16V | 16V | Unidirectional | SINGLE | 1μA | - | - | - | No | - | - | - | - | 26V | 26V | - | 15.3A | 15.4A | 400W | - | 1mA | - | - | - | 17.8V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ12A-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 13.3V | 1 | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | 1.5kW | 12V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ12 | 2 | - | - | 12V | Unidirectional | SINGLE | 5μA | - | - | - | No | - | 1500W 1.5kW | 75.3A | - | 19.9V | 19.9V | - | 75.3A | 200A | 1.5kW | - | 1mA | - | - | - | 13.3V | - | - | - | - | 1 | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead |