- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ75CA-13 Diodes Incorporated | 7212 |
| Datasheet | - | - | - | - | - | YES | - | SILICON | 89.55V | 1 | - | - | Tape & Reel (TR) | 2007 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | 8541.10.00.50 | 1.5kW | 75V | - | DUAL | C BEND | 235 | not_compliant | 10 | - | 2 | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500W | - | - | 83.3V | 121V | 95.8V | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DLP3V3DTZ-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 4.5V | 2 | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | Automotive | - | - | 300mW | 3.3V | 372W | DUAL | GULL WING | 260 | - | 40 | DLP3V3DTZ | 3 | - | - | - | 3.3V | Unidirectional | - | - | 95μA | - | - | - | - | No | - | 372W 145W | 40A 15A 8/20μs | 95nA | 9.3V 9.666V | 9.666V | 3.3V Max | 40A | 40A | 372W | Bidirectional | 1mA | - | 1 | - | - | 4.5V | - | - | - | - | - | - | - | 1mm | 3mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 1.5KE200A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 190V | 1 | 171V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE200 | 2 | - | - | - | 171V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 274V | 274V | - | 5.5A | 5.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 190V | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE43CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 40.9V | 1 | 36.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE43 | 2 | - | - | - | 36.8V | - | - | - | 1μA | Single | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 59.3V | 59.3V | - | 25.3A | 25.3A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 40.9V | - | 45.2V | - | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE13A-T Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 12.4V | 1 | 11.1V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE13 | 2 | - | - | - | 11.1V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 18.2V | 18.2V | - | 82A | 82A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 12.4V | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() 1.5KE56A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 53.2V | 1 | 47.8V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE56 | 2 | - | - | - | 47.8V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 77V | 77V | - | 19.5A | 19.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 53.2V | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() DESD5V0V1BDLP3-7 Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | SILICON | - | 1 | 5V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Gold (Ni/Au) | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 6V | - | 1A 8/20μs | - | - | 12.8V | 5V Max | 1A | - | 20W | - | - | - | 1 | 5V | 5.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMAJ18ADF-13 Diodes Incorporated | 48 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 20V | 600W | 20.5A | - | 29.2V | - | 18V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ64A-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 71.1V | 1 | 64V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 64V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ64 | 2 | - | - | 64V | 64V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | 103V | 103V | - | 3.9A | 3.9A | 400W | - | 1mA | - | - | - | - | 71.1V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ17A-13 Diodes Incorporated | 13 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 18.9V | 1 | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 17V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ17 | 2 | - | - | 17V | 17V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | 27.6V | 27.6V | - | 14.5A | 14.5A | 400W | - | 1mA | - | - | - | - | 18.9V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE400CA-T Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 380V | 1 | 342V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 600W | - | WIRE | 260 | - | 40 | P6KE400 | 2 | - | - | - | 342V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | - | 1.1A | 5μA | 548V | 548V | - | 1.1A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 380V | - | - | - | - | - | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() SMBJ26CA-13 Diodes Incorporated | 22000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 33.2V | 1 | 26V | -55°C~150°C TJ | Cut Tape (CT) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 600W | 26V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ26 | 2 | - | - | - | 26V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 14.2A | - | - | 42.1V | - | 14.2A | 14.2A | 600W | - | 1mA | - | - | - | - | 28.9V | - | - | - | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ40A-13 Diodes Incorporated | 19000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 51.1V | 1 | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 600W | 40V | 600W | DUAL | C BEND | 235 | - | 10 | SMBJ40 | 2 | - | - | - | 40V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | 9.3A | - | - | 64.5V | - | 9.3A | 9.3A | 600W | - | 1mA | - | - | - | - | 44.4V | - | - | 1 | - | - | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ43A-13 Diodes Incorporated | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 47.8V | 1 | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | 43V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ43 | 2 | - | - | - | 43V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 21.6A | - | 69.4V | 69.4V | - | 21.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 47.8V | - | - | 1 | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ30A-13 Diodes Incorporated | 125000 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 33.3V | 1 | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 30V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ30 | 2 | - | - | 30V | 30V | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | 48.4V | 48.4V | - | 8.3A | 8.3A | 400W | - | 1mA | - | - | - | - | 33.3V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE18A-B Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 17.1V | 1 | 15.3V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | - | 40 | 1.5KE18 | 2 | - | - | - | 15.3V | - | - | - | 5μA | Single | - | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 25.2V | 25.2V | - | 59.5A | 59.5A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 17.1V | - | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() SMCJ6.5CA-13 Diodes Incorporated | 13 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 7.22V | 1 | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | 6.5V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ6.5 | 2 | - | - | - | 6.5V | Bidirectional | SINGLE | - | 1mA | - | - | - | - | No | - | 1500W 1.5kW | 133.9A | - | 11.2V | 11.2V | - | 133.9A | 200A | 1.5kW | - | 10mA | - | - | - | - | 7.22V | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ6.5A-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 7.22V | 1 | 6.5V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | 6.5V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ6.5 | 2 | - | - | - | 6.5V | Unidirectional | SINGLE | - | 500μA | - | - | - | - | No | - | 1500W 1.5kW | 133.9A | - | 11.2V | 11.2V | - | 133.9A | 200A | 1.5kW | - | 10mA | - | - | - | - | 7.22V | - | - | 1 | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ24CA-13 Diodes Incorporated | 2858 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 26.7V | 1 | 24V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | 1.5kW | 24V | 1.5kW | DUAL | C BEND | 235 | - | 10 | SMCJ24 | 2 | - | - | - | 24V | Bidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | 1500W 1.5kW | 38.6A | - | 38.9V | 38.9V | - | 38.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 26.7V | - | - | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMAJ36CA-13 Diodes Incorporated | 4300 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 40V | 1 | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 36V | 400W | DUAL | C BEND | 235 | - | 10 | SMAJ36 | 2 | - | - | 36V | 36V | Bidirectional | SINGLE | 1 | 1μA | - | - | - | - | No | - | - | - | - | 58.1V | 58.1V | - | 6.9A | 6.9A | 400W | - | 1mA | - | - | - | - | 40V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead |