- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Reverse Breakdown Voltage | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA6V0A-T-F Diodes Incorporated | 22 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | 6V | -65°C~175°C TJ | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | 500W | 6V | - | - | - | - | - | SA6V0 | - | - | - | - | - | - | - | - | - | - | - | No | 6.67V | 500W | 48.5A | - | 10.3V | 10.3V | 6V | 48.5A | - | 500W | - | - | 1 | - | - | - | 1 | - | - | 3.6mm | - | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() SA5V0A-T-F Diodes Incorporated | 27 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | 5V | -65°C~175°C TJ | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | 500W | 5V | - | - | - | - | - | SA5V0 | - | - | - | - | - | - | - | - | - | - | - | No | 6.4V | 500W | 54.3A | - | 9.2V | 9.2V | 5V | 54.3A | - | 500W | - | - | 1 | - | - | - | 1 | - | - | 3.6mm | - | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() SMCJ12CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | SILICON | 13.3V | 1 | - | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | 12V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ12 | 2 | - | - | 12V | Bidirectional | SINGLE | - | 5μA | - | - | - | No | - | 1500W 1.5kW | 75.3A | - | 19.9V | 19.9V | - | 75.3A | 200A | 1.5kW | - | 1mA | - | - | 13.3V | - | - | - | - | - | 2.62mm | 7.11mm | 6.22mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE27A-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 25.7V | 1 | - | 23.1V | -55°C~175°C TJ | Bulk | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE27 | 2 | - | - | 23.1V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 37.5V | 37.5V | - | 40A | 40A | 1.5kW | Unidirectional | 1mA | 1 | - | 25.7V | - | 1 | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE250CA-T Diodes Incorporated | 2920 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | DO-15 | - | 237V | 1 | - | 214V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 600W | - | - | - | - | P6KE250 | - | - | - | 214V | Bidirectional | - | - | 5μA | Single | - | - | No | 237V | 600W | 1.75A | 5μA | 344V | 344V | 214V | 1.75A | 100A | 600W | Bidirectional | 1mA | - | 1 | 237V | - | - | 1 | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE51CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 48.5V | 1 | - | 43.6V | -55°C~175°C TJ | Bulk | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE51 | 2 | - | - | 43.6V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 70.1V | 70.1V | - | 21.4A | 21.4A | 1.5kW | Bidirectional | 1mA | - | 1 | 48.5V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE56CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 53.2V | 1 | - | 47.8V | -55°C~175°C TJ | Bulk | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE56 | 2 | - | - | 47.8V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 77V | 77V | - | 19.5A | 19.5A | 1.5kW | Bidirectional | 1mA | - | 1 | 53.2V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE91A-T Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 86.5V | 1 | - | 77.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | 40 | P6KE91 | 2 | - | - | 77.8V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 4.8A | 5μA | 125V | 125V | - | 4.8A | 100A | 600W | Unidirectional | 1mA | - | - | 86.5V | - | 1 | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE220CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 209V | 1 | - | 185V | -55°C~175°C TJ | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE220 | 2 | - | - | 185V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 328V | 328V | - | 4.6A | 4.6A | 1.5kW | Bidirectional | 1mA | - | 1 | 209V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE16CA-T Diodes Incorporated | 12297 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 15.2V | 1 | - | 13.6V | -55°C~175°C TJ | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE16 | 2 | - | - | 13.6V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 22.5V | 22.5V | - | 67A | 67A | 1.5kW | Bidirectional | 1mA | - | 1 | 15.2V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE91CA-T Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 86.5V | 1 | - | 77.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | 40 | P6KE91 | 2 | - | - | 77.8V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 4.8A | 5μA | 125V | 125V | - | 4.8A | 100A | 600W | Bidirectional | 1mA | - | - | 86.5V | - | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() SA30CA-T Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 35.05V | 1 | 1W | 30V | -65°C~175°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 500W | 30V | - | - | WIRE | 260 | 40 | SA30 | 2 | - | - | - | Bidirectional | SINGLE | - | 3μA | - | - | ISOLATED | No | - | - | 10.3A | 3μA | - | 48.4V | - | 10.3A | - | 500W | Bidirectional | 1mA | - | - | 33.3V | - | - | - | 36.8V | 3.6mm | - | 7.62mm | - | - | ROHS3 Compliant | Exempt | ||
![]() 1.5KE110A-B Diodes Incorporated | 45000 | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 105V | 1 | - | 94V | -55°C~175°C TJ | Bulk | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE110 | 2 | - | - | 94V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 152V | 152V | - | 9.9A | 9.9A | 1.5kW | Unidirectional | 1mA | 1 | - | 105V | - | 1 | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE300CA-T Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 285V | 1 | - | 256V | -55°C~175°C TJ | Tape & Reel (TR) | 1999 | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | 40 | P6KE300 | 2 | - | - | 256V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 1.45A | 5μA | 414V | 414V | - | 1.45A | 100A | 600W | Bidirectional | 1mA | - | - | 285V | - | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE350CA-T Diodes Incorporated | 5 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 332V | 1 | - | 300V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | 40 | P6KE350 | 2 | - | - | 300V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 1.25A | 5μA | 482V | 482V | - | 1.25A | 100A | 600W | Bidirectional | 1mA | - | - | 332V | - | - | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE33A-T Diodes Incorporated | 341 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | DO-201 | - | 31.4V | 1 | - | 28.2V | -55°C~175°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 1.5kW | 33V | 1.5kW | - | - | - | - | 1.5KE33 | - | - | - | 28.2V | Unidirectional | - | - | 5μA | Single | - | - | No | 31.4V | 1500W 1.5kW | 33A | 5μA | 45.7V | 45.7V | 28.2V | 33A | 33A | 1.5kW | Unidirectional | 1mA | 1 | - | 31.4V | - | 1 | - | - | 5.3mm | - | 9.5mm | - | No | ROHS3 Compliant | Exempt | ||
![]() 1.5KE130CA-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | 2 | - | SILICON | 124V | 1 | - | 111V | -55°C~175°C TJ | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE130 | 2 | - | - | 111V | - | - | - | 5μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 179V | 179V | - | 8.4A | 8.4A | 1.5kW | Bidirectional | 1mA | - | 1 | 124V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE62A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 58.9V | 1 | - | 53V | -55°C~175°C TJ | Tape & Reel (TR) | 2010 | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 600W | - | WIRE | 260 | 40 | P6KE62 | 2 | - | - | 53V | - | - | - | 5μA | Single | - | ISOLATED | No | - | - | 7.1A | 5μA | 85V | 85V | - | 7.1A | 100A | 600W | Unidirectional | 1mA | - | - | 58.9V | - | 1 | - | - | - | - | 7.6mm | - | - | ROHS3 Compliant | - | ||
![]() P6KE20A-T Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | SILICON | 19V | 1 | - | 17.1V | - | Cut Tape (CT) | 2009 | e3 | no | Discontinued | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | 175°C | -55°C | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | 20V | 600W | - | WIRE | 260 | 40 | P6KE20 | 2 | O-PALF-W2 | - | 17.1V | - | - | - | - | Single | 600W | ISOLATED | No | - | - | - | 5μA | 27.7V | 27.7V | - | 22A | 100A | 600W | Unidirectional | 1mA | 1 | - | - | 21V | - | - | - | 3.6mm | - | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ33CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | SILICON | 36.7V | 1 | - | 33V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 33V | 400W | DUAL | C BEND | 235 | 10 | SMAJ33 | 2 | - | 33V | 33V | Bidirectional | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | - | 53.3V | 53.3V | - | 7.5A | 7.5A | 400W | - | 1mA | - | - | 36.7V | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | Non-RoHS Compliant | Contains Lead |