- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DFLT14A-7 Diodes Incorporated | 6000 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | SILICON | 15.6V | 1 | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | 1.125kW | DUAL | FLAT | - | - | DFLT14A | 2 | R-PDSO-F2 | 14V | - | - | 1μA | Single | CATHODE | No | - | 225W | - | 1μA | 23.2V | 23.2V | - | 9.7A | 9.7A | 1.125kW | Unidirectional | 1mA | 1 | - | - | 15.6V | 3.5V | 225W | 1 | - | 2.8mm | 1.78mm | ROHS3 Compliant | - | ||
![]() SMCJ30A-13 Diodes Incorporated | 27200 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 1.5kW | 30V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ30 | 2 | - | 30V | Unidirectional | SINGLE | 5μA | - | - | No | - | 1500W 1.5kW | 31A | - | 48.4V | 48.4V | - | 31A | 200A | 1.5kW | - | 1mA | - | - | - | 33.3V | - | - | 1 | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() P6KE47CA-B Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 44.7V | 1 | - | 40.2V | -55°C~175°C TJ | Bulk | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | - | 600W | - | WIRE | 260 | 40 | P6KE47 | 2 | - | 40.2V | - | - | 5μA | Single | ISOLATED | No | - | - | 9.3A | 5μA | 64.8V | 64.8V | - | 9.3A | 100A | 600W | Bidirectional | 1mA | - | - | - | 44.7V | - | - | - | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() P6KE220A-B Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 209V | 1 | - | 185V | -55°C~175°C TJ | Bulk | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 600W | - | 600W | - | WIRE | 260 | 40 | P6KE220 | 2 | - | 185V | - | - | 5μA | Single | ISOLATED | No | - | - | 1.83A | 5μA | 328V | 328V | - | 1.83A | 100A | 600W | Unidirectional | 1mA | - | - | - | 209V | - | - | 1 | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() P6SMAJ75ADF-13 Diodes Incorporated | 24 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 83.3V | 600W | 4.9A | - | 121V | - | 75V | - | - | - | - | - | 1 | - | 75V | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMAJ16ADF Diodes Incorporated | 32 |
| Datasheet | 9 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 17.8V | 600W | 23.1A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ40ADF Diodes Incorporated | 32 |
| Datasheet | 9 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 44.4V | 600W | 9.3A | - | 64.5V | - | 40V | - | - | - | - | - | 1 | - | 40V | - | - | 600W | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ7.0ADF Diodes Incorporated | 32 |
| Datasheet | 7 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 7.78V | 600W | 50A | - | 12V | - | 7V | - | - | - | - | - | 1 | - | 7V | - | - | 600W | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ8.5ADF Diodes Incorporated | 32 |
| Datasheet | 7 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 9.44V | 600W | 41.7A | - | 14.4V | - | 8.5V | - | - | - | - | - | 1 | - | 8.5V | - | - | 600W | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ8.0ADF Diodes Incorporated | 32 |
| Datasheet | 7 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 8.89V | 600W | 44.1A | - | 13.6V | - | 8V | - | - | - | - | - | 1 | - | 8V | - | - | 600W | - | - | - | - | RoHS Compliant | - | ||
![]() P6SMAJ78ADF Diodes Incorporated | 32 |
| Datasheet | 7 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 86.7V | 600W | 4.7A | - | 126V | - | 78V | - | - | - | - | - | 1 | - | 78V | - | - | 600W | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ51A-13 Diodes Incorporated | 22 |
| Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 56.7V | 1 | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 1.5kW | 51V | 1.5kW | DUAL | C BEND | 235 | 10 | SMCJ51 | 2 | - | 51V | Unidirectional | SINGLE | 5μA | - | - | No | - | 1500W 1.5kW | 18.2A | - | 82.4V | 82.4V | - | 18.2A | 200A | 1.5kW | - | 1mA | - | - | - | 56.7V | - | - | 1 | 2.62mm | 7.11mm | 6.22mm | Non-RoHS Compliant | Contains Lead | ||
![]() SMBJ30AQ-13-F Diodes Incorporated | 9000 | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | 600W | 12.4A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ16CAQ-13-F Diodes Incorporated | 6000 |
| Datasheet | 10 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 17.8V | 600W | 23.1A | - | 26V | - | 16V | - | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ33CAQ-13-F Diodes Incorporated | 5839 | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 36.7V | 600W | 11.3A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | 33V | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ24CAQ-13-F Diodes Incorporated | 6000 |
| Datasheet | 10 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 26.7V | 600W | 15.4A | - | 38.9V | - | 24V | - | - | - | - | - | - | 1 | 24V | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ18CAQ-13-F Diodes Incorporated | 2876 | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 20V | 600W | 20.5A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ15CAQ-13-F Diodes Incorporated | 45000 | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 16.7V | 400W | 16.4A | - | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ22CAQ-13-F Diodes Incorporated | 1718 | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 24.4V | 400W | 11.2A | - | 35.5V | - | 22V | - | - | - | - | - | - | 1 | 22V | - | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ17CAQ-13-F Diodes Incorporated | 40000 |
| Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 18.9V | 400W | 14.5A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | ROHS3 Compliant | - |