- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ26CAQ-13-F Diodes Incorporated | 804 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 28.9V | 400W | 9.5A | 42.1V | 26V | - | 1 | 26V | 400W | ROHS3 Compliant | ||
![]() SMAJ18AQ-13-F Diodes Incorporated | 57 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 20V | 400W | 13.7A | 29.2V | 18V | 1 | - | - | 400W | ROHS3 Compliant | ||
![]() SMAJ24AQ-13-F Diodes Incorporated | 30000 | - | Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 26.7V | 400W | 10.3A | 38.9V | 24V | 1 | - | 24V | 400W | ROHS3 Compliant | ||
![]() SMAJ20AQ-13-F Diodes Incorporated | 3962 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 22.2V | 400W | 12.3A | 32.4V | 20V | 1 | - | 20V | 400W | ROHS3 Compliant | ||
![]() SMAJ15AQ-13-F Diodes Incorporated | 132800 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 16.7V | 400W | 16.4A | 24.4V | 15V | 1 | - | - | 400W | ROHS3 Compliant | ||
![]() SMAJ33AQ-13-F Diodes Incorporated | 45000 | - | Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 36.7V | 400W | 7.5A | 53.3V | 33V | 1 | - | 33V | 400W | ROHS3 Compliant | ||
![]() SMCJ14AQ-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 15.6V | 1500W 1.5kW | 64.7A | 23.2V | 14V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ20AQ-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 22.2V | 1500W 1.5kW | 46.3A | 32.4V | 20V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ24AQ-13-F Diodes Incorporated | 42301 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 26.7V | 1500W 1.5kW | 38.6A | 38.9V | 24V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ33AQ-13-F Diodes Incorporated | 12036 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 36.7V | 1500W 1.5kW | 28.1A | 53.3V | 33V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ15AQ-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 16.7V | 1500W 1.5kW | 61.5A | 24.4V | 15V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ16AQ-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 17.8V | 1500W 1.5kW | 57.7A | 26V | 16V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ22AQ-13-F Diodes Incorporated | 21000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 24.4V | 1500W 1.5kW | 42.2A | 35.5V | 22V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ26AQ-13-F Diodes Incorporated | 12 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 28.9V | 1500W 1.5kW | 35.6A | 42.1V | 26V | 1 | - | - | - | RoHS Compliant | ||
![]() SMCJ18CAQ-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 20V | 1500W 1.5kW | 51.4A | 29.2V | 18V | - | 1 | - | - | RoHS Compliant | ||
![]() SMCJ24CAQ-13-F Diodes Incorporated | 54000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 26.7V | 1500W 1.5kW | 38.6A | 38.9V | 24V | - | 1 | - | - | RoHS Compliant | ||
![]() SMCJ30CAQ-13-F Diodes Incorporated | 18000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 33.3V | 1500W 1.5kW | 31A | 48.4V | 30V | - | 1 | - | - | RoHS Compliant | ||
![]() SMCJ36CAQ-13-F Diodes Incorporated | 15000 | - | Datasheet | 10 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | No | 40V | 1500W 1.5kW | 25.8A | 58.1V | 36V | - | 1 | - | - | RoHS Compliant | ||
![]() SMBJ20CAQ-13-F Diodes Incorporated | 3000 |
| Datasheet | 10 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 5W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 22.2V | 600W | 18.5A | 32.4V | 20V | - | 1 | 20V | 600W | ROHS3 Compliant | ||
![]() SMBJ30CAQ-13-F Diodes Incorporated | 1294 | - | Datasheet | 10 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 5W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | DUAL | C BEND | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 33.3V | 600W | 12.4A | 48.4V | 30V | - | 1 | 30V | 600W | ROHS3 Compliant |