- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Factory Lead Time
- Number of Elements
- Applications
- ECCN Code
Attribute column
Manufacturer
Diodes TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ26AQ-13-F Diodes Incorporated | 150000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | 600W | 14.2A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ30AQ-13-F Diodes Incorporated | 45000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | 400W | 8.3A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ16AQ-13-F Diodes Incorporated | 4163 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 17.8V | 400W | 15.3A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ17AQ-13-F Diodes Incorporated | 100 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 18.9V | 400W | 14.5A | - | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ26AQ-13-F Diodes Incorporated | 4137 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | 400W | 9.5A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ28AQ-13-F Diodes Incorporated | 8000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 31.1V | 400W | 8.8A | - | 45.4V | - | 28V | - | - | - | - | - | 1 | - | 28V | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ22CAQ-13-F Diodes Incorporated | 10200 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 24.4V | 600W | 16.9A | - | 35.5V | - | 22V | - | - | - | - | - | - | 1 | 22V | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ15CAQ-13-F Diodes Incorporated | 18000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 16.7V | 600W | 24A | - | 24.4V | - | 15V | - | - | - | - | - | - | 1 | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ26CAQ-13-F Diodes Incorporated | 5676 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 28.9V | 600W | 14.2A | - | 42.1V | - | 26V | - | - | - | - | - | - | 1 | 26V | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ17CAQ-13-F Diodes Incorporated | 9000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 18.9V | 600W | 21.7A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ28CAQ-13-F Diodes Incorporated | 79 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 31.1V | 600W | 13.2A | - | 45.4V | - | 28V | - | - | - | - | - | - | 1 | 28V | - | 600W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ17AQ-13-F Diodes Incorporated | 15000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 1500W 1.5kW | 53.3A | - | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ28CAQ-13-F Diodes Incorporated | 12000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.1V | 1500W 1.5kW | 33A | - | 45.4V | - | 28V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMAJ14CAQ-13-F Diodes Incorporated | 45000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 15.6V | 400W | 17.2A | - | 23.2V | - | 14V | - | - | - | - | - | - | 1 | - | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ30CAQ-13-F Diodes Incorporated | 10000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 33.3V | 400W | 8.3A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | 30V | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ36CAQ-13-F Diodes Incorporated | 7859 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 40V | 400W | 6.9A | - | 58.1V | - | 36V | - | - | - | - | - | - | 1 | 36V | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ24CAQ-13-F Diodes Incorporated | 4430 | - | Datasheet | 10 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 26.7V | 400W | 10.3A | - | 38.9V | - | 24V | - | - | - | - | - | - | 1 | 24V | - | 400W | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ6.0CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 6.67V | 1 | - | 6V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 400W | 6V | 400W | DUAL | C BEND | 235 | 10 | SMAJ6.0 | 2 | - | 6V | Bidirectional | SINGLE | 5μA | - | - | No | - | - | 38.8A | - | 10.3V | 10.3V | - | 4.1A | 40A | 400W | - | 1mA | - | - | 6V | 6.67V | - | - | 2.3mm | 4.6mm | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE120CA-B Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 114V | 1 | - | 102V | -55°C~175°C TJ | Bulk | - | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | - | 1.5kW | - | 1.5kW | - | WIRE | 260 | 40 | 1.5KE120 | 2 | - | 102V | - | - | 5μA | Single | ISOLATED | No | - | 1500W 1.5kW | - | 5μA | 165V | 165V | - | 9.1A | 9.1A | 1.5kW | Bidirectional | 1mA | - | 1 | - | 114V | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | - | ||
![]() SMBJ28CA-13 Diodes Incorporated | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 35.8V | 1 | - | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | SMBJ | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | - | 600W | 28V | 600W | DUAL | C BEND | 235 | 10 | SMBJ28 | 2 | - | 28V | Bidirectional | SINGLE | 5μA | - | - | No | - | - | 13.2A | - | - | 45.4V | - | 13.2A | 13.2A | 600W | - | 1mA | - | - | - | 31.1V | - | - | 2.62mm | 4.57mm | 3.9mm | Non-RoHS Compliant | Contains Lead |