- Capacitance
- Number of Elements
- Package / Case
- Packaging
- Hold Current
- Lead Free
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Part Status
- Peak Pulse Current
Attribute column
Manufacturer
Diodes TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Current-Hold(Ih) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Package | Product Status | RoHS | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Product Type | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Breakover Voltage (Max) | Product Category | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB1300M-13-F Diodes Incorporated | 2726 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 92.986436mg | - | 150mA | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 90pF | - | 120V | DUAL | C BEND | 260 | not_compliant | 5μA | 30 | 2 | Not Qualified | SINGLE | 50A | 250A | - | 120V | 800mA | SILICON SURGE PROTECTOR | 30 A | 160V | 3.5V | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB0720L-13-F Diodes Incorporated | 150000 |
| Datasheet | 10 Weeks | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 100pF | - | 65V | DUAL | C BEND | 260 | - | - | 30 | 2 | - | SINGLE | - | 150A | - | 65V | 800mA | SILICON SURGE PROTECTOR | - | - | - | 88V | - | 4.57mm | 3.94mm | No | ROHS3 Compliant | Exempt | ||
![]() TB1100L-13-F Diodes Incorporated | 150000 |
| Datasheet | - | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | - | 90V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | - | 150A | - | 90V | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB2300H-13-F Diodes Incorporated | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 92.986436mg | - | 150mA | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 80pF | - | 190V | DUAL | C BEND | 260 | not_compliant | 5μA | 30 | 2 | Not Qualified | SINGLE | 100A | 400A | - | 190V | 800mA | SILICON SURGE PROTECTOR | 50 A | 265V | 3.5V | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB0720H-13-F Diodes Incorporated | 99000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 92.986436mg | - | 150mA | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 200pF | - | 65V | DUAL | C BEND | 260 | - | 5μA | 30 | 2 | - | SINGLE | 100A | 400A | - | 65V | 800mA | SILICON SURGE PROTECTOR | 50 A | 88V | 3.5V | - | - | 4.57mm | 3.94mm | No | ROHS3 Compliant | Lead Free | ||
![]() TB2300L-13-F Diodes Incorporated | 84 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 92.986436mg | - | 150mA | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | - | 190V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | 30A | 150A | - | 190V | 800mA | SILICON SURGE PROTECTOR | - | 265V | 3.5V | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB1500L-13-F Diodes Incorporated | 988000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 92.986436mg | - | 150mA | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | - | 140V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | 30A | 150A | - | 140V | 800mA | SILICON SURGE PROTECTOR | - | 180V | 3.5V | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB0900L-13-F Diodes Incorporated | 42000 |
| Datasheet | - | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 100pF | - | 75V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | - | 150A | - | 75V | 800mA | SILICON SURGE PROTECTOR | - | - | - | 98V | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB1800L-13-F Diodes Incorporated | 150000 |
| Datasheet | 8 Weeks | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | - | 190V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | - | 150A | - | 160V | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB2600L-13-F Diodes Incorporated | 27 |
| Datasheet | - | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 40pF | - | 220V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | - | 150A | - | 220V | 800mA | SILICON SURGE PROTECTOR | - | - | - | 300V | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB1300H-13-F Diodes Incorporated | 42000 |
| Datasheet | 13 Weeks | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 120pF | - | 120V | - | - | - | - | 5μA | - | - | - | - | - | 400A | - | 120V | 800mA | - | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() TB3100M-13 Diodes Incorporated | 45000 | - | Datasheet | - | Surface Mount | - | SMB | 2 | - | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 60pF | - | 275V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 250A | - | - | 800mA | SILICON SURGE PROTECTOR | 30 A | - | - | 350V | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Contains Lead | ||
![]() TB1300L-13-F Diodes Incorporated | 4430 |
| Datasheet | - | Surface Mount | - | SMB | 2 | 92.986436mg | - | - | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 60pF | - | 120V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | - | 150A | - | 120V | 800mA | SILICON SURGE PROTECTOR | - | - | - | - | - | 4.57mm | 3.94mm | - | ROHS3 Compliant | Exempt | ||
![]() H220H Diodes Incorporated | 50 |
| - | - | - | Surface Mount | SOD-123 | - | - | - | 50 mA | - | - | Diodes Incorporated | 1 | - | Active | - | 108V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 A | - | - | - | - | - | - | 230V | 1.5 V | - | - | - | - | - | - | - | ||
![]() H105D Diodes Incorporated | 300000 |
| - | - | - | Through Hole | T1, Axial | - | - | Diodes Incorporated | 100 mA | 5000 | Diodes Incorporated | Diodes Incorporated | 1 | - | Active | - | 90V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thyristors | - | - | - | - | - | - | - | - | - | - | - | - | Sidacs | - | - | - | - | 110V | 1.5 V | - | Sidacs | - | - | - | - | - | ||
![]() H105H Diodes Incorporated | 9000 |
| - | - | - | Surface Mount | SOD-123 | - | - | Diodes Incorporated | 50 mA | 3000 | Diodes Incorporated | Diodes Incorporated | 1 | - | Active | - | 90V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thyristors | - | - | - | - | - | - | - | - | - | - | 14 A | - | Sidacs | - | - | - | - | 110V | 1.5 V | - | Sidacs | - | - | - | - | - | ||
![]() H105C Diodes Incorporated | 72000 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 50 mA | - | - | Diodes Incorporated | 1 | - | Active | - | 90V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 A | - | - | - | - | - | - | 110V | 1.5 V | - | - | - | - | - | - | - | ||
![]() TB0720HL-LS Diodes Incorporated | 50 |
| - | - | - | - | - | - | - | Diodes Incorporated | - | 3000 | Diodes Incorporated | Diodes Incorporated | - | Tape & Reel (TR) | Active | - | - | MouseReel | - | * | - | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | - | - | - | - | - | - | - | TSPDs | - | - | - | - | - | - | - | Thyristor Surge Protection Devices - TSPD | - | - | - | - | - | ||
![]() H105E Diodes Incorporated | 1991 |
| - | - | - | Surface Mount | DO-219AA | - | - | Diodes Incorporated | 100 mA | 2500 | Diodes Incorporated | Diodes Incorporated | 1 | - | Active | Details | 90V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thyristors | - | - | - | - | - | - | - | - | - | - | - | - | Sidacs | - | - | - | - | 110V | 1.5 V | - | Sidacs | - | - | - | - | - | ||
![]() TB3100H Diodes | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |