- Capacitance
- Number of Elements
- Package / Case
- Packaging
- Hold Current
- Lead Free
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Part Status
- Peak Pulse Current
Attribute column
Manufacturer
Diodes TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Current-Hold(Ih) | Number of Elements | Voltage-Off State | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Configuration | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Voltage - On State | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB1100M-13-F Diodes Incorporated | 150000 |
| Datasheet | Surface Mount | - | SMB | 2 | 92.986436mg | - | 1 | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | UL RECOGNIZED | 90pF | 90V | DUAL | C BEND | 260 | not_compliant | - | 30 | 2 | Not Qualified | SINGLE | - | 250A | 90V | 800mA | SILICON SURGE PROTECTOR | 30 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Exempt | ||
![]() TB2300L-13 Diodes Incorporated | 4517 |
| Datasheet | Surface Mount | - | SMB | 2 | 92.986436mg | - | 1 | - | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 40pF | 190V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB3100H-13 Diodes Incorporated | 25000 | - | Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 80pF | 275V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB3500M-13 Diodes Incorporated | 50000 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 320V | Tape & Reel (TR) | 2003 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 60pF | 320V | DUAL | C BEND | 235 | not_compliant | 50A | 10 | 2 | Not Qualified | SINGLE | - | 250A | - | 800mA | SILICON SURGE PROTECTOR | 30 A | 400V | 3.5V | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1300H-13 Diodes Incorporated | 3000 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 120V | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 120pF | 120V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 160V | 3.5V | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB2600H-13 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 80pF | 220V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB3100L-13 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | - | SMB | 2 | 92.986436mg | - | 1 | - | Tape & Reel (TR) | 2012 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 40pF | 275V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1100M-13 Diodes Incorporated | 2436 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2003 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 90pF | 90V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | 50A | 250A | - | 800mA | SILICON SURGE PROTECTOR | 30 A | 130V | 3.5V | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() TB3500H-13 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 80pF | 320V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1500M-13 Diodes Incorporated | 4727 |
| Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 90pF | 140V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 250A | - | 800mA | SILICON SURGE PROTECTOR | 30 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB2300H-13 Diodes Incorporated | 3344 |
| Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2011 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 80pF | 190V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB2600L-13 Diodes Incorporated | 50000 | - | Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 40pF | 220V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB2600M-13 Diodes Incorporated | 2436 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 220V | Tape & Reel (TR) | 2003 | Automotive, AEC-Q101 | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 60pF | 220V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | 50A | 250A | - | 800mA | SILICON SURGE PROTECTOR | 30 A | 300V | 3.5V | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1100L-13 Diodes Incorporated | 3000 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2002 | Automotive, AEC-Q101 | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 60pF | 90V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | 30A | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | 130V | 3.5V | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1300M-13 Diodes Incorporated | 7216 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 120V | Tape & Reel (TR) | 2003 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 90pF | 120V | DUAL | C BEND | 235 | not_compliant | 50A | 10 | 2 | Not Qualified | SINGLE | - | 250A | - | 800mA | SILICON SURGE PROTECTOR | 30 A | 160V | 3.5V | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() TB0640L-13 Diodes Incorporated | 27 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 100pF | 58V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | 30A | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | 77V | 3.5V | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() TB0640H-13 Diodes Incorporated | 2475 | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 58V | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 200pF | 58V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 77V | 3.5V | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead | ||
![]() TB1800L-13 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2002 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 60pF | 190V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 150A | - | 800mA | SILICON SURGE PROTECTOR | - | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1800M-13 Diodes Incorporated | 3344 |
| Datasheet | Surface Mount | - | SMB | 2 | - | - | 1 | - | Tape & Reel (TR) | 2003 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 90pF | 160V | DUAL | C BEND | 235 | not_compliant | - | 10 | 2 | Not Qualified | SINGLE | - | 250A | - | 800mA | SILICON SURGE PROTECTOR | 30 A | - | - | 4.57mm | 3.94mm | ROHS3 Compliant | Contains Lead | ||
![]() TB1100H-13 Diodes Incorporated | 27 |
| Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | 150mA | 1 | 90V | Tape & Reel (TR) | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | UL RECOGNIZED | 120pF | 90V | DUAL | C BEND | 235 | not_compliant | 100A | 10 | 2 | Not Qualified | SINGLE | - | 400A | - | 800mA | SILICON SURGE PROTECTOR | 50 A | 130V | 3.5V | 4.57mm | 3.94mm | Non-RoHS Compliant | Contains Lead |