- Series
- Type
- Frequency Stability
- Load Capacitance
- Package / Case
- Operating Temperature
- Mounting Type
- Height Seated (Max)
- Size / Dimension
- Frequency
- Operating Mode
- Drive Level
Attribute column
Manufacturer
Diodes Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FL2500047 Diodes Incorporated | 6401 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR, 7 INCH | 8541.60.00.60 | 25MHz | ±20ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 25MHz | 60Ohm | 18pF | Fundamental | - | 10 μW | 762μm | 0.030 0.75mm | RoHS Compliant | ||
![]() FY1200112 Diodes Incorporated | 45 | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.50 | 12MHz | ±15ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 12MHz | 70Ohm | 18pF | Fundamental | ±10ppm | 10 µW | - | 0.043 1.10mm | RoHS Compliant | ||
![]() FL1840007 Diodes Incorporated | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT CUT; TR, 7 INCH | 8541.60.00.50 | 18.432MHz | ±20ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 18.432MHz | 70Ohm | 18pF | Fundamental | - | 10 μW | 762μm | 0.030 0.75mm | RoHS Compliant | ||
![]() FW1600008 Diodes Incorporated | 48 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FW | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT CUT; TR, 7 INCH | 8541.60.00.50 | 16MHz | ±20ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 16MHz | 150Ohm | 12pF | Fundamental | ±10ppm | 10 μW | 558.8μm | 0.022 0.55mm | RoHS Compliant | ||
![]() FL1600043 Diodes Incorporated | 10000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT CUT; TR, 7 INCH | 8541.60.00.50 | 16MHz | ±10ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 16MHz | 60Ohm | 9pF | Fundamental | - | 10 μW | 762μm | 0.030 0.75mm | RoHS Compliant | ||
![]() FL2000105 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 20MHz | ±20ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 0.031 0.78mm | RoHS Compliant | ||
![]() FL4000195 Diodes Incorporated | 8 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.60 | 40MHz | ±15ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 40MHz | 40Ohm | 15pF | Fundamental | ±10ppm | 10 µW | - | 0.031 0.78mm | RoHS Compliant | ||
![]() FL1200112 Diodes Incorporated | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.50 | 12MHz | ±30ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 12MHz | 80Ohm | 18pF | Fundamental | - | 10 μW | 762μm | 0.030 0.75mm | RoHS Compliant | ||
![]() F90800018Q Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | - | SaRonix-eCera™ F9 | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR, 7 INCH | 8541.60.00.50 | 8MHz | ±50ppm | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 8MHz | 120Ohm | 8pF | Fundamental | - | 10 μW | 1.3462mm | 0.053 1.35mm | RoHS Compliant | ||
![]() FL2700087 Diodes Incorporated | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.60 | 27MHz | ±30ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 27MHz | 50Ohm | 18pF | Fundamental | - | 10 µW | - | 0.031 0.78mm | RoHS Compliant | ||
![]() FY1000014 Diodes Incorporated | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.50 | 10MHz | ±20ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 10MHz | 80Ohm | 18pF | Fundamental | - | 10 µW | - | 0.043 1.10mm | RoHS Compliant | ||
![]() FY2500024 Diodes Incorporated | 38 |
| Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.60 | - | - | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 25MHz | - | - | Fundamental | - | 10 µW | - | 0.043 1.10mm | RoHS Compliant | ||
![]() FL2000059 Diodes Incorporated | 299 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | 2002 | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT CUT; TR, 7 INCH | 8541.60.00.50 | 20MHz | ±10ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 20MHz | 60Ohm | 9pF | Fundamental | - | 10 μW | 762μm | 0.030 0.75mm | RoHS Compliant | ||
![]() FY2400064 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.60 | 24MHz | ±10ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 24MHz | 50Ohm | 10pF | Fundamental | - | 10 µW | - | 0.043 1.10mm | RoHS Compliant | ||
![]() FL2500321 Diodes Incorporated | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.60 | 25MHz | ±30ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 25MHz | 50Ohm | 16pF | Fundamental | - | 10 µW | - | 0.031 0.78mm | RoHS Compliant | ||
![]() F62400017 Diodes Incorporated | 4000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ F6 | 0.236Lx0.138W 6.00mmx3.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT CUT; TR, 7 INCH | 8541.60.00.60 | 24MHz | ±30ppm | 6X3.5X1.2 m | 24MHz | 50Ohm | 18pF | Fundamental | - | 10 μW | 1.3462mm | 0.053 1.35mm | RoHS Compliant | ||
![]() FW2500016Z Diodes Incorporated | 3000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FW | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT CUT; TR, 7 INCH | 8541.60.00.60 | 25MHz | ±40ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 25MHz | 150Ohm | 6pF | Fundamental | ±30ppm | 10 μW | 558.8μm | 0.022 0.55mm | RoHS Compliant | ||
![]() FL2400097 Diodes Incorporated | 3280 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR, 7 INCH | 8541.60.00.60 | 24MHz | ±15ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 24MHz | 50Ohm | 9pF | Fundamental | ±10ppm | 10 μW | 762μm | 0.030 0.75mm | RoHS Compliant | ||
![]() FY1100007 Diodes Incorporated | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.50 | 11.0592MHz | ±20ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 11MHz | 80Ohm | 10pF | Fundamental | ±10ppm | 10 µW | - | 0.043 1.10mm | RoHS Compliant | ||
![]() FL1430019 Diodes Incorporated | 38 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | AT-CUT; TR | 8541.60.00.50 | 14.31818MHz | ±30ppm | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 14.3MHz | 70Ohm | 20pF | Fundamental | - | 10 µW | - | 0.031 0.78mm | RoHS Compliant |