- Base Resonator
- Frequency
- Series
- Size / Dimension
- Type
- Factory Lead Time
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Output
- Voltage - Supply
Attribute column
Manufacturer
Diodes Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Spread Spectrum Bandwidth | Output Format | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD3000015 Diodes Incorporated | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SaRonix-eCera™ FD | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 30MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 30MHz | 7ns | 7ns | 55/45% | 3.3V | 10μA | - | 15mA | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() FN2500140 Diodes Incorporated | 21000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 2.5V | 2.5V | - | - | 25.000625MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.4mm | 25.000625MHz | 5ns | 5ns | 45/55% | - | 10μA | - | 10mA | - | - | - | 1.5494mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() FN1630021 Diodes Incorporated | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 16.384MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 16.3MHz | 7ns | 7ns | - | - | 10μA | - | 15mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() FN0200045 Diodes Incorporated | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 2.048MHz | ±50ppm | LVCMOS | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.4mm | 2.048MHz | 7ns | 7ns | 45/55% | - | 10μA | - | 15mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() SN10GE156 Diodes Incorporated | 860 | - | Datasheet | 17 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | SaRonix-eCera™ ASSP XO™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 156.25MHz | ±50ppm | PECL | - | Enable/Disable | Crystal | 70mA | Not Qualified | 7.0mm x 5.0mm x 2.0mm | 156.25MHz | 0.6ns | 0.6ns | 55/45% | 3.3V | 25mA | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() SHA000001 Diodes Incorporated | 224 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ SH | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 100MHz | ±50ppm | HCSL | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 2.0mm | 100MHz | 0.7ns | 0.7ns | 55/45% | 3.3V | 15mA | - | 40mA | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() FN6660080 Diodes Incorporated | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 66.667MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 66.6MHz | 5ns | 5ns | - | 3.3V | 100μA | - | 40mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() FN2500149 Diodes Incorporated | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 25MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | 7ns | 7ns | - | - | 10μA | - | 10mA | - | - | - | 1.5494mm | 0.071 1.80mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() FN3000041 Diodes Incorporated | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | - | 3.3V | - | - | - | 30MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | - | 10μA | - | 15mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | - | ||
![]() FN6600055 Diodes Incorporated | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 70°C | -20°C | - | - | 3.3V | - | - | - | 66MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | 40mA | - | - | - | - | - | - | - | 100μA | - | 40mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | - | ||
![]() FK2500025 Diodes Incorporated | 3000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FK | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | - | 3.3V | 2.5V | 2.5mm | - | 25MHz | ±25ppm | LVCMOS | - | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 1.0mm | 25MHz | 5ns | 5ns | - | 3.3V | 10μA | 15pF | 10mA | - | - | - | 1.143mm | 0.045 1.15mm | - | - | - | RoHS Compliant | - | - | ||
![]() NX7031E0156.250000 Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | 55 % | 500 | + 85 C | Diodes Incorporated | - 40 C | Tape & Reel (TR) | Active | 3.465 V | 3.135 V | - | -40°C ~ 85°C | - | - | SaRonix-eCera™ NX | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | 70 mA | 156.25 MHz | 50 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 70mA | - | - | - | - | - | - | - | 40mA | 100 pF | - | - | LVDS | - | 1.4 mm | 0.061 (1.55mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() FN1200041 Diodes Incorporated | 31000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 12MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 12MHz | 7ns | 7ns | - | 3.3V | 10μA | - | 15mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NX51500001 Diodes Incorporated | 20 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ NX | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 50MHz | ±25ppm | LVCMOS | - | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.2mm | 50MHz | 3ns | 3ns | 45/55% | - | 40mA | - | 60mA | - | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() FDC500026 Diodes Incorporated | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2002 | SaRonix-eCera™ FD | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | EAR99 | XO (Standard) | Gold (Au) | - | - | - | 8542.39.00.01 | 1.8V | 1.8V | - | - | 125MHz | ±50ppm | LVCMOS | - | Enable/Disable | Crystal | 20mA | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 125MHz | - | - | 55/45% | 1.8V | 10μA | - | 35mA | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() FD3330029 Diodes Incorporated | 16 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FD | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | STANDBY; ENABLE/DISABLE FUNCTION; TR | - | 3.3V | 3.3V | - | - | 33.333333MHz | - | CMOS | - | - | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 33.3MHz | 7ns | 7ns | 55/45% | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | RoHS Compliant | - | - | ||
![]() FN3300068 Diodes Incorporated | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 33MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 33MHz | 7ns | 7ns | - | - | 10μA | - | 25mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() FN3300074 Diodes Incorporated | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | SaRonix-eCera™ FN | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 33MHz | ±50ppm | CMOS | - | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 33MHz | 7ns | 7ns | - | - | 10μA | - | 25mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() FK2400017 Diodes Incorporated | 3000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FK | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 24MHz | ±25ppm | LVCMOS | - | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 1.0mm | 24MHz | 5ns | 5ns | 45/55% | 3.3V | 10μA | - | 10mA | - | - | - | 1.143mm | 0.045 1.15mm | - | - | - | RoHS Compliant | - | - | ||
![]() FJ1600002 Diodes Incorporated | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FJ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 3.3V | - | - | 16MHz | ±50ppm | LVCMOS | - | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 16MHz | 7ns | 7ns | 55/45% | - | 10μA | - | 10mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - |