- Additional Feature
- Applications
- Breakdown Voltage-Min
- Capacitance
- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- Factory Lead Time
- Failure Rate
- Features
- Forward Voltage-Max (VF)
Attribute column
Manufacturer
Diodes Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Temperature Coefficient | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Lead Spacing | Configuration | Diode Type | Lead Style | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UG1003TR Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J+604 Diodes | In Stock | - | - | 62 Weeks | - | - | NO | SILICON | 4 | 1 V | DIODES INC | Diodes Incorporated | KBJ604G | - | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | 40 | 1.92 | Yes | - | - | - | - | - | e3 | No | - | Matte Tin (Sn) | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | SINGLE | THROUGH-HOLE | 260 | not_compliant | 4 | R-PSFM-T4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | ISOLATED | 6 A | 1 | 400 V | 170 A | 400 V | - | - | - | - | ||
![]() N620 Diodes | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 150°C | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | X7R | - | Automotive | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | AEC-Q200 |