- Packaging
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- RoHS Status
- Differential - Input:Output
- Frequency(Max)
- Input
- Operating Temperature
- PLL
Attribute column
Manufacturer
Diodes Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Number of Circuits | uPs/uCs/Peripheral ICs Type | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Main Purpose | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT7C5009AL2-2WF Diodes Incorporated | In Stock | - | - | - | - | - | Surface Mount | Die | - | - | - | 40MHz | - | -40°C~85°C TA | Tray | - | PT7C5009 | - | Active | - | - | - | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | CMOS | - | 1 | - | Crystal | 1:1 | - | No | No/No | - | - | - | - | - | ||
![]() PT7C5027C2-5GWF Diodes Incorporated | In Stock | - | - | - | - | - | Surface Mount | Die | - | - | - | 60MHz | - | -40°C~85°C TA | Tray | - | PT7C5027 | - | Active | - | - | - | - | - | - | 1.5V~5.5V | - | - | - | - | - | compliant | - | - | CMOS | - | 1 | - | Crystal | 1:1 | - | No | No/No | - | - | - | - | - | ||
![]() PI6LC48P0301AZHE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | 680MHz | - | -40°C~85°C | Tray | - | - | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | IT ALSO OPERATES AT 3.3V NOM SUPPLY | 2.375V~2.625V 3.135V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 2.5V | 0.5mm | - | NOT SPECIFIED | - | LVPECL | R-XQCC-N28 | 1 | CLOCK GENERATOR, OTHER | LVCMOS, LVTTL, Crystal | 2:3 | 25MHz | Yes with Bypass | No/Yes | Ethernet | 0.84mm | 5.5mm | 3.5mm | ROHS3 Compliant | ||
![]() PI6LC48P03AZHIE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | 700MHz | - | -40°C~85°C | Tray | - | HiFlex™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.375V~2.625V 3.135V~3.465V | - | - | - | - | - | - | - | - | LVPECL | - | 1 | - | LVCMOS, LVTTL, Crystal | 2:3 | - | Yes with Bypass | No/Yes | Ethernet | - | - | - | ROHS3 Compliant | ||
![]() PI6CFGL402BLIEX Diodes Incorporated | 2701 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 200MHz | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | 0.65mm | - | NOT SPECIFIED | - | HCSL, LVDS | R-PDSO-G20 | 1 | CLOCK GENERATOR, OTHER | LVDS, Crystal | 1:4 | 25MHz | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() PI6LC5011-01LIE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5006ANC-2DE Diodes Incorporated | In Stock | - | - | - | - | - | Surface Mount | Die | - | - | - | 107MHz | - | -40°C~85°C TA | Tray | - | PT7C5006 | - | Active | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | CMOS | - | 1 | - | TTL | 1:1 | - | No | No/No | - | - | - | - | - | ||
![]() PI6LC48P0301LIEX Diodes Incorporated | 8490 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 680MHz | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.375V~2.625V 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | 2.5V | 0.65mm | - | NOT SPECIFIED | - | LVPECL | - | 1 | CLOCK GENERATOR, PROCESSOR SPECIFIC | LVCMOS, LVTTL, Crystal | 2:3 | 27.2MHz | Yes with Bypass | No/Yes | Ethernet | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() PI6C21200AE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | 400MHz | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | PI6C21200 | HCSL | - | 1 | - | HCSL | 1:12 | - | Yes | Yes/Yes | PCI Express (PCIe) | - | - | - | - | ||
![]() PI6CFGL401BZHIE Diodes Inc. | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Crystal | - | - | Yes | - | - | - | - | - | RoHS Compliant | ||
![]() PI6C21200VE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 400MHz | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | PI6C21200 | - | - | 1 | - | HCSL | 1:12 | - | Yes | Yes/Yes | PCI Express (PCIe) | - | - | - | - | ||
![]() PI6C2410LE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 24-TSSOP | 133MHz | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | PI6C2410 | TTL | - | 1 | - | TTL | 1:4 | - | Yes | No/No | PCI Express (PCIe) | - | - | - | - | ||
![]() PI6CV857BAE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 200MHz | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | PI6CV857 | SSTL-2 | - | 1 | - | SSTL-2 | 1:10 | - | Yes | Yes/Yes | Memory, DDR, SDRAM DIMM | - | - | - | - | ||
![]() PI6LC4831AZBIE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | 100MHz | - | -40°C~85°C | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | HCSL, LVCMOS | - | 1 | - | Crystal | 1:17 | - | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | - | - | - | ||
![]() PT7C5006ANDWEX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 107MHz | - | -40°C~85°C TA | Tape & Reel (TR) | - | PT7C5006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | CMOS | - | 1 | - | Crystal, TTL | 1:1 | - | No | No/No | - | - | - | - | - | ||
![]() PI6CVF857AE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | 220MHz | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | PI6CVF857 | - | - | 1 | - | SSTL-2 | 1:10 | - | Yes | Yes/Yes | Memory, DDR, SDRAM DIMM | - | - | - | - | ||
![]() PI6CV857LAE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | 170MHz | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | PI6CV857 | - | - | 1 | - | SSTL-2 | 1:10 | - | Yes | Yes/Yes | Memory, DDR, SDRAM DIMM | - | - | - | - | ||
![]() PI6C21200AEX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | 400MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | PI6C21200 | HCSL | - | 1 | - | HCSL | 1:12 | - | Yes | Yes/Yes | PCI Express (PCIe) | - | - | - | - | ||
![]() PI6LC4831AZBIEX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | PI6LC4831 | HCSL, LVCMOS | - | 1 | - | Crystal | 1:17 | - | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | - | - | - | ||
![]() PI6CU877NFE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 52-VFBGA | - | - | - | 270MHz | - | 0°C~70°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | PI6CU877 | - | - | 1 | - | SSTL-18 | 1:10 | - | Yes | Yes/Yes | Memory, DDR2, SDRAM DIMM | - | - | - | - |