- Packaging
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- RoHS Status
- Differential - Input:Output
- Frequency(Max)
- Input
- Operating Temperature
- PLL
Attribute column
Manufacturer
Diodes Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Circuits | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Supply Current-Max | Family | Input | Ratio - Input:Output | Logic IC Type | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Main Purpose | Same Edge Skew-Max (tskwd) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6LC48P21LE Diodes Incorporated | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 140MHz | - | 0°C~70°C | Tube | - | HiFlex™ | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | 2.375V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.65mm | - | NOT SPECIFIED | - | LVPECL | R-PDSO-G8 | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | Crystal | 1:1 | - | 28MHz | Yes | No/Yes | Ethernet | - | - | 4.4mm | 3mm | RoHS Compliant | - | ||
![]() PI6CFGL601BZHIEX Diodes Incorporated | 100000 |
| Datasheet | 20 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | 100MHz | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 32 | EAR99 | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | - | HCSL, LVDS | S-XQCC-N32 | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | LVDS, Crystal | 1:6 | - | 25MHz | Yes | No/Yes | PCI Express (PCIe) | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() PI6CFGL201BZDIE Diodes Incorporated | 50 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | 100MHz | - | -40°C~85°C | Tray | 2016 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | HCSL, LVCMOS, LVDS | - | - | - | - | - | 1 | - | - | - | - | - | LVDS, Crystal | 1:3 | - | - | Yes | No/Yes | PCI Express (PCIe) | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6LC4830ZHE Diodes Incorporated | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | 100MHz | - | -40°C~85°C | Tray | 2012 | HiFlex™ | e4 | Obsolete | 1 (Unlimited) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CGEN PROC SUB GROUP | 2.8V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 30 | - | HCSL, LVCMOS | - | - | Not Qualified | 3.3V | - | 1 | 180mA | CLOCK GENERATOR, OTHER | - | - | - | HCSL, LVDS, LVPECL, Crystal | 2:5 | - | 25MHz | Yes | Yes/Yes | PCI Express (PCIe) | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() PI6LC48H04LIE Diodes Incorporated | 34 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | 200MHz | - | -40°C~85°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | HCSL, LVDS | - | - | - | - | - | 1 | - | - | - | - | - | Clock, Crystal | 1:4 | - | - | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6C49019AIEX Diodes Incorporated | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | 125MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | PI6C49019 | HCSL, LVCMOS | R-PDSO-G48 | - | - | 3.3V | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | LVCMOS, Crystal | 1:9 | - | 25MHz | Yes | No/Yes | PCI Express (PCIe) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PI6C49019AIE Diodes Incorporated | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | - | 125MHz | - | -40°C~85°C | Tube | - | - | - | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | PI6C49019 | HCSL, LVCMOS | R-PDSO-G48 | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | LVCMOS, Crystal | 1:9 | - | 25MHz | Yes | No/Yes | PCI Express (PCIe) | - | - | - | - | RoHS Compliant | - | ||
![]() PI6C49018ZDIE Diodes Incorporated | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | 125MHz | - | -40°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | 40 | EAR99 | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | - | - | PI6C49018 | HCSL, LVCMOS | S-XQCC-N40 | - | Not Qualified | - | 3.3V | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | LVCMOS, Crystal | 1:8 | - | 25MHz | Yes | No/Yes | PCI Express (PCIe) | - | 0.8mm | 6mm | 6mm | RoHS Compliant | - | ||
![]() PI6C49018ZDIEX Diodes Incorporated | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | 125MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 40 | EAR99 | - | - | - | - | 3.135V~3.465V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | - | - | PI6C49018 | HCSL, LVCMOS | S-XQCC-N40 | - | Not Qualified | 3.3V | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | LVCMOS, Crystal | 1:8 | - | 25MHz | Yes | No/Yes | PCI Express (PCIe) | - | 0.8mm | 6mm | 6mm | RoHS Compliant | Lead Free | ||
![]() PI6CFGL202BLIEX Diodes Incorporated | 30820 |
| - | 20 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 200MHz | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | NOT SPECIFIED | - | HCSL, LVDS | - | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | LVDS, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | - | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PI6C557-06LE Diodes Incorporated | 7 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 200MHz | - | 0°C~70°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | PI6C557 | - | - | 4 | - | - | - | 1 | 41mA | - | 4.5 ns | - | 6C | HCSL | 2:4 | LOW SKEW CLOCK DRIVER | - | No | Yes/Yes | PCI Express (PCIe) | 35 ns | - | 6.5mm | - | ROHS3 Compliant | - | ||
![]() PI6LC48H02LIEX Diodes Incorporated | 5000 |
| Datasheet | 23 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | 200MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | - | HCSL, LVDS | - | - | Not Qualified | - | 3.3V | 1 | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | Clock, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | - | 5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PI6LC48P0101LIE Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | 625MHz | - | -40°C~85°C TA | Tube | - | HiFlex™ | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 2.375V~2.625V 3.135V~3.465V | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | Ethernet | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6LC48P04LIE Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | 226MHz | - | -40°C~85°C | Tube | - | HiFlex™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | 1 | - | - | - | - | - | LVCMOS, LVTTL, Crystal | 2:4 | - | - | Yes with Bypass | No/Yes | Ethernet | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6C557-03AQEX Diodes Incorporated | 2500 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 200MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | 30 | PI6C557 | HCSL, LVDS | - | - | Not Qualified | - | 3.3V | 1 | - | CLOCK GENERATOR, OTHER | - | 95mA | - | HCSL, Crystal | 1:2 | - | 25MHz | Yes | No/Yes | Ethernet, PCI Express (PCIe) | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() PI6LC48P25104LE Diodes Incorporated | 15 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | 187.5MHz | - | -40°C~85°C | Tube | 2013 | HiFlex™ | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | ALSO OPERATES IN 3.3 V | 2.375V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.65mm | - | NOT SPECIFIED | - | LVPECL | R-PDSO-G8 | - | - | - | - | 1 | - | CLOCK GENERATOR, OTHER | - | - | - | Crystal | 1:1 | - | 30MHz | Yes | No/Yes | Ethernet | - | - | 4.4mm | 3mm | ROHS3 Compliant | - | ||
![]() PI6LC48S25ZBBIEX Diodes Incorporated | 750 | - | - | 24 Weeks | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6LC48P02LIEX Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 170MHz | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | 2.375V~2.625V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | 0.65mm | - | NOT SPECIFIED | - | LVPECL | R-PDSO-G20 | - | - | - | - | 1 | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | LVCMOS, LVTTL, Crystal | 2:2 | - | 28.33MHz | Yes | No/Yes | Ethernet, Fibre Channel | - | - | 6.5mm | 4.4mm | ROHS3 Compliant | - | ||
![]() PI6LC48P0101LIEX Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 625MHz | - | -40°C~85°C TA | Tape & Reel (TR) | - | HiFlex™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.375V~2.625V 3.135V~3.465V | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | 1:1 | - | - | Yes | No/Yes | Ethernet | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT7C5027C1-2DE Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | Die | - | - | - | 60MHz | - | -40°C~85°C TA | Tray | - | PT7C5027 | - | Active | - | - | - | - | - | - | - | 1.5V~5.5V | - | - | - | - | - | - | compliant | - | - | CMOS | - | - | - | - | - | 1 | - | - | - | - | - | Crystal | 1:1 | - | - | No | No/No | - | - | - | - | - | - | - |