- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Diodes Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Power Dissipation | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Output Characteristics | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6CV304WEX Diodes Incorporated | 34 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 160MHz | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | PI6CV304 | LVCMOS | - | 4 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | - | - | 3 ns | - | 10 ns | 6C | - | CMOS, TTL | 1:4 | - | - | No/No | - | - | 55 % | - | - | - | 55 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C10810HE Diodes Incorporated | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | - | 250MHz | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | - | 1.1V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 30 | PI6C10810 | LVCMOS, LVTTL | - | 10 | Not Qualified | - | - | - | 1 | - | - | - | - | - | 6 ns | - | - | 6C | - | LVCMOS, LVTTL | 1:10 | 0.008 A | - | No/No | - | - | - | - | 0.3 ns | - | 60 % | 2mm | 7.2mm | 5.3mm | - | ROHS3 Compliant | - | ||
![]() PI6CV304LEX Diodes Incorporated | 2500 | - | Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | 160MHz | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | PI6CV304 | LVCMOS | - | 4 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | - | - | 3 ns | - | 10 ns | 6C | - | CMOS, TTL | 1:4 | - | - | No/No | - | - | 55 % | - | - | - | 55 % | - | - | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT32807QE Diodes Incorporated | 34 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | - | 133MHz | -40°C~85°C | Tube | 2008 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 40 | 49FCT32807 | - | - | 10 | - | 3.3V | 3.63V | 2.97V | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | SERIES-RESISTOR | CMOS | 1:10 | - | - | No/No | - | - | - | - | 0.2 ns | - | - | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT32803QEX Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | - | 133MHz | -40°C~85°C | Tape & Reel (TR) | 2008 | 49FCT | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.635mm | - | - | PI49FCT32803 | CMOS, TTL | - | 7 | - | 3.3V | 3.63V | - | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | - | CMOS, TTL | 1:7 | - | - | No/No | - | - | - | - | 0.2 ns | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() PI6C10806BLE Diodes Incorporated | 25 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | 160MHz | -40°C~85°C | Tube | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 1.425V~3.465V | DUAL | GULL WING | - | - | 1.5V | - | - | - | PI6C10806 | LVCMOS | - | 6 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Crystal | 1:6 | - | 50MHz | No/No | - | - | 53 % | - | - | - | 53 % | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C49X0202WIE Diodes Incorporated | 372 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 250MHz | -40°C~85°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | - | NOT SPECIFIED | - | LVCMOS, LVTTL | R-PDSO-G8 | - | - | - | 2.625V | 2.375V | 1 | - | - | - | - | - | - | - | - | 6C | - | LVCMOS, LVTTL | 1:2 | - | - | No/No | - | 3 ns | - | 250 MHz | 0.08 ns | - | - | - | 4.9mm | 3.885mm | - | ROHS3 Compliant | - | ||
![]() PI6C49X0204CWIE Diodes Incorporated | 2007 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 200MHz | -40°C~85°C | Tube | 2016 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Fanout Buffer (Distribution) | - | - | - | - | - | 1.425V~3.6V | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | - | - | R-PDSO-G8 | - | - | - | 3.6V | - | 1 | - | - | - | - | - | - | - | - | 6C | 3-STATE | LVCMOS | 1:4 | - | - | No/No | 5 ns | 5 ns | - | 200 MHz | 0.25 ns | 4 | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PI6C10804WE Diodes Incorporated | 33 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | ALSO OPERATES AT 2.5V SUPPLY | - | 1.4V~2.7V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 180MHz | 40 | PI6C10804 | LVCMOS, LVTTL | - | 4 | - | 2.5V | - | - | 1 | - | - | - | - | - | 3 ns | 10μA | 3 ns | 6C | - | LVCMOS, LVTTL | 1:4 | - | - | No/No | - | - | 60 % | 250 MHz | 0.07 ns | - | 60 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C10804WEX Diodes Incorporated | 2500 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 180MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | ALSO OPERATES AT 2.5V SUPPLY | - | 1.4V~2.7V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 40 | PI6C10804 | LVCMOS, LVTTL | - | 4 | - | 2.5V | - | - | 1 | - | - | - | - | - | 3 ns | 10μA | 3 ns | 6C | - | LVCMOS, LVTTL | 1:4 | - | - | No/No | - | - | 60 % | 250 MHz | 0.07 ns | - | 60 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT32805QE Diodes Incorporated | 42 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | - | 133MHz | -40°C~85°C | Tube | 2018 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 40 | 49FCT32805 | - | - | 10 | - | 3.3V | 3.63V | - | 2 | - | - | - | - | 500mW | 5.2 ns | 30μA | 5.2 ns | FCT | 3-STATE | CMOS | 1:5 | - | - | No/No | 3 ns | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT3807QEX Diodes Incorporated | 18 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | - | 50MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 50pF | 500mW | 4.5 ns | 3μA | 4.5 ns | FCT | - | CMOS, TTL | 1:10 | 0.024 A | - | No/No | - | - | - | - | 0.5 ns | - | - | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI6CV304WE Diodes Incorporated | 41 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 160MHz | -40°C~85°C | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | PI6CV304 | LVCMOS | - | 4 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | - | - | 3 ns | - | 10 ns | 6C | - | CMOS, TTL | 1:4 | - | - | No/No | - | - | 55 % | - | - | - | 55 % | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT3807DHEX Diodes Incorporated | 2942 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | - | 156MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | - | 500mW | 3 ns | 100nA | 3 ns | FCT | - | CMOS, TTL | 1:10 | 0.024 A | - | No/No | - | - | - | - | 0.25 ns | - | - | 2mm | 7.2mm | 5.3mm | No | ROHS3 Compliant | - | ||
![]() PI6C10810LE Diodes Incorporated | 65 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 250MHz | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | - | 1.1V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 30 | PI6C10810 | LVCMOS, LVTTL | - | 10 | Not Qualified | - | - | - | 1 | - | - | - | - | - | 6 ns | - | - | 6C | - | LVCMOS, LVTTL | 1:10 | 0.008 A | - | No/No | - | - | 60 % | - | 0.3 ns | - | 60 % | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT3807CQEX Diodes Incorporated | 42 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | - | 100MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 50pF | 500mW | 3.5 ns | 3μA | 3.5 ns | FCT | - | CMOS, TTL | 1:10 | - | - | No/No | - | - | - | - | 0.35 ns | - | - | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT3803LE Diodes Incorporated | 800 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | 156MHz | 0°C~70°C | Tube | 2004 | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 49FCT3803 | CMOS, TTL | - | 7 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | - | CMOS, TTL | 1:7 | - | - | No/No | - | - | - | - | 0.25 ns | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT32802QEX Diodes Incorporated | 10000 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 49FCT | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 225 | 1 | 3.3V | - | 133MHz | - | PI49FCT32802 | CMOS, TTL | - | 5 | - | 3.3V | 3.63V | 2.97V | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | - | CMOS, TTL | 1:5 | - | - | No/No | - | - | - | - | 0.2 ns | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C49X0204B-AWE Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | 200MHz | 0°C~70°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | PI6C49X0204 | LVCMOS, LVTTL | - | 4 | - | - | - | - | 1 | - | - | 22mA | - | - | 3.3 ns | - | - | 6C | - | LVCMOS, LVTTL | 1:4 | - | - | No/No | - | - | 60 % | 200 MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI6C41204LEX Diodes Incorporated | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | 266MHz | 0°C~70°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution), Multiplexer | - | 70°C | 0°C | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | PI6C41204 | LVPECL | - | - | - | 3.3V | - | - | 1 | 3.465V | 3.135V | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 2:4 | - | - | No/Yes | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |