- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Diodes Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Max Output Freq | Maximum Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Product Status | Propagation Delay - Max | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Orientation | Frequency | Output | Number of Outputs | Output Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Input Type | Input | Product Type | Ratio - Input:Output | Differential - Input:Output | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Product | Nominal Supply Voltage (DC) | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6CB18601ZLAIEX-13R Diodes | 8830 |
| - | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (3x6) | Diodes Incorporated | - | 3500 | 200 MHz | Diodes Incorporated | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | -40°C ~ 85°C (TA) | Reel | - | - | Clock Buffer | - | - | Clock & Timer ICs | 1.7V ~ 1.9V | - | 100MHz | HCSL | - | - | 1 | - | - | - | - | CMOS, HCSL | Clock Buffers | 1:6 | Yes/Yes | - | - | - | - | Clock Buffers | - | Clock Buffer | ||
![]() PI6CBF18501ZLAIEX Diodes | 6669 |
| - | Gold | Panel, Through Hole | Surface Mount | 40-WFQFN Exposed Pad | 4 | 40-TQFN (5x5) | Diodes Incorporated | - | 3500 | 200 MHz | Diodes Incorporated | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | Active | - | Compliant | - | - | -40°C ~ 85°C (TA) | Reel | - | PC Pin | Fanout Buffer (Distribution) | 85 °C | -40 °C | Clock & Timer ICs | 1.7V ~ 1.9V | Vertical | 100MHz | HCSL | - | Incremental, Quadrature | 1 | 5.25 V | 4.75 V | - | - | CMOS, HCSL | Clock Buffers | 1:5 | Yes/Yes | No | Optical | No | 100 | Clock Buffers | 5 V | Clock Buffer | ||
![]() PI6CB332001AZXBIEX-13RA Diodes | 3000 |
| - | - | - | Surface Mount | 80-VFQFN Dual Rows, Exposed Pad | - | 80-aQFN (6x6) | Diodes Incorporated | - | 3000 | 400 MHz | Diodes Incorporated | - | - | - | Diodes Incorporated | - | - | - | MSL 1 - Unlimited | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | Clock Buffer | - | - | Clock & Timer ICs | 3.135V ~ 3.465V | - | 100MHz | HCSL | - | - | 1 | - | - | - | - | CMOS, HCSL | Clock Buffers | 1:20 | Yes/Yes | - | - | - | - | Clock Buffers | - | Clock Buffer | ||
![]() PI6CB18200ZDIEX-13R Diodes | 33 |
| - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-TQFN (4x4) | Diodes Incorporated | - | 3500 | 200 MHz | Diodes Incorporated | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | -40°C ~ 85°C (TA) | Reel | - | - | Clock Buffer | - | - | Clock & Timer ICs | 1.7V ~ 1.9V | - | - | HCSL | - | - | 1 | - | - | - | - | CMOS, HCSL | Clock Buffers | 1:2 | Yes/Yes | - | - | - | - | Clock Buffers | - | Clock Buffer | ||
![]() PI6CB332001ZXBIEX-13RA Diodes | 1665 |
| - | - | - | Surface Mount | 80-VFQFN Dual Rows, Exposed Pad | - | 80-aQFN (6x6) | Diodes Incorporated | - | 3000 | 400 MHz | Diodes Incorporated | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | - | Clock Buffer | - | - | Clock & Timer ICs | 3.135V ~ 3.465V | - | - | HCSL | - | - | 1 | - | - | - | - | CMOS, HCSL | Clock Buffers | 1:20 | Yes/Yes | - | - | - | - | Clock Buffers | - | Clock Buffer | ||
![]() PI6CB33201ZDIEX-13R Diodes | In Stock | - | - | - | - | Surface Mount | TQFN-24 | - | 24-TQFN (4x4) | Diodes Incorporated | 55 % | 3500 | 133.46 MHz | Diodes Incorporated | 133.33 MHz | 200 MHz | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | 3 ns | - | 3.465 V | 3.135 V | -40°C ~ 85°C (TA) | Cut Tape | - | - | PCIe Clock Buffer | - | - | Clock & Timer ICs | 3.135V ~ 3.465V | - | - | HCSL | 2 Output | HCSL | 1 | - | - | 21 mA | HCSL | CMOS, HCSL | Clock Buffers | 1:2 | Yes/Yes | - | - | - | - | Clock Buffers | - | Clock Buffer | ||
![]() PI6CBE33085ZLIEX Diodes Incorporated | 30 |
| - | - | - | Surface Mount | TQFN-48 | - | 48-TQFN (6x6) | - | 55 % | 3000 | 400 MHz | - | 100 MHz | 400 MHz | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 3000 ps | Details | 3.465 V | 3.135 V | -40°C ~ 85°C (TA) | Cut Tape | PI6CBE33xx5 | - | Fanout Clock Buffer | - | - | - | 3.135V ~ 3.465V | - | - | HCSL | 8 Output | HCSL | 1 | - | - | 100 mA | CMOS | HCSL | - | 1:8 | Yes/Yes | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6C2405A-1HWEX-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C49S1510AAZDIEX Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | TQFN-48 | - | 48-TQFN (7x7) | - | 55 % | 3000 | 1.5 GHz | - | 1.5 GHz | 200 MHz | + 105 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | 900 ps | - | 3.465 V | 2.375 V | -40°C ~ 85°C (TA) | Reel | - | - | Fanout Buffer | - | - | - | 2.375V ~ 3.465V | - | - | HCSL, LVCMOS, LVDS, LVPECL | 10 Output | LVCMOS | 1 | - | - | - | LVTTL, LVCMOS | LVCMOS, LVTTL, Crystal | - | 3:10 | Yes/Yes | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6C49CB02JWEX Diodes Incorporated | 2741 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 2500 | 250 MHz | - | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | Fanout Buffer (Distribution) | - | - | - | 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | 250MHz | LVCMOS, LVTTL | - | - | 1 | - | - | - | - | LVCMOS, LVTTL | - | 1:2 | No/No | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6CBE33045ZHIEX-13R Diodes Incorporated | 1986 |
| - | - | - | Surface Mount | TQFN-32 | - | 32-TQFN (5x5) | - | 55 % | 2500 | 400 MHz | - | 100 MHz | 400 MHz | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 3000 ps | Details | 3.465 V | 3.135 V | -40°C ~ 85°C (TA) | Cut Tape | PI6CBE33xx5 | - | Fanout Clock Buffer | - | - | - | 3.135V ~ 3.465V | - | - | HCSL | 4 Output | HCSL | 1 | - | - | 70 mA | CMOS | HCSL | - | 1:4 | Yes/Yes | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6CBE33125ZDIEX-13R Diodes Incorporated | 30 |
| - | - | - | Surface Mount | TQFN-64 | - | 64-TQFN (9x9) | - | 55 % | 3000 | 400 MHz | - | 100 MHz | 400 MHz | + 85 C | Diodes Incorporated | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 3000 ps | Details | 3.465 V | 3.135 V | -40°C ~ 85°C (TA) | Cut Tape | PI6CBE33xx5 | - | Fanout Clock Buffer | - | - | - | 3.135V ~ 3.465V | - | - | HCSL | 12 Output | HCSL | 1 | - | - | 46 mA | CMOS | HCSL | - | 1:12 | Yes/Yes | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6CBE33065ZLAIEX-13R Diodes Incorporated | 2830 |
| - | - | - | Surface Mount | TQFN-40 | - | 40-TQFN (5x5) | - | 55 % | 3500 | 400 MHz | - | 100 MHz | 400 MHz | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 3000 ps | Details | 3.465 V | 3.135 V | -40°C ~ 85°C (TA) | Cut Tape | PI6CBE33xx5 | - | Fanout Clock Buffer | - | - | - | 3.135V ~ 3.465V | - | - | HCSL | 6 Output | HCSL | 1 | - | - | 85 mA | CMOS | HCSL | - | 1:6 | Yes/Yes | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6C49CB04AJWEX Diodes Incorporated | 5820 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 2500 | 160 MHz | - | - | - | - | Diodes Incorporated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | Fanout Buffer (Distribution) | - | - | - | 1.425V ~ 3.6V | - | 160MHz | LVCMOS, LVTTL | - | - | 1 | - | - | - | - | LVCMOS, LVTTL | - | 1:4 | No/No | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6C49CB01JWEX Diodes Incorporated | 1763 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 2500 | 360 MHz | - | - | - | + 105 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | Active | 2.5 ns | - | 3.6 V | 2.375 V | -40°C ~ 105°C (TA) | MouseReel | - | - | Translator | - | - | - | 2.375V ~ 3.465V | - | 360MHz | LVCMOS, LVTTL | 1 Output | - | 1 | - | - | - | - | HCSL, LVDS, LVHSTL, LVPECL, SSTL | - | 1:1 | Yes/No | - | - | - | - | Clock Buffers | - | - | ||
![]() PI6C4911502DZHIEX Diodes Incorporated | 398 |
| - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | - | 3500 | 1.5 GHz | - | - | - | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 800 ps | - | 3.465 V | 2.375 V | -40°C ~ 85°C (TA) | - | - | - | Fanout Buffer (Distribution) | - | - | - | 2.375V ~ 3.465V | - | - | LVPECL | 2 Output | - | 1 | - | - | - | - | CML, HCSL, LVDS, LVPECL | - | 1:2 | Yes/Yes | - | - | - | - | - | - | - | ||
![]() PI6CV2304LE-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | Diodes Incorporated | - | 100 | - | Diodes Incorporated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Clock & Timer ICs | - | - | - | - | - | - | - | - | - | - | - | - | Clock Buffers | - | - | - | - | - | - | Clock Buffers | - | Clock Buffer | ||
![]() PI6C2409-1HWEX-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C2405A-1LEX-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI6C2405A-1HWIEX-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |