- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Diodes Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Power Dissipation | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Input | Ratio - Input:Output | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI6C49S1504LIEX Diodes Incorporated | 3000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1.5GHz | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 28 | - | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | HCSL, LVDS, LVPECL | R-PDSO-G28 | - | - | - | 3.465V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 6C | Clock, Crystal | 3:4 | - | Yes/Yes | - | - | - | - | - | - | - | 9.7mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI6C4911505-07LIE Diodes Incorporated | 9 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1.5GHz | -40°C~85°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | PI6C4911505 | LVPECL | - | - | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | - | 1 | - | - | - | - | - | - | - | - | PI6 | Clock | 2:5 | - | Yes/Yes | - | - | - | - | 0.035 ns | - | - | 6.4mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI6C10810LEX Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 250MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | - | 1.1V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 40 | PI6C10810 | LVCMOS, LVTTL | - | 10 | - | - | - | - | - | - | 1 | - | - | - | - | - | 6 ns | - | 6 ns | 6C | LVCMOS, LVTTL | 1:10 | 0.008 A | No/No | - | - | 60 % | - | 0.3 ns | 60 % | - | 6.5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() PI6C4931502-04LIEX Diodes Incorporated | 4425 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 250MHz | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.63V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | PI6C4931502 | HCSL | - | - | Not Qualified | - | 2.625V | 2.5/3.6V | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 6C | LVCMOS, LVTTL | 2:2 | - | Yes/Yes | - | - | - | 250 MHz | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT3805QE Diodes Incorporated | 7500 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 50MHz | -40°C~85°C | Tube | 2001 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | 40 | 49FCT3805 | CMOS | - | 10 | - | 3.3V | 3.6V | - | 3V | - | 2 | - | - | 50pF | - | 500mW | 8 ns | 30μA | 8 ns | FCT | CMOS, TTL | 1:5 | - | No/No | 6.5 ns | - | - | - | 0.7 ns | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C4911505-04LIE Diodes Incorporated | 16 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1.5GHz | -40°C~85°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | PI6C4911505 | LVPECL | - | - | Not Qualified | - | 2.625V | 3.3V | 2.375V | - | 1 | - | - | - | - | - | - | - | - | PI6 | LVCMOS | 2:5 | - | Yes/Yes | - | - | - | - | 0.035 ns | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI6C48543LEX Diodes Incorporated | 729 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | 800MHz | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution), Multiplexer | - | 85°C | -40°C | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | PI6C48543 | LVDS | - | - | - | 3.3V | - | - | - | - | 1 | 3.465V | 3.135V | - | - | - | - | - | - | - | CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL | 2:4 | - | Yes/Yes | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PI49FCT3805CHEX Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 100MHz | -40°C~85°C | Tape & Reel (TR) | 2001 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN (787) | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 49FCT3805 | CMOS | - | 10 | - | 3.3V | 3.6V | - | 3V | - | 2 | - | - | 50pF | - | 500mW | 4.5 ns | 30μA | 6.2 ns | FCT | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | 0.5 ns | - | - | - | 5.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT3807DQEX Diodes Incorporated | 18928 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 156MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | - | 500mW | 3 ns | 100nA | 3 ns | FCT | CMOS, TTL | 1:10 | 0.024 A | No/No | - | - | - | - | 0.25 ns | - | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT20802LEX Diodes Incorporated | 11175 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 150MHz | -40°C~85°C | Tape & Reel (TR) | - | 49FCT | - | - | Active | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 2.3V~2.7V | DUAL | GULL WING | - | 1 | 2.5V | - | - | 49FCT20802 | CMOS, TTL | - | 5 | - | 2.5V | 2.7V | - | 2.3V | - | 1 | - | - | - | - | - | 3.5 ns | - | - | FCT | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | - | - | - | - | 4.4mm | No | ROHS3 Compliant | - | ||
![]() PI49FCT3807BQEX Diodes Incorporated | 238 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 80MHz | -40°C~85°C | Tape & Reel (TR) | 2009 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | 50pF | - | 500mW | 3.8 ns | 3μA | 3.8 ns | FCT | CMOS, TTL | 1:10 | 0.024 A | No/No | - | - | - | - | 0.35 ns | - | - | 8.65mm | - | No | ROHS3 Compliant | - | ||
![]() PI6C4911506-06LIE Diodes Incorporated | 1550 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | 1.5GHz | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.465V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | LVPECL | R-PDSO-G24 | - | - | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 6C | LVCMOS, LVTTL, Crystal | 3:6 | - | Yes/Yes | - | - | - | - | 0.055 ns | - | - | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT20807QEX Diodes Incorporated | 833 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 150MHz | -40°C~85°C | Tape & Reel (TR) | - | 49FCT | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 2.3V~2.7V | DUAL | GULL WING | - | 1 | 2.5V | 0.635mm | - | PI49FCT20807 | CMOS, TTL | - | 10 | - | 2.5V | 2.7V | - | 2.3V | - | 1 | - | - | - | - | - | 3.5 ns | - | - | FCT | CMOS, TTL | 1:10 | - | No/No | - | - | - | - | 0.3 ns | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() PI6C48545LEX Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 650MHz | -40°C~85°C | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | 20 | - | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PI6C48545 | LVDS | - | - | - | 3.3V | 3.465V | - | - | - | 1 | - | - | - | - | - | - | - | - | 6C | LVCMOS, LVTTL | 2:4 | - | Yes/Yes | - | 2.2 ns | 52 % | 650 MHz | 0.04 ns | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI6C49X0210ZHIEX Diodes Incorporated | 2298 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 200MHz | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 32 | EAR99 | Fanout Buffer (Distribution) | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.465V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.5V | 0.5mm | NOT SPECIFIED | PI6C49X0210 | CMOS | S-XQCC-N32 | - | - | - | 2.625V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 6C | LVCMOS, LVTTL, Crystal | 3:10 | - | Yes/No | - | - | - | 200 MHz | 0.08 ns | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT3805CQE Diodes Incorporated | 89 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 100MHz | -40°C~85°C | Tube | 2001 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | 40 | 49FCT3805 | CMOS | - | 10 | - | 3.3V | 3.6V | - | 3V | - | 2 | - | - | 50pF | 30μA | 500mW | 4.5 ns | 30μA | 6.2 ns | FCT | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | 0.5 ns | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT3805DHEX Diodes Incorporated | 1900 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 133MHz | -40°C~85°C | Tape & Reel (TR) | 2010 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN (787) | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 49FCT3805 | CMOS | - | 10 | - | 3.3V | - | - | - | 5V | 2 | - | - | - | - | 500mW | 3 ns | 30μA | 5.2 ns | FCT | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | - | - | - | - | 5.3mm | No | ROHS3 Compliant | - | ||
![]() PI6C49S1510AZDIEX Diodes Incorporated | 6696 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | 1.5GHz | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 48 | - | Fanout Buffer (Distribution) | - | - | - | IT ALSO OPERATES AT 3.3V NOMINAL | - | 2.375V~3.465V | QUAD | NO LEAD | - | 1 | 2.5V | 0.5mm | - | - | HCSL, LVCMOS, LVDS, LVPECL | S-XQCC-N48 | - | - | - | 3.465V | - | 2.375V | - | 1 | - | - | - | - | - | - | - | - | 6C | Crystal | 3:21 | - | No/Yes | - | - | - | - | 0.04 ns | - | - | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT3807ASEX Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 66MHz | -40°C~85°C | Tape & Reel (TR) | - | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | 50pF | - | - | 4 ns | - | - | FCT | CMOS, TTL | 1:10 | 0.024 A | No/No | - | - | - | - | 0.5 ns | - | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | - | ||
![]() PI6C48535-01LE Diodes Incorporated | 19 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 500MHz | -40°C~85°C | Tube | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | PI6C48535 | LVPECL | - | 4 | - | 3.3V | 3.6V | - | 3V | - | 1 | - | - | - | 60mA | - | 1.9 ns | - | - | 6C | LVCMOS, LVPECL, LVTTL | 2:4 | - | No/Yes | - | - | - | 500 MHz | 0.08 ns | 60 % | - | 6.5mm | - | No | ROHS3 Compliant | Lead Free |