- Differential - Input:Output
- Factory Lead Time
- Input
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
Attribute column
Manufacturer
Diodes Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Power Dissipation | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Input | Ratio - Input:Output | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Duty Cycle | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI49FCT3805AQEX Diodes Incorporated | 20000 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 20-QSOP | 66MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | 49FCT | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | 500mW | 3V~3.6V | - | - | - | - | - | - | - | 49FCT3805 | CMOS | - | 10 | - | 3.3V | - | - | - | 2 | 3.6V | 3V | - | - | 500mW | 5.8 ns | 30μA | 8 ns | - | - | - | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C10807HE Diodes Incorporated | 283 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 250MHz | -40°C~85°C | Tube | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | ALSO OPERATES AT 2.5V SUPPLY | - | 1.65V~2.7V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 40 | PI6C10807 | LVCMOS, LVTTL | - | 10 | - | - | - | 2.5V | - | 1 | - | - | - | 15μA | - | 2 ns | 10μA | 2 ns | 6C | - | - | LVCMOS, LVTTL | 1:10 | 0.008 A | No/No | - | - | 57.5 % | 250 MHz | 0.06 ns | - | 57.5 % | 2mm | 7.2mm | 5.3mm | No | ROHS3 Compliant | - | ||
![]() PI6C4911510FAIE Diodes Incorporated | 1275 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-TQFP | YES | - | - | 1.5GHz | -40°C~85°C | Tray | 2004 | - | - | - | Active | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | 2.375V~3.6V | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.8mm | NOT SPECIFIED | PI6C4911510 | LVPECL | S-PQFP-G32 | - | - | - | 3.6V | - | 2.375V | 1 | - | - | - | - | - | - | - | - | PI6 | - | - | CML, LVDS, LVPECL, SSTL | 2:10 | - | Yes/Yes | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT3805AHEX Diodes Incorporated | 14000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 66MHz | -40°C~85°C | Tape & Reel (TR) | 2016 | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 49FCT3805 | CMOS | - | 10 | - | 3.3V | 3.6V | - | 3V | 2 | - | - | 50pF | - | 500mW | 5.8 ns | 30μA | 8 ns | FCT | Buffer | - | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | 0.7 ns | - | - | - | - | 5.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C4911504-03LIE Diodes Incorporated | 16 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | 1.5GHz | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.465V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | PI6C4911504 | LVPECL | R-PDSO-G20 | - | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | - | - | - | - | - | PI6 | - | - | LVCMOS, LVTTL, Crystal | 2:4 | - | No/Yes | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI49FCT32807HE Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 133MHz | -40°C~85°C | Tube | 2008 | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | - | - | 10 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | - | SERIES-RESISTOR | CMOS | 1:10 | - | No/No | - | - | - | - | 0.2 ns | - | - | 2mm | 7.2mm | 5.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C48535-01BLIE Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 500MHz | -40°C~85°C | Tube | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PI6C48535 | LVPECL | - | - | Not Qualified | - | 3.6V | 3.3V | 3V | 1 | - | - | - | - | - | - | - | - | 6C | - | - | LVCMOS, LVPECL, LVTTL | 2:4 | - | No/Yes | - | - | - | 500 MHz | - | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT32803LE Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 133MHz | -40°C~85°C | Tube | 2008 | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 49FCT32803 | CMOS, TTL | - | 7 | - | 3.3V | 3.63V | - | - | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | - | - | CMOS, TTL | 1:7 | - | No/No | - | - | - | - | 0.2 ns | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C4911506LIE Diodes Incorporated | 2788 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 1.5GHz | -40°C~85°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | ALSO OPERATES AT 3 TO 3.6 V SUPPLY | - | 2.375V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | LVPECL | R-PDSO-G20 | - | - | - | 2.625V | - | 2.375V | 1 | - | - | - | - | - | - | - | - | 6C | - | - | CMOS, LVDS, LVPECL | 1:6 | - | Yes/Yes | - | 0.7 ns | - | - | 0.05 ns | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI6C48533-01LEX Diodes Incorporated | 872 | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 800MHz | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PI6C48533 | LVPECL | - | - | - | - | 3.6V | - | 3V | 1 | - | - | - | - | - | - | - | - | 6C | - | - | CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL | 2:4 | - | Yes/Yes | - | 2 ns | - | 800 MHz | - | - | - | - | 6.5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C10810HEX Diodes Incorporated | 1465 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 250MHz | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | MATTE TIN | - | - | - | - | 1.1V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 30 | PI6C10810 | LVCMOS, LVTTL | - | 10 | - | - | - | - | - | 1 | - | - | - | - | - | 6 ns | - | - | 6C | - | - | LVCMOS, LVTTL | 1:10 | 0.008 A | No/No | - | - | 60 % | - | 0.3 ns | - | 60 % | 2mm | 7.2mm | 5.3mm | No | ROHS3 Compliant | - | ||
![]() PI49FCT32807HEX Diodes Incorporated | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 133MHz | -40°C~85°C | Tape & Reel (TR) | 2008 | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 2.97V~3.63V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 49FCT32807 | - | - | 10 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | - | - | - | 500mW | 2.5 ns | 100nA | 2.5 ns | FCT | - | SERIES-RESISTOR | CMOS | 1:10 | - | No/No | - | - | - | - | 0.2 ns | - | - | 2mm | 7.2mm | 5.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C4931504-04LIEX Diodes Incorporated | 2676 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 250MHz | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.63V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | PI6C4931504 | HCSL | R-PDSO-G20 | - | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | - | - | - | - | - | 6C | - | - | LVCMOS, LVTTL | 2:4 | - | Yes/Yes | - | - | - | 250 MHz | - | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI6CL10804WEX Diodes Incorporated | 9800 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 200MHz | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 1.1V~1.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | 40 | PI6CL10804 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10μA | - | 6C | - | 3-STATE | LVCMOS | 1:4 | - | No/No | 3.5 ns | 3.5 ns | 60 % | 200 MHz | - | 4 | - | - | 4.9mm | - | No | ROHS3 Compliant | - | ||
![]() PI6C18551WE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 160MHz | -40°C~85°C | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | 3.135V~5.25V | - | - | - | - | - | - | - | PI6C18551 | CMOS, TTL | - | 4 | - | - | - | - | - | 1 | - | - | - | - | - | 6 ns | - | 8 ns | - | - | - | CMOS, TTL | 1:4 | - | No/No | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PI6C4911504-01LIEX Diodes Incorporated | 34 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 1.5GHz | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 20 | - | Fanout Buffer (Distribution) | - | - | - | ALSO OPERATES AT 3.3V VCC NOMINAL | - | 2.375V~2.625V 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | - | LVPECL | R-PDSO-G20 | - | - | - | 2.625V | - | 2.375V | 1 | - | - | - | - | - | - | - | - | PI6 | - | - | LVCMOS, LVDS, LVPECL | 2:2 | - | Yes/Yes | - | - | 52 % | - | - | - | - | - | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI6C49X0206TLIEX Diodes Incorporated | 6000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | 250MHz | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Fanout Buffer (Distribution) | - | - | - | - | - | 1.425V~3.465V | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 1:6 | - | No/No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI49FCT3805AHE Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 66MHz | -40°C~85°C | Tube | - | 49FCT | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 49FCT3805 | CMOS | - | 10 | - | 3.3V | 3.6V | - | 3V | 2 | - | - | 50pF | - | 500mW | 5.8 ns | 30μA | 8 ns | FCT | Buffer | - | CMOS, TTL | 1:5 | - | No/No | - | - | - | - | 0.7 ns | - | - | - | - | 5.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI6C4911505-07LIEX Diodes Incorporated | 5000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1.5GHz | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | ALSO OPERATES AT 3.3 V SUPPLY | - | 2.375V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | PI6C4911505 | LVPECL | - | - | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | - | - | - | - | - | PI6 | - | - | Clock | 2:5 | - | Yes/Yes | - | - | - | - | 0.035 ns | - | - | - | 6.4mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI49FCT3807CQE Diodes Incorporated | 9 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 100MHz | -40°C~85°C | Tube | 2009 | 49FCT | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 500mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 40 | 49FCT3807 | CMOS, TTL | - | 10 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | 50pF | - | 500mW | 3.5 ns | 3μA | 3.5 ns | FCT | - | - | CMOS, TTL | 1:10 | - | No/No | - | - | - | - | 0.35 ns | - | - | - | 8.65mm | - | No | ROHS3 Compliant | Lead Free |