- Packaging
- Package / Case
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
- -3db Bandwidth
- Part Status
- Switch Circuit
- Voltage - Supply, Single (V+)
- Number of Circuits
- Operating Temperature
- Switch Time (Ton, Toff) (Max)
Attribute column
Manufacturer
Diodes Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Voltage - Supply, Single (V+) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3A3160ZGEX Diodes Incorporated | In Stock | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | PI3A3160 | 2 | - | 450mOhm | 2:1 | 100nA | 56pF 56pF | SPDT | 20ns, 12ns | 100pC | 80m Ω (Max) | 1.5V~4.2V | - | ||
![]() PI3A3159ZCEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | PI3A3159 | 1 | - | 400mOhm | 2:1 | 1nA | 90pF 90pF | SPDT | 20ns, 10ns | 40pC | 80m Ω (Max) | 1.5V~3.6V | - | ||
![]() PI3A4626ZCEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | PI3A4626 | 1 | - | 400mOhm | 1:1 | 1nA | 130pF 130pF | SPST - NO | 10ns, 10ns | 50pC | 50m Ω (Max) | 1.5V~3.6V | - | ||
![]() PI3A3160CZGEX Diodes Incorporated | In Stock | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | PI3A3160 | 2 | 65MHz | 1.3Ohm | 2:1 | 2μA | 35pF | SPDT | - | 110pC | 150m Ω (Max) | 1.5V~4.2V | - | ||
![]() PI5A3157BC6EX-55 Diodes Incorporated | In Stock | - | - | 7 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 1 | 350MHz | 11Ohm | 2:1 | 100nA | 2.5pF | SPDT | 5.2ns, 4.5ns | 5pC | 150m Ω | 1.65V~5.5V | RoHS Compliant | ||
![]() PI5A3159ZCEX Diodes Incorporated | In Stock | - | - | - | Surface Mount | 6-WDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | PI5A3159 | 1 | - | 900mOhm | 2:1 | 2nA | 42pF | SPDT | 35ns, 20ns | 40pC | 30m Ω | 1.8V~5.5V | - |