- Packaging
- Package / Case
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
- -3db Bandwidth
- Part Status
- Switch Circuit
- Voltage - Supply, Single (V+)
- Number of Circuits
- Operating Temperature
- Switch Time (Ton, Toff) (Max)
Attribute column
Manufacturer
Diodes Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Number of Channels | Number of Circuits | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS301CUA Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS301 | - | - | - | - | - | 1 | - | - | - | 60Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 150ns, 100ns | 1pC | 800mOhm | - | - | - | 2.5V~16V | - | - | - | Non-RoHS Compliant | ||
![]() PS392CSE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS392 | - | - | - | - | - | 4 | 3V~15V ±3V~8V | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 12pF 12pF | - | SPST - NO | 130ns, 75ns | 3pC | 500mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PS323ESA Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | 2002 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | DUAL | GULL WING | - | 2 | - | - | - | - | PS323 | SEPARATE OUTPUT | R-PDSO-G8 | Not Qualified | - | - | 2 | - | - | - | 35Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 75ns, 50ns | 1pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | 2.5V~16V | NO | - | - | Non-RoHS Compliant | ||
![]() PS323CUA Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | 0°C~70°C TA | Tube | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS323 | - | - | - | - | - | 2 | - | - | - | 35Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 75ns, 50ns | 1pC | 800mOhm | - | - | - | 2.5V~16V | - | - | - | Non-RoHS Compliant | ||
![]() PS391ESE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS391 | - | - | - | - | - | 4 | 3V~15V ±3V~8V | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 12pF 12pF | - | SPST - NC | 130ns, 75ns | 3pC | 500mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PS391EEE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | 2002 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | IT CAN ALSO OPERATE FROM A SINGLE 3V TO 15V SUPPLY | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | compliant | 40 | PS391 | - | R-PDSO-G16 | Not Qualified | - | 1 | 4 | 3V~15V ±3V~8V | -5V | 100MHz | 45Ohm | 1:1 | 65 dB | 100pA | 12pF 12pF | 0.2Ohm | SPST - NC | 130ns, 75ns | 3pC | 500m Ω | - | 130ns | 75ns | - | - | 1.75mm | - | RoHS Compliant | ||
![]() PS4066ACSDE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 0°C~70°C TA | Tube | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS4066 | - | - | - | - | - | 4 | - | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 2pC | 500mOhm | - | - | - | 3V~16V | - | - | - | - | ||
![]() PS4066AESD Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | OPERATION WITH SINGLE 5V AND 3V ALSO POSSIBLE | DUAL | GULL WING | 260 | 4 | 12V | 1.27mm | - | 40 | PS4066 | - | - | Not Qualified | 16V | 1 | 4 | - | - | 100MHz | 45Ohm | 1:1 | 58 dB | 100pA | 9pF 9pF | 0.5Ohm | SPST - NO | 100ns, 75ns | 2pC | 500m Ω | - | 100ns | 75ns | 3V~16V | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() PI5A4599ACEX Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363-6 (SC-70) | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PI5A4599 | - | - | - | - | - | 1 | - | - | 30MHz | 8Ohm | 2:1 | - | 1nA | 5pF 5pF | - | SPDT | 15ns, 10ns | 1.5pC | 100mOhm | - | - | - | 2V~6V | - | - | - | - | ||
![]() PS391CSE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | IT CAN ALSO OPERATE FROM A SINGLE 3V TO 15V SUPPLY | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | compliant | 40 | PS391 | - | R-PDSO-G16 | Not Qualified | - | 1 | 4 | 3V~15V ±3V~8V | -5V | 100MHz | 45Ohm | 1:1 | 65 dB | 100pA | 12pF 12pF | 0.2Ohm | SPST - NC | 130ns, 75ns | 3pC | 500m Ω | - | 130ns | 75ns | - | - | 1.75mm | 9.9mm | RoHS Compliant | ||
![]() PS391ESEEX Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS391 | - | - | - | - | - | 4 | 3V~15V ±3V~8V | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 12pF 12pF | - | SPST - NC | 130ns, 75ns | 3pC | 500mOhm | - | - | - | - | - | - | - | - | ||
![]() PS4066ACSDEX Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS4066 | - | - | - | - | - | 4 | - | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 2pC | 500m Ω | - | - | - | 3V~16V | - | - | - | - | ||
![]() PS301CPA Diodes Incorporated | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS301 | - | - | - | - | - | 1 | - | - | - | 60Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 150ns, 100ns | 1pC | 800mOhm | - | - | - | 2.5V~16V | - | - | - | Non-RoHS Compliant | ||
![]() PS392ESE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~85°C TA | Tube | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS392 | - | - | - | - | - | 4 | 3V~15V ±3V~8V | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 12pF 12pF | - | SPST - NO | 130ns, 75ns | 3pC | 500m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PI5A319AW Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PI5A319 | - | - | - | - | - | 1 | - | - | 200MHz | 18Ohm | 2:1 | - | 80nA | 13pF 45pF | - | SPDT | 20ns, 10ns | 3pC | 800mOhm | - | - | - | 2V~6V | - | - | - | Non-RoHS Compliant | ||
![]() PI5A126W Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PI5A126 | - | - | - | - | - | 2 | - | - | 326MHz | 10Ohm | 1:1 | - | 200pA Typ | 5.5pF 5.5pF | - | SPST - NO | 15ns, 7ns | 1.6pC | 200m Ω | - | - | - | 2V~6V | - | - | - | Non-RoHS Compliant | ||
![]() PS4066ACSD Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS4066 | - | - | - | - | - | 4 | - | - | 100MHz | 45Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 2pC | 500mOhm | - | - | - | 3V~16V | - | - | - | Non-RoHS Compliant | ||
![]() PS301CSA Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS301 | - | - | - | - | - | 1 | - | - | - | 60Ohm | 1:1 | - | 100pA | 9pF 9pF | - | SPST - NO | 150ns, 100ns | 1pC | 800mOhm | - | - | - | 2.5V~16V | - | - | - | Non-RoHS Compliant | ||
![]() PI5A4596ACEX Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PI5A4596 | - | - | - | - | - | 1 | - | - | 30MHz | 10Ohm | 1:1 | - | 500pA | 8pF 8pF | - | SPST - NO | 38ns, 42ns | 2pC | - | - | - | - | 2V~5.5V | - | - | - | - | ||
![]() PS383CSE Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PS383 | - | - | - | - | - | 2 | 3V~15V ±3V~8V | - | - | 30Ohm | 2:1 | - | 100pA | 12pF 12pF | - | SPDT | 130ns, 75ns | 2pC | 200mOhm | - | - | - | - | - | - | - | - |