- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Multiplexer/Demultiplexer Circuit
- Applications
- Operating Temperature
- Mount
Attribute column
Manufacturer
Diodes Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Power Dissipation | Propagation Delay | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | -3db Bandwidth | Max Frequency | On-State Resistance (Max) | High Level Output Current | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Consumer IC Type | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3USB3000ZUAEX Diodes | 49 |
| - | - | - | Surface Mount | 10-UFQFN | - | - | 10-UQFN (1.5x2) | Diodes Incorporated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5GHz | - | 9Ohm | - | - | 2:1 | - | SPDT | 1.8V ~ 5.5V | - | USB 2.0 | - | - | - | - | - | ||
![]() PI2DBS32412ZTFEX Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | 32-UFQFN Exposed Pad | - | - | 32-QFN (2x4.8) | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | PCIe, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | SPDT | 1.8V | - | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | - | - | ||
![]() PI3HDX12221BZLDEX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | - | 40-TQFN (3x6) | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | - | Active | - | - | - | - | - | - | - | Telecommunications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | SPDT | 2.97V ~ 3.63V | - | HDMI | - | - | - | - | - | ||
![]() PI3USB40AE Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | - | - | 9 ns | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 48 | EAR99 | 8Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 40 | PI3USB40 | - | 16 | - | - | - | INDUSTRIAL | 8 | 3.6V | 3V | - | 800μA | - | 500mW | 250 ps | 15 ns | USB | - | 480 Mbps | 16 | 3-STATE | Single | 500MHz | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 12.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3USB10MZKE+DMX Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700MHz | - | 6.5Ohm | - | - | 2:1 | - | - | 2.7V~5V | - | Bi-Directional, USB 2.0 | - | - | - | - | - | ||
![]() PI3VDP12412NEE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 10Ohm | - | - | - | Video | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | PI3VDP12412 | - | - | - | - | - | - | 1 | - | - | DIFFERENTIAL MULTIPLEXER | 400μA | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | 4.1GHz | - | 10Ohm Typ | - | - | 2:1 | - | - | 3.3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3VDP3212ZLE Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 10Ohm | - | - | - | Video | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | PI3VDP3212 | - | - | - | - | - | - | 1 | - | - | DIFFERENTIAL MULTIPLEXER | 320μA | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | 4.7GHz | - | 10Ohm Typ | - | - | 2:1 | - | - | 3.3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3PCIE3412AZHE Diodes Incorporated | 6985 | - | - | 12 Weeks | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | PCI Express® (PCIe) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2GHz | - | 5Ohm Typ | - | - | 2:1 | - | - | 3V~3.6V | - | Bi-Directional, SATA, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DBS12412ZHEX Diodes Incorporated | In Stock | - | - | 14 Weeks | - | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Thunderbolt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3GHz | - | - | - | - | 2:1 | - | - | 3.3V | - | Bi-Directional | - | - | - | ROHS3 Compliant | - | ||
![]() PI3USB304ZHE Diodes Incorporated | In Stock | - | - | - | Surface Mount | Surface Mount | 42-VFQFN Exposed Pad | - | 42 | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | 2 | - | - | - | 150μA | - | - | - | - | - | Demultiplexer, Multiplexer | 5 Gbps | - | - | Single | - | - | - | 8.2GHz | - | - | - | - | 2:1 | - | - | 3V~3.6V | - | Bi-Directional, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI5L100QEX Diodes Incorporated | 23 |
| Datasheet | 23 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | - | 11 ns | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 11.2Ohm | MATTE TIN (787) | - | - | - | MUX/DMUX SWITCH | 500mW | DUAL | GULL WING | 260 | 1 | 6.2V | 0.635mm | - | 40 | PI5L100 | - | 1 | Not Qualified | 6.2V | - | - | 4 | 6.51V | 5.89V | - | - | 50pF | - | 250 ps | 11 ns | 5L | - | - | - | 3-STATE | - | 216MHz | TRUE | MULTIPLEXER | - | - | 3Ohm Typ | - | - | 2:1 | - | SPDT | - | - | - | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() PI5L200LEX Diodes Incorporated | 2113 |
| Datasheet | 21 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | - | - | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 22Ohm | Matte Tin (Sn) | - | - | Telecommunications | - | 500mW | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | PI5L200 | - | 1 | - | 5V | - | - | 4 | 7V | - | - | - | - | - | - | 40 ns | 5L | - | 135 Mbps | - | - | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | 12Ohm | - | - | 2:1 | - | - | 3.3V 5V | - | 10/100 Base-T, LAN | 1.2mm | 5mm | No | ROHS3 Compliant | - | ||
![]() PI3WVR31310AZLE Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 60-WFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | - | - | - | - | Tray | 2017 | - | - | yes | Obsolete | 1 (Unlimited) | 60 | - | - | - | - | - | HDMI | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | - | R-XQCC-N60 | - | - | - | 3.6V | INDUSTRIAL | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4GHz | - | 15Ohm | - | - | 3:1 | CONSUMER CIRCUIT | - | 3V~3.6V | - | - | 0.8mm | 9mm | - | ROHS3 Compliant | - | ||
![]() PI3USB14-ALE+CX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 815MHz | - | 8Ohm | - | - | 4:1 | - | - | 3.3V | - | USB 2.0 | - | - | - | - | - | ||
![]() PI3VST01UE Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | 85°C | -40°C | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | VGA Connector | IT ALSO REQUIRES 5V | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | - | S-PDSO-G8 | - | - | - | 3.63V | INDUSTRIAL | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | 5.5Ohm | - | - | - | CONSUMER CIRCUIT | - | 3V 5V | - | - | - | 3mm | - | ROHS3 Compliant | - | ||
![]() PI3USB102EZLIEX Diodes Incorporated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 10-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | 4Ohm Typ | - | - | 2:1 | - | - | 3V~5.5V | - | Bi-Directional, USB 2.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI3V724ZLE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | 4Ohm | - | - | - | Video | IT ALSO OPERATES AT 4.5 TO 5.5 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | 3 | 5V | 3.3V | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | - | - | - | - | - | 1.7GHz | 5.6Ohm | -24mA | 24mA | 2:1 | CONSUMER CIRCUIT | SPDT | 3.3V 5V | - | - | 0.8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() PI3DDR4212NMEX Diodes Incorporated | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | DDR3/DDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | 7Ohm Typ | - | - | 2:1 | - | - | 1.8V~3.3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DDR4212NME Diodes Incorporated | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | DDR3/DDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | 7Ohm Typ | - | - | 2:1 | - | - | 1.8V~3.3V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI2USB4122ZHE Diodes Incorporated | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 42-VFQFN Exposed Pad | - | 42 | - | - | - | - | - | - | 10 ns | -40°C~85°C TA | Tray | 2014 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | 2 | 1.98V | 1.62V | DIFFERENTIAL MULTIPLEXER | 200μA | - | - | - | 8 ns | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | - | - | - | 4:1 | - | - | - | - | USB 3.0 | - | - | - | ROHS3 Compliant | - |