- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Multiplexer/Demultiplexer Circuit
- Applications
- Operating Temperature
- Mount
Attribute column
Manufacturer
Diodes Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Logic IC Type | -3db Bandwidth | Max Frequency | Interface IC Type | On-State Resistance (Max) | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Telecom IC Type | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Switch Circuit | Voltage - Supply, Single (V+) | Signal Current-Max | Features | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3USB42ZMEX Diodes Incorporated | 27000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | 5.5Ohm | - | - | - | USB | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | PI3USB42 | - | - | - | - | 4.3V | - | - | 1 | - | - | - | DIFFERENTIAL MULTIPLEXER | 100nA | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | 770MHz | - | - | 5.5Ohm | - | - | - | - | 2:1 | 37 dB | - | 0.1Ohm | - | 1.8V~4.3V | - | Bi-Directional, USB 2.0 | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PI3PCIE3412AZHEX Diodes Incorporated | 7000 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PCI Express® (PCIe) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2GHz | - | - | 5Ohm Typ | - | - | - | - | 2:1 | - | - | - | - | 3V~3.6V | - | Bi-Directional, SATA, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI3V512QEX Diodes Incorporated | 2071 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | 24-QSOP | - | - | 9 ns | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | 8Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | PI3V512 | - | 5 | - | 3.3V | - | - | - | 5 | 5 | 3.6V | 3V | - | 800μA | - | - | 500mW | - | SPDT | 250 ps | 15 ns | - | Demultiplexer, Multiplexer | - | 10 | - | Single | 600MHz | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI2DBS212ZHEX Diodes Incorporated | 5000 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 28 | EAR99 | 10Ohm | - | - | - | Telecommunications | 500mW | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 30 | PI2DBS212 | - | 4 | - | - | - | - | - | 2 | - | 1.8V | 1.2V | - | - | - | - | 500mW | - | - | - | - | - | Demultiplexer, Multiplexer | - | 8 | 3-STATE | Single | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | 2GHz | - | - | 10Ohm | 120mA | 0.15 ns | - | - | 2:1 | - | - | - | - | 1.2V~1.8V | - | SATA | - | 5.5mm | No | ROHS3 Compliant | - | ||
![]() PI5L200QEX Diodes Incorporated | 1530 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | 20 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 22Ohm | - | - | - | Telecommunications | 500mW | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | - | 40 | - | - | 1 | - | - | - | - | - | 4 | - | 7V | 5.89V | - | - | - | - | 500mW | - | - | 250 ps | 40 ns | 5L | - | 135 Mbps | 8 | 3-STATE | - | 137MHz | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 12Ohm | 120mA | - | - | - | 2:1 | - | - | - | - | 3.3V 5V | - | 10/100 Base-T, LAN | 1.75mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI3VEDP212ZLEX Diodes Incorporated | 3927 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | DisplayPort | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 3.3V | - | - | - | 6 | - | 3.63V | 2.97V | - | - | - | - | - | - | - | - | - | - | - | 2.7 Gbps | 8 | - | - | - | - | - | - | 3.25GHz | - | - | - | - | - | - | - | 2:1 | - | - | - | SPDT | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI5V330SQE Diodes Incorporated | 305 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | 5 ns | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | - | - | - | Video | 500mW | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 40 | PI5V330 | - | - | - | 5V | - | 5V | - | 4 | - | - | - | - | 100nA | - | - | 500mW | - | DPST | - | 5 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Single | - | 2.5mA | - | - | 400MHz | - | - | 10Ohm | - | - | - | - | 2:1 | 48 dB | - | - | - | - | 0.026A | Bi-Directional, RGB | 1.75mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI3USB10MZEEX Diodes Incorporated | 25 | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | 12-WFDFN Exposed Pad | - | 12 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | 8Ohm | Matte Tin (Sn) | - | - | USB | 500mW | DUAL | - | 260 | 1 | - | 0.5mm | - | - | PI3USB10 | - | 4 | - | 4.2V | - | - | - | 2 | - | 5V | 2.7V | - | 800μA | - | - | 500mW | - | - | - | - | USB | Demultiplexer, Multiplexer | 480 Mbps | 4 | 3-STATE | Single | 700MHz | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | - | 6.5Ohm | 120mA | - | - | - | 2:1 | - | - | - | - | 2.7V~5V | - | Bi-Directional, USB 2.0 | 0.8mm | 3.5mm | No | ROHS3 Compliant | - | ||
![]() PI5V330WE Diodes Incorporated | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 5 ns | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | Video | 500mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | PI5V330 | - | - | - | 5V | - | 5V | - | 4 | - | 5.5V | 4V | - | 100nA | - | - | 500mW | - | - | - | 5 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Single | 400MHz | 2.5mA | - | - | - | - | - | 10Ohm | -120mA | - | 120mA | - | 2:1 | 48 dB | - | - | - | - | 0.026A | Bi-Directional, RGB | 1.75mm | 9.9mm | No | ROHS3 Compliant | - | ||
![]() PI3USB32212ZLEX Diodes Incorporated | 552 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6GHz | - | INTERFACE CIRCUIT | 13Ohm | - | - | - | - | 1:2 | - | - | - | SPDT | 2.97V~3.63V | - | USB 2.0, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI5V330SWE Diodes Incorporated | 15749 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | 5 ns | - | -40°C~85°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | - | - | - | Video | 500mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | PI5V330 | - | - | Not Qualified | - | - | 5V | - | 4 | - | 3.63V | - | - | 100nA | - | - | 500mW | - | DPST | - | 5 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Single | - | 2.5mA | - | - | 400MHz | - | - | 10Ohm | - | - | 120mA | - | 2:1 | 48 dB | - | - | - | 5V | 0.026A | Bi-Directional, RGB | 1.75mm | 9.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI2DBS6212ZHE Diodes Incorporated | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | - | 9 ns | - | -40°C~85°C TA | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | Telecommunications | 500mW | - | - | - | - | - | - | 3GHz | - | PI2DBS6212 | - | 8 | - | - | - | - | - | 2 | - | 1.9V | 1.4V | - | - | - | 200μA | 500mW | - | - | - | 9 ns | - | Demultiplexer, Multiplexer | 6.5 Gbps | 4 | - | Single | - | - | - | - | - | - | - | - | 120mA | - | - | - | 2:1 | - | - | - | - | 1.5V~1.8V | - | SATA | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DBS12412AZLE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | - | - | - | - | -40°C~85°C TA | Tray | 2017 | - | - | yes | Obsolete | 1 (Unlimited) | 40 | - | - | - | - | - | Thunderbolt | - | QUAD | NO LEAD | - | 4 | 3.3V | - | - | - | - | - | - | - | 3.3V | - | - | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | 12 Gbps | - | - | Single | - | - | - | - | 11.3GHz | - | - | - | - | - | - | - | 2:1 | 17 dB | - | - | - | - | - | Bi-Directional | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PI3USB221XAEX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 10-UFLGA | - | 10 | - | - | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | 6Ohm | - | - | - | USB | - | QUAD | - | - | - | - | - | - | - | PI3USB221 | - | - | - | - | - | - | - | 1 | - | 3.6V | 2.3V | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 125 ns | - | Demultiplexer, Multiplexer | 480 Mbps | - | - | Single | - | - | - | - | - | - | - | 6Ohm | 120mA | - | 120mA | - | 2:1 | - | - | - | - | 2.3V~3.6V | - | Bi-Directional, USB 2.0 | - | - | No | ROHS3 Compliant | - | ||
![]() PI3PCIE3242ZLEX Diodes Incorporated | 23203 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 30-WFQFN Exposed Pad | - | 30 | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | 30 | - | - | - | - | - | USB | 500mW | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | - | - | - | 3.3V | - | - | - | - | - | 3.6V | 3V | - | - | 4 | - | - | 200μA | - | - | - | - | - | 8 Gbps | - | - | - | - | - | - | - | 6.5GHz | 8GHz | - | - | 120mA | - | - | TELECOM CIRCUIT | 2:2 | - | - | - | DPDT | 3V~3.6V | - | - | 0.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PI3WVR31310AZLEX Diodes Incorporated | 26964 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 60-WFQFN Exposed Pad | YES | - | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 60 | - | - | - | - | - | HDMI | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | - | R-XQCC-N60 | - | - | - | 3.6V | - | INDUSTRIAL | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4GHz | - | - | 15Ohm | - | - | - | - | 3:1 | - | CONSUMER CIRCUIT | - | - | 3V~3.6V | - | - | 0.8mm | 9mm | - | ROHS3 Compliant | - | ||
![]() PI3DBS12412AZLEX Diodes Incorporated | 3500 |
| Datasheet | 23 Weeks | Gold | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 40 | - | - | - | - | - | Thunderbolt | - | QUAD | NO LEAD | - | 4 | 3.3V | - | - | - | - | - | - | - | 3.3V | - | - | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 12 Gbps | - | - | - | - | - | - | - | 11.3GHz | - | - | - | - | - | - | - | 2:1 | 17 dB | - | - | - | - | - | Bi-Directional | - | - | - | ROHS3 Compliant | - | ||
![]() PI2USB3212ZHE Diodes Incorporated | 5000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | - | - | - | - | Tray | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | PI2USB3212 | - | - | - | 1.8V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | 4.1 GHz | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | 1.5V~1.8V | - | Bi-Directional, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI5USB1468AZAEX Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | - | - | - | USB | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 2 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35GHz | - | - | 10Ohm | - | - | - | - | 2:1, 3:1 | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3USB221AZUAEX Diodes Incorporated | 17 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 10-UFQFN | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | PI3USB221 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1GHz | - | - | 6Ohm | - | - | - | - | 2:1 | - | - | - | SPDT | 2.3V~3.6V | - | Bi-Directional, USB 2.0 | - | - | - | ROHS3 Compliant | - |