- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Multiplexer/Demultiplexer Circuit
- Applications
- Operating Temperature
- Mount
Attribute column
Manufacturer
Diodes Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Power Dissipation | Number of Bits | Throw Configuration | Adjustable Threshold | Propagation Delay | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | -3db Bandwidth | On-State Resistance (Max) | High Level Output Current | Multiplexer/Demultiplexer Circuit | Consumer IC Type | Switch Circuit | Voltage - Supply, Single (V+) | Features | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI5USB2544ZHEX Diodes Incorporated | 10500 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | USB | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | - | 5.5V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | - | - | - | - | 4.5V~5.5V | - | 0.8mm | 3mm | - | ROHS3 Compliant | - | ||
![]() PI5L200WE Diodes Incorporated | 39 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 20 ns | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 12Ohm | - | - | - | Telecommunications | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 40 | PI5L200 | - | 1 | - | 3.3V | - | 4 | 7V | - | - | 1μA | - | 500mW | - | DPST | - | - | 40 ns | 5L | - | 135 Mbps | 8 | 3-STATE | Single | 137MHz | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | 12Ohm | - | 2:1 | - | - | 3.3V 5V | 10/100 Base-T, LAN | 1.75mm | 9.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3PCIE3412AZLEX Diodes Incorporated | 3500 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | PCI Express® (PCIe) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 4 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2GHz | 5Ohm Typ | - | 2:1 | - | - | 3V~3.6V | Bi-Directional, SATA, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DBV40AEX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 48-TSSOP | 9 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 8Ohm | - | 85°C | -40°C | - | - | - | 500mW | - | - | - | - | - | - | - | - | PI3DBV40 | - | 8 | - | - | - | 4 | 3.6V | 3V | - | 800μA | - | 500mW | - | - | - | 250 ps | 15 ns | - | Demultiplexer, Multiplexer | - | 16 | - | Single | 500MHz | - | - | 500MHz | 8Ohm | -120mA | 2:1 | - | - | 3V~3.6V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3PCIE3212ZBE+DAX Diodes Incorporated | 7000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | PCI Express® (PCIe) | - | - | Active | - | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1GHz | - | - | 2:1 | - | - | 3V~3.6V | Bi-Directional, SATA, USB 3.0 | - | - | - | - | - | ||
![]() PI3WVR12612NEE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 50-TFBGA | - | - | - | - | - | - | Tray | 2013 | - | - | - | Last Time Buy | 3 (168 Hours) | - | EAR99 | - | - | - | - | Video | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 4.1GHz | - | - | 2:1 | - | - | 3.3V | HDMI | - | - | - | ROHS3 Compliant | - | ||
![]() PI5L200LE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 20 ns | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Discontinued | 1 (Unlimited) | 16 | EAR99 | 12Ohm | - | - | - | Telecommunications | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 30 | PI5L200 | - | 1 | - | 3.3V | - | 4 | 7V | - | - | 1μA | - | 500mW | - | DPST | - | - | 40 ns | 5L | - | 135 Mbps | 8 | 3-STATE | Single | 137MHz | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | 12Ohm | - | 2:1 | - | - | 3.3V 5V | 10/100 Base-T, LAN | 1.2mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3DBS16412ZHEX Diodes Incorporated | 3500 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCIe 4.0, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13GHz | - | - | 2:1 | - | SPDT | 3.3V | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | RoHS Compliant | - | ||
![]() PI2USB4122ZHEX Diodes Incorporated | 45000 | - | Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 42-VFQFN Exposed Pad | - | 42 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | USB | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | 2 | 1.98V | 1.62V | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5 Gbps | - | - | - | - | - | - | 2.6GHz | - | 120mA | 4:1 | - | - | - | USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI3L110LEX Diodes Incorporated | 41 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 9 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 8Ohm | - | - | - | Telecommunications | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | - | - | - | - | 3.3V | - | 4 | 3.6V | 3V | - | - | 2 | - | 4 | - | - | 250 ps | 15 ns | 3L | - | 100 Mbps | - | 3-STATE | - | 350MHz | TRUE | BUS EXCHANGER | - | 8Ohm | 120mA | 2:1 | - | - | 3V~3.6V | 10/100 Base-T | 1.2mm | 5mm | No | ROHS3 Compliant | - | ||
![]() PI5L200WEX Diodes Incorporated | 17500 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 20 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | Telecommunications | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | 40 | PI5L200 | - | 1 | - | 3.3V | - | 4 | 7V | - | - | 1μA | - | 500mW | - | - | - | - | 40 ns | 5L | - | 135 Mbps | 8 | 3-STATE | Single | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | 12Ohm | - | 2:1 | - | - | 3.3V 5V | 10/100 Base-T, LAN | 1.75mm | 9.9mm | No | ROHS3 Compliant | - | ||
![]() PI3CH1012QEX Diodes Incorporated | 960 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | - | IT ALSO OPERATES AT 2.5 AND 3.3 | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.635mm | - | NOT SPECIFIED | - | R-PDSO-G24 | - | - | - | 1.98V | 10 | - | - | - | - | 2 | - | 10 | - | - | - | - | CB3Q/3VH | - | - | - | 3-STATE | - | - | TRUE | BUS DRIVER | 500MHz | 8Ohm | - | 1:1 | - | SPST | 3.3V | Differential Compatibility | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() PI3WVR646GEEX Diodes Incorporated | 200000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 36-UFBGA | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 36 | EAR99 | - | - | - | - | Telecommunications | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | - | S-PBGA-B36 | - | - | - | 5V | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5GHz | 6Ohm Typ | - | 2:1 | CONSUMER CIRCUIT | SPDT | 1.5V~5V | Differential Compatibility | 0.54mm | 2.44mm | - | RoHS Compliant | - | ||
![]() PI3PCIE3442ZHEX Diodes Incorporated | 7000 | - | Datasheet | 5 Weeks | - | - | Surface Mount | 42-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | PCI Express® (PCIe) | e4 | - | Obsolete | 1 (Unlimited) | 42 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PCI Express® | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | R-XQCC-N42 | - | Not Qualified | - | - | 8 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5GHz | - | - | 1:1 | - | - | 3V~3.6V | Bi-Directional | - | - | - | ROHS3 Compliant | - | ||
![]() PI3VDP3212ZLEX Diodes Incorporated | 8267 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 10Ohm | - | - | - | Video | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | PI3VDP3212 | - | - | - | - | - | 1 | - | - | DIFFERENTIAL MULTIPLEXER | 320μA | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | 4.7GHz | 10Ohm Typ | - | 2:1 | - | - | 3.3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI2DDR3212ZLE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 52-WFQFN Exposed Pad | - | 52 | - | - | - | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8Ohm | - | - | - | Memory | - | - | - | - | - | - | - | - | - | - | - | PI2DDR3212 | - | - | - | - | - | 14 | 2V | 1.4V | DIFFERENTIAL MULTIPLEXER | 220μA | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | 2.7GHz | 8Ohm Typ | - | 2:1 | - | - | 1.5V 1.8V | DDR3 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI2DDR3212NCE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | Tray | - | - | - | - | Active | 3 (168 Hours) | - | EAR99 | 8Ohm | - | - | - | Memory | - | - | - | - | - | - | - | - | - | - | - | PI2DDR3212 | - | - | - | - | - | 14 | 2V | 1.4V | DIFFERENTIAL MULTIPLEXER | 220μA | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | 2.7GHz | 8Ohm Typ | - | 2:1 | - | - | 1.5V 1.8V | DDR3 | - | - | No | ROHS3 Compliant | - | ||
![]() PI2USB3212ZHEX Diodes Incorporated | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | USB | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | PI2USB3212 | - | - | - | - | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | 4.1GHz | - | - | 2:1 | - | - | 1.5V~1.8V | Bi-Directional, USB 3.0 | - | - | - | ROHS3 Compliant | - | ||
![]() PI3CH1012QE Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | - | - | IT ALSO OPERATES AT 2.5 AND 3.3 | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.635mm | - | NOT SPECIFIED | - | R-PDSO-G24 | - | - | - | 1.98V | 10 | - | - | - | - | 2 | - | 10 | - | - | - | - | CB3Q/3VH | - | - | - | 3-STATE | - | - | TRUE | BUS DRIVER | 500MHz | 8Ohm | - | 1:1 | - | SPST | 3.3V | Differential Compatibility | 1.75mm | 8.65mm | - | ROHS3 Compliant | - | ||
![]() PI3WVR12612NEEX Diodes Incorporated | 60000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 50-TFBGA | - | 50 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 3 (168 Hours) | - | EAR99 | - | - | 105°C | -40°C | Video | - | - | - | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | PI3WVR12612 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 4.1GHz | - | - | 2:1 | - | - | 3.3V | HDMI | - | - | - | ROHS3 Compliant | - |