- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- Type
- Operating Temperature
- Output Type
- Voltage - Supply
- Mounting Type
- Features
- Max Output Power x Channels @ Load
- Packaging
- RoHS Status
Attribute column
Manufacturer
Diodes Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Output Power | Bandwidth | Gain | Max Output Power x Channels @ Load | Harmonic Distortion | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAM8303CAZN_05 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 9-WFBGA, WLCSP | - | 9-WCSP (1.45x1.45) | -40°C~85°C TA | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | 3W x 1 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | ||
![]() PAM8006ATR_04 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | -20°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | 8V~18V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | 10W x 2 @ 8Ohm | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | ||
![]() PAM8006ATR_03 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | -20°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | 8V~18V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | 10W x 2 @ 8Ohm | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | ||
![]() AA4003GTR-G1 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | 160mW x 2 @ 16Ohm | - | Depop, Shutdown, Thermal Protection | - | - | ROHS3 Compliant | ||
![]() PAM0140BYC_05 Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAM8602ANHR Diodes Incorporated | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Obsolete | 1 (Unlimited) | - | - | Class AB | - | 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overvoltage Protection | - | - | - | ||
![]() PAM8902KER Diodes Incorporated | In Stock | - | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | -40°C~85°C TA | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class D | 8542.33.00.01 | 2.5V~5.5V | QUAD | NO LEAD | - | 0.635mm | - | - | S-PQCC-N16 | Not Qualified | 1-Channel (Mono) | - | 3.6V | - | - | - | - | - | - | - | Short-Circuit and Thermal Protection | - | - | ROHS3 Compliant | ||
![]() PAM8602ENHR-C Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA8227PH-G1 Diodes Incorporated | In Stock | - | - | Through Hole | 12-DIP (0.300, 7.62mm) | - | - | 0°C~70°C TA | - | - | Obsolete | Not Applicable | - | - | Class A | - | 5V~15V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm | - | Depop, Shutdown, Thermal Protection | - | - | - | ||
![]() PAM0140CBYC Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAM8002BSC Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAM8902ZER Diodes Incorporated | In Stock | - | - | Surface Mount | 16-WFBGA, CSPBGA | YES | - | -40°C~85°C TA | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class D | 8542.33.00.01 | 2.5V~5.5V | BOTTOM | BALL | - | 0.5mm | - | - | S-PBGA-B16 | Not Qualified | 1-Channel (Mono) | - | 3.6V | - | - | - | - | - | - | - | Short-Circuit and Thermal Protection | - | - | ROHS3 Compliant | ||
![]() PAM8902AZER-P Diodes Incorporated | In Stock | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-CSP (1.95x1.95) | -40°C~85°C TA | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | Short-Circuit and Thermal Protection | - | - | - | ||
![]() AA8227PH-E1 Diodes Incorporated | In Stock | - | - | Through Hole | 12-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | - | - | Obsolete | Not Applicable | 12 | EAR99 | Class A | 8542.33.00.01 | 5V~15V | DUAL | - | 1 | 2.54mm | compliant | 12 | R-PDIP-T12 | - | 2-Channel (Stereo) | 15V | - | 5V | 1 | 3W | 20 kHz | 56.5 dB | 2.5W x 2 @ 4 Ω | 10% | Depop, Shutdown, Thermal Protection | 19.1mm | 7.62mm | - | ||
![]() PAM8620TR_03 Diodes Incorporated | In Stock | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | -20°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | 8V~26V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | 15W x 2 @ 8Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | ||
![]() PAM8303AAZN Diodes Incorporated | In Stock | - | - | Surface Mount | 9-WFBGA, WLCSP | - | 9-WCSP (1.45x1.45) | -40°C~85°C TA | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | 2V~5.5V | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | 2.5W x 1 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | ||
![]() PAM8002AZN Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAM0140BYC Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |