- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Operating Supply Current
- Factory Lead Time
- Amplifier Type
- Output Current per Channel
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Supply Current-Max | Accuracy | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Reference Voltage | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | Max Frequency | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Bias Current | Wideband | Input Voltage Noise Density | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLV271IW5-7 Diodes Incorporated | 18000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2014 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | TLV271 | - | - | - | - | Rail-to-Rail | - | 16V | - | - | - | 1 | - | - | 550μA | - | - | - | - | - | 2V/μs | - | CMOS | 85 dB | 1pA | - | 2.7V~16V ±1.35V~8V | 8mA | - | - | 500μV | - | 1.9MHz | -5V | 1900 kHz | 115dB | 0.00006μA | - | - | - | - | - | - | - | - | 10kHz | - | - | - | 5V | - | - | - | 1.3mm | 3.1mm | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLV271CW5-7 Diodes Incorporated | 6000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-25 | - | 1 | Commercial grade | 0°C~70°C | Cut Tape (CT) | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | TLV271 | - | - | - | - | Rail-to-Rail | - | 5V | - | - | 1 | 1 | 16V | 2.7V | 550μA | 220mW | - | - | 550μA | - | 2V/μs | - | CMOS | 65 dB | 1pA | - | 2.7V~16V ±1.35V~8V | 8mA | - | - | 500μV | - | 1.9MHz | - | - | 110dB | - | 70dB | - | - | - | 500μV | 8V | - | - | 10kHz | 1.35V | - | - | 5V | - | - | - | 1.3mm | 3.1mm | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LMV358M8G-13 Diodes Incorporated | 5306 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 139.989945mg | - | - | -40°C~85°C | Cut Tape (CT) | 2017 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 40 | LMV358 | 8 | - | - | - | Rail-to-Rail | - | - | - | - | 2 | - | - | - | 190μA | - | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 90mA | Single | - | 7mV | - | - | - | 1000 kHz | 100dB | 0.5μA | 50dB | NO | YES | 5.5V | 1.7mV | - | NO | YES | - | - | - | NO | - | - | - | - | 950μm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV324TSG-13 Diodes Incorporated | 75000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 140.30179mg | - | - | -40°C~85°C | Digi-Reel® | 2017 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | LMV324 | 14 | - | - | - | Rail-to-Rail | - | - | - | 2.7/5V | 4 | 4 | - | - | 340μA | - | 1.1mA | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 90mA | Single | - | 1.7mV | - | - | - | 1000 kHz | 100dB | 0.5μA | 60dB | NO | YES | 5.5V | - | - | NO | YES | - | - | 0.25μA | NO | - | - | - | - | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP4310AMTR-G1 Diodes Incorporated | 120000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 36V | 3V | 200μA | 500mW | - | - | 200μA | - | 0.5V/μs | - | General Purpose | 70 dB | 20nA | - | 3V~36V | 40mA | - | - | 500μV | - | 1MHz | - | - | 100dB | - | 70dB | - | - | - | 500μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AS321KTR-G1 Diodes Incorporated | 9000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-25 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | 36V | 3V | 450μA | - | - | - | 450μA | - | - | - | General Purpose | 60 dB | 20nA | - | 3V~36V ±1.5V~18V | 40mA | - | - | 2mV | - | - | - | - | 100dB | - | 70dB | - | - | - | 2mV | 18V | - | - | - | 1.5V | - | - | - | - | - | - | 1.3mm | 3.1mm | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS358MTR-E1 Diodes Incorporated | 64000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 550mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 36V | 3V | 700μA | - | - | - | 700μA | - | - | - | General Purpose | 60 dB | 20nA | - | 3V~36V ±1.5V~18V | 40mA | - | - | 2mV | - | - | - | - | 100dB | - | 70dB | - | - | - | 2mV | 18V | - | - | - | 1.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APX358SG-13 Diodes Incorporated | 447 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 850.995985mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | 40 | APX358 | 8 | - | Not Qualified | - | Rail-to-Rail | - | - | - | - | 2 | - | - | - | 190μA | - | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.5V~5.5V | 90mA | Single | - | 7mV | - | - | - | 1000 kHz | 100dB | 0.5μA | 50dB | NO | YES | 5.5V | 1.7mV | - | NO | YES | - | - | - | NO | - | - | - | 23nV/sqrt Hz | 1.5mm | 4.95mm | 3.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM358S-13 Diodes Incorporated | 2500 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 73.992255mg | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | - | GULL WING | 260 | 2 | 5V | - | 40 | LM358 | 8 | - | - | - | - | - | 16V | - | +-1.5/+-15/3/30V | 2 | - | - | - | 1mA | 600mW | - | - | - | - | - | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 45nA | - | 3V~32V ±1.5V~16V | 40mA | Dual, Single | - | 7mV | - | - | - | 1000 kHz | 100dB | - | 100dB | NO | YES | - | 2mV | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV321SEG-7 Diodes Incorporated | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -40°C~85°C | Digi-Reel® | 2017 | e3 | yes | Active | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | LMV321 | 5 | - | - | - | Rail-to-Rail | - | - | - | - | 1 | 1 | - | - | 110μA | - | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 90mA | Single | - | 1.7mV | - | - | - | 1000 kHz | 100dB | - | 50dB | NO | YES | - | - | - | NO | YES | - | - | - | NO | - | - | - | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV321WG-7 Diodes Incorporated | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2009 | e3 | yes | Active | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | 40 | LMV321 | 5 | - | - | - | Rail-to-Rail | - | - | - | - | 1 | 1 | - | - | 110μA | - | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 90mA | Single | - | 1.7mV | - | - | - | 1000 kHz | 100dB | - | 50dB | NO | YES | - | - | - | NO | YES | - | - | - | NO | - | - | - | - | 1.3mm | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP4310AMTR-AG1 Diodes Incorporated | 100 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 36V | 3V | 200μA | - | - | - | 200μA | - | 0.5V/μs | - | General Purpose | 70 dB | 20nA | - | 3V~36V | 40mA | - | - | 500μV | - | 1MHz | - | - | 100dB | - | 70dB | - | - | - | 500μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LMV324BG-13 Diodes Incorporated | 35340 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 240.999296mg | 4 | - | -40°C~85°C | Cut Tape (CT) | 2009 | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | 40 | LMV324 | 14 | - | - | - | Rail-to-Rail | - | - | - | 2.7/5V | - | - | - | - | 340μA | - | 1.1mA | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 90mA | Single | - | 7mV | - | 1MHz | - | 1000 kHz | 100dB | 0.5μA | 50dB | NO | YES | 5.5V | 1.7mV | - | NO | YES | 50kHz | - | 0.25μA | NO | - | - | NO | - | 1.45mm | 8.74mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV358SG-13 Diodes Incorporated | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 73.992255mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | 40 | LMV358 | 8 | - | - | - | Rail-to-Rail | - | - | - | - | 2 | 2 | - | - | 190μA | - | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 15nA | - | 2.7V~5.5V ±1.35V~2.75V | 90mA | Single | - | 1.7mV | - | - | - | 1000 kHz | 100dB | 0.5μA | 50dB | NO | YES | 5.5V | - | - | NO | YES | - | - | - | NO | - | - | - | - | 1.5mm | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS358MTR-G1 Diodes Incorporated | 68000 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 550mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 36V | 3V | 700μA | - | - | - | 700μA | - | - | - | General Purpose | 60 dB | - | - | 3V~36V ±1.5V~18V | 40mA | - | - | 2mV | - | - | - | - | 100dB | - | 70dB | - | - | - | - | 18V | - | - | - | 1.5V | - | - | - | 20nA | - | - | 1.45mm | 5.1mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP358SG-13 Diodes Incorporated | 15693 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 73.992255mg | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | TAPE AND REEL | 600mW | - | GULL WING | 260 | 2 | 5V | - | 40 | AP358 | 8 | - | - | - | - | - | 16V | - | +-1.5/+-15/3/30V | 2 | - | - | - | 1mA | 600mW | - | - | - | - | - | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 45nA | - | 3V~32V ±1.5V~16V | 40mA | Dual, Single | - | 7mV | 1MHz | - | - | 1000 kHz | 100dB | - | 65dB | NO | YES | - | 2mV | - | - | - | - | - | - | - | 9V | - | - | - | 1.5mm | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP4313KTR-G1 Diodes Incorporated | 25000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 200mV | Fixed | 2.5mA | - | Positive | - | - | 1 | - | - | 600μA | - | - | 1 % | 600μA | 2.5V | - | - | Current Sense | - | 50nA | 18V | 2.5V~18V | 50mA | - | 1.222V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 3.02mm | 1.7mm | - | - | ROHS3 Compliant | - | ||
![]() AS358AMTR-G1 Diodes Incorporated | 1519 | - | Datasheet | 5 Weeks | - | Surface Mount | - | SOIC | 8 | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 550mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 36V | 3V | 700μA | - | - | - | - | - | - | - | - | 60 dB | - | - | - | 40mA | - | - | 2mV | - | - | - | - | 100dB | - | 70dB | - | - | - | - | 18V | - | - | - | 1.5V | - | - | - | 20nA | - | - | 1.45mm | 5.1mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS324MTR-G1 Diodes Incorporated | 1 | - | Datasheet | - | - | Surface Mount | - | SOIC | 14 | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 800mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 4 | 36V | 3V | 1mA | - | - | - | - | - | - | - | - | 60 dB | - | - | - | 40mA | - | - | 2mV | - | - | - | - | 100dB | - | 70dB | - | - | - | - | 18V | - | - | - | 1.5V | - | - | - | 20nA | - | - | 1.5mm | 8.75mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AZV358MTR-G1 Diodes Incorporated | 224 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | 2 | - | - | 140μA | - | - | - | 140μA | - | 1V/μs | - | General Purpose | - | 11nA | - | 2.7V~5.5V | 30mA | - | - | 1.7mV | - | 1MHz | - | - | - | - | - | - | - | - | 1.7mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |