- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Operating Supply Current
- Factory Lead Time
- Amplifier Type
- Output Current per Channel
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Input Offset Current-Max (IIO) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2904QTH-13 Diodes Incorporated | 30000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | - | 30 | - | - | - | - | - | - | - | - | 2 | - | - | 2mA | - | - | - | 0.3V/μs | - | General Purpose | - | 250nA | 2V~36V ±1V~18V | 20mA | - | 7mV | - | 700kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC27L1AIS-13 Diodes Incorporated | 29 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SOIC | 8 | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 14μA | - | - | - | 0.04 V/μs | - | OPERATIONAL AMPLIFIER | 94 dB | - | - | 30mA | - | 5mV | - | 110MHz | - | 85000 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | - | 700 fA | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AS358AP-E1 Diodes Incorporated | 2000 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | Industrial grade | -40°C~85°C | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 830mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 36V | 3V | 700μA | - | - | 700μA | - | - | General Purpose | 60 dB | 20nA | 3V~36V ±1.5V~18V | 40mA | - | 2mV | - | - | - | - | 100dB | - | 70dB | - | - | - | 2mV | 18V | - | 1.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2902QT14-13 Diodes Incorporated | 92553 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | - | 30 | - | - | - | - | - | - | - | - | 4 | - | - | 2mA | - | - | - | 0.3V/μs | - | General Purpose | - | 200nA | 2V~36V ±1V~18V | 50μA | - | 7mV | - | 700kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2902S14-13 Diodes Incorporated | 2500 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | 4 | - | - | 3mA | - | - | - | 0.3V/μs | - | General Purpose | 70 dB | 20nA | 3V~36V ±1.5V~18V | 50μA | - | 7mV | - | 700kHz | - | 700 kHz | - | 0.5μA | - | - | - | 36V | - | - | - | - | - | - | - | - | 1.73mm | 8.635mm | - | - | - | ROHS3 Compliant | - | ||
![]() AZ4580MTR-G1 Diodes Incorporated | 6934 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 36V | 4V | 4mA | - | - | 4mA | 7V/μs | - | General Purpose | 80 dB | 150nA | ±2V~18V | 80mA | - | 500μV | - | 15MHz | - | - | 110dB | - | 80dB | - | - | - | 500μV | 18V | - | 2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL082SG-13 Diodes Incorporated | 52 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 73.992255mg | - | - | -40°C~85°C | Digi-Reel® | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | - | GULL WING | 260 | 2 | 15V | - | 40 | TL082 | 8 | - | - | - | - | - | 2 | - | - | - | 1.4mA | 860mW | 5.6mA | - | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 75 dB | 30pA | 10V~30V ±5V~15V | - | Dual | 6mV | 3MHz | - | -15V | 3000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | - | YES | - | 15V | - | 0.01μA | 1.5mm | - | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2902AS14-13 Diodes Incorporated | 200 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | - | - | - | - | - | - | - | - | 4 | - | - | 3mA | - | - | - | 0.3V/μs | - | General Purpose | 70 dB | 20nA | 3V~36V ±1.5V~18V | 50μA | - | 2mV | - | 700kHz | - | 700 kHz | - | 0.5μA | - | - | - | 36V | - | - | - | - | - | - | - | - | 1.73mm | 8.635mm | - | - | - | ROHS3 Compliant | - | ||
![]() AP358SL-13 Diodes Incorporated | 15000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | - | 8 | - | - | - | +-1.5/+-15/3/30V | - | - | - | - | - | 1mA | 600mW | - | - | - | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 45nA | 3V~32V ±1.5V~16V | 40mA | - | 7mV | - | 1MHz | - | 1000 kHz | 100dB | - | 65dB | NO | YES | - | 2mV | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP4306DUKTR-G1 Diodes Incorporated | 174000 | - | - | 24 Weeks | - | - | Surface Mount | SOT-23-6 | - | SOT-26 | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZ4558CMTR-G1 Diodes Incorporated | 4538 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 2.5mA | - | - | 2.5mA | 1.8V/μs | - | General Purpose | - | 70nA | ±2V~18V | 60mA | - | 1mV | - | 5.5MHz | - | - | - | - | - | - | - | - | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV358GTR-G1 Diodes Incorporated | 35 |
| Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 2 | - | - | 140μA | - | - | 140μA | 1V/μs | - | General Purpose | - | 11nA | 2.7V~5.5V | 30mA | - | 1.7mV | - | 1MHz | - | - | - | - | - | - | - | - | 1.7mV | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC27L1IS-13 Diodes Incorporated | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 1 | - | - | 14μA | - | - | - | 0.04V/μs | - | CMOS | 94 dB | 0.7pA | 4V~16V | 30mA | - | 10mV | - | 110kHz | - | 85000 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLV271CS-13 Diodes Incorporated | 25000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 550μA | - | - | - | 2V/μs | - | CMOS | 85 dB | 1pA | 2.7V~16V ±1.35V~8V | 8mA | - | 500μV | - | 2MHz | -5V | 1900 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AP358NL-U Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | - | PDIP | 8 | - | 930.006106mg | 2 | - | - | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | 600mW | - | - | 260 | 2 | 5V | - | 40 | - | 8 | - | - | 16V | +-1.5/+-15/3/30V | COMMERCIAL | - | - | 32V | 3V | 1mA | 600mW | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 65 dB | - | - | 40mA | Dual, Single | 7mV | - | 1MHz | - | 1000 kHz | 100dB | - | 65dB | NO | YES | - | - | 16V | - | 1.5V | 9V | 250nA | - | 3.5mm | - | 9.53mm | 6.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP4306AUKTR-G1 Diodes Incorporated | 2950 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500μA | - | - | 500μA | - | - | Current Sense | - | 50nA | 2.5V~18V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZ4580MTR-E1 Diodes Incorporated | 4000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 36V | 4V | 4mA | - | - | 4mA | 7V/μs | - | General Purpose | 80 dB | 150nA | ±2V~18V | 80mA | - | 500μV | - | 15MHz | - | - | 110dB | - | 80dB | - | - | - | 500μV | 18V | - | 2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV272IM8-13 Diodes Incorporated | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | S-PDSO-G8 | Rail-to-Rail | - | - | - | - | 2 | - | - | 550μA | - | - | - | 2V/μs | - | CMOS | 85 dB | 1pA | 2.7V~16V ±1.35V~8V | 8mA | - | 500μV | - | 2MHz | -5V | 1900 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM2902AQT14-13 Diodes Incorporated | 55000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | - | 30 | - | - | - | - | - | - | - | - | 4 | - | - | 1mA | - | - | - | 0.3V/μs | - | General Purpose | - | 200nA | 3V~36V ±1.5V~18V | 50μA | - | 2mV | - | 700kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZ4580GTR-E1 Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8-TSSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 4mA | - | - | 4mA | 7V/μs | - | General Purpose | - | 150nA | ±2V~18V | 80mA | - | 500μV | - | 15MHz | - | - | - | - | - | - | - | - | 500μV | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |