- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Operating Supply Current
- Factory Lead Time
- Amplifier Type
- Output Current per Channel
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Max Frequency | Min Dual Supply Voltage | Input Bias Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLC27L1BIS-13 Diodes Incorporated | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SOIC | 8 | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 1 | - | - | 14μA | - | 0.04 V/μs | - | - | - | - | 30mA | 2mV | 110 kHz | - | - | - | - | - | - | - | - | - | - | 700 fA | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV832MTR-G1 Diodes Incorporated | 91 |
| Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | 5.5V | 1.6V | 70μA | 70μA | 0.45V/μs | General Purpose | 65 dB | 1pA | 1.6V~5.5V | 185mA | 500μV | 1MHz | - | - | 98dB | - | 66dB | - | 500μV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC271ACS-13 Diodes Incorporated | 15000 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SOIC | 8 | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 950μA | - | 4.6 V/μs | OPERATIONAL AMPLIFIER | - | - | - | 30mA | 5mV | 2.25MHz | - | - | - | - | - | - | - | - | - | - | 700 fA | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC271AIS-13 Diodes Incorporated | 53600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 950μA | - | 4.6V/μs | CMOS | - | 0.7pA | 4V~16V | 30mA | 5mV | 2.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV272CM8-13 Diodes Incorporated | 33000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | S-PDSO-G8 | Rail-to-Rail | 2 | - | - | 550μA | - | 2V/μs | CMOS | 85 dB | 1pA | 2.7V~16V ±1.35V~8V | 8mA | 500μV | 2MHz | -5V | 1900 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | ROHS3 Compliant | - | ||
![]() AZV831KTR-G1 Diodes Incorporated | 3000 |
| Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | 5.5V | 1.6V | 70μA | 70μA | 0.45V/μs | General Purpose | 70 dB | 1pA | 1.6V~5.5V | 185mA | 500μV | 1MHz | - | - | 115dB | - | 66dB | - | 500μV | 2.5V | 1kHz | 800mV | - | 1.3mm | - | 3.02mm | 1.7mm | ROHS3 Compliant | Lead Free | ||
![]() TLC271CS-13 Diodes Incorporated | 1490 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 950μA | - | 4.6V/μs | CMOS | - | 0.7pA | 3V~16V | 30mA | 10mV | 2.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC271BCS-13 Diodes Incorporated | 2500 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SOIC | 8 | - | Commercial grade | - | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 70°C | 0°C | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 950μA | - | 4.6 V/μs | OPERATIONAL AMPLIFIER | - | - | - | 30mA | 2mV | 2.2MHz | - | - | - | - | - | - | - | - | - | - | 700 fA | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2904QM8-13 Diodes Incorporated | 15000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 260 | - | - | - | 30 | - | - | 2 | - | - | 2mA | - | 0.3V/μs | General Purpose | - | 250nA | 2V~36V ±1V~18V | 20mA | 7mV | 700kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP4313KTR-E1 Diodes Incorporated | 25988 | - | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 1 | - | - | 600μA | 600μA | - | Current Sense | - | 50nA | 2.5V~18V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLC271BIS-13 Diodes Incorporated | 54620 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 950μA | - | 4.6V/μs | CMOS | - | 0.7pA | 4V~16V | 30mA | 2mV | 2.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC27L1ACS-13 Diodes Incorporated | 2500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | - | 1 | - | - | 14μA | - | 0.04V/μs | CMOS | 94 dB | 0.7pA | 3V~16V | 30mA | 5mV | 110MHz | - | 85000 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() AP4306BUKTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 1 | - | - | 500μA | 500μA | - | Current Sense | - | 50nA | 2.5V~18V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2902AT14-13 Diodes Incorporated | 127500 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | - | - | 4 | - | - | 3mA | - | 0.3V/μs | General Purpose | 70 dB | 20nA | 3V~36V ±1.5V~18V | 50μA | 2mV | 700kHz | - | 700 kHz | - | 0.5μA | - | 36V | - | - | - | - | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | - | ||
![]() AP4306BUKTR-E1 Diodes Incorporated | 35 |
| Datasheet | 23 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 1 | - | - | 500μA | 500μA | - | Current Sense | - | 50nA | 2.5V~18V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC27L1BCS-13 Diodes Incorporated | 23 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | - | - | 1 | - | - | 14μA | - | 0.04V/μs | CMOS | 94 dB | 0.7pA | 3V~16V | 30mA | 2mV | 110kHz | - | 85000 kHz | - | 0.00006μA | - | - | - | - | - | - | - | - | - | 4.9mm | - | ROHS3 Compliant | - | ||
![]() AP4305UKTR-G1 Diodes Incorporated | 1190 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 1 | - | - | 500μA | 500μA | - | Current Sense | - | 50nA | 2.5V~18V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2904TH-13 Diodes Incorporated | 27500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 800μA | - | 0.3V/μs | General Purpose | - | 45nA | 3V~26V ±1.5V~13V | 30mA | 2.9mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC271IS-13 Diodes Incorporated | 56540 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | 950μA | - | 4.6V/μs | CMOS | - | 0.7pA | 4V~16V | 30mA | 10mV | 2.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS358BGTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 700μA | - | - | General Purpose | - | 20nA | 3V~36V ±1.5V~18V | 40mA | 2mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |