- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Operating Supply Current
- Factory Lead Time
- Amplifier Type
- Output Current per Channel
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Elements | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Current - Output | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Max Dual Supply Voltage | Min Dual Supply Voltage | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS358PT-G1 Diodes Incorporated | In Stock | - | - | - | - | - | - | Tube | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP358SG-U Diodes Incorporated | In Stock | - | - | Surface Mount | SOP | 8 | 2 | - | e3 | - | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | 70°C | 0°C | TUBE | DUAL | GULL WING | 260 | 2 | 5V | 40 | 8 | 16V | +-1.5/+-15/3/30V | COMMERCIAL | 32V | 3V | 1mA | 1.2mA | 600mW | 40mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 65 dB | 250nA | 40mA | 7mV | 1MHz | 1000 kHz | 100dB | 65dB | NO | YES | 16V | 1.5V | 1.75mm | 5.05mm | No | No SVHC | RoHS Compliant | Lead Free |