- Package / Case
- Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Input Offset (Max)
- Voltage - Supply, Single/Dual (±)
- Current - Input Bias (Max)
Attribute column
Manufacturer
Diodes Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Response Time | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Voltage Gain | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Ambient Temperature Range High | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS393AMTR-G1 Diodes Incorporated | 80000 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 85°C | -40°C | 660mW | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 36V | 2V | - | - | - | 16mA | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 3mV | 106.02dB | - | - | 18V | 1V | 250nA | - | 250nA | 1mA | - | 3mV @ 1.4V | 0.4μA @ 5V | - | - | 16mA | - | 1.45mm | - | 5.1mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() AS393MTR-E1 Diodes Incorporated | 4329 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 36V | 2V | - | - | - | 16mA | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | 106.02dB | - | - | 18V | 1V | - | - | 250nA | 1mA | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS339GTR-G1 Diodes Incorporated | 52800 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 2V~36V ±1V~18V | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP331AWG-7 Diodes Incorporated | 174000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 740mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AP331A | 5 | - | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | - | 1mA | 740mW | 16mA | 1mA | - | 2.5mA | - | 300 ns | 2V~36V ±1V~18V | 16mA | - | 4mV | 106.02dB | - | 40V | - | - | 400nA | - | 150nA | - | 150°C | 8mV @ 5V | 0.4μA @ 5V | 70°C | 173 °C/W | 16mA @ 5V | - | 1.4mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APX393SG-13 Diodes Incorporated | 1000 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 850.995985mg | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | 40 | APX393 | 8 | - | - | Open-Drain, Rail-to-Rail | 5V | - | - | 180μA | 180μA | - | 60mA | - | 600 ns | 180μA | - | 700 ns | 2.5V~5.5V | - | - | 7mV | 93.98dB | 0.4μA | - | - | - | - | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | 150 °C/W | 60mA @ 5V | - | 1.5mm | - | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP331AWRG-7 Diodes Incorporated | 6000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 740mW | - | GULL WING | 260 | 1 | 5V | - | 40 | AP331A | 5 | - | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | - | - | 1mA | 1mA | 740mW | 16mA | - | - | 2.5mA | - | 1.3 μs | 2V~36V ±1V~18V | - | Dual, Single | 8mV | 106.02dB | - | 40V | - | - | 400nA | 15V | 400nA | - | - | 8mV @ 5V | 0.4μA @ 5V | - | 173 °C/W | 16mA @ 5V | - | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APX393M8G-13 Diodes Incorporated | 2280 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 40 | APX393 | 8 | - | - | Open-Drain, Rail-to-Rail | 5V | - | - | 180μA | 180μA | - | 60mA | - | 600 ns | 180μA | - | 700 ns | 2.5V~5.5V | - | - | 7mV | 93.98dB | 0.4μA | - | - | - | - | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | 203 °C/W | 60mA @ 5V | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AS393MTR-G1 Diodes Incorporated | 30000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 36V | 2V | - | - | - | 16mA | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | 106.02dB | - | - | 18V | 1V | 250nA | - | 250nA | 1mA | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | 1.45mm | - | 5.1mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AP393AM8G-13 Diodes Incorporated | 33000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | AP393 | 8 | - | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | - | 1mA | 670mW | 16mA | - | - | 2.5mA | - | 1.3 μs | 2V~36V ±1V~18V | - | - | 8mV | 106.02dB | 0.5μA | 40V | - | - | - | - | 400nA | - | - | 8mV @ 5V | 0.4μA @ 5V | - | - | 16mA @ 5V | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() LM2903M8-13 Diodes Incorporated | 60000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1300 ns | 2V~36V ±1V~18V | - | - | - | - | 0.5μA | 36V | - | - | - | - | - | 1.7mA | - | 7mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AS393P-E1 Diodes Incorporated | 1768 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 2 | - | -40°C~85°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 780mW | DUAL | - | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | AS393 | 8 | - | Not Qualified | Open Collector | - | - | - | - | - | - | 16mA | - | - | 1mA | 3mA | 1300 ns | 2V~36V ±1V~18V | - | - | 5mV | 106.02dB | 0.4μA | 40V | - | - | - | - | 250nA | - | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 4.31mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS339MTR-G1 Diodes Incorporated | 3930 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | 890mW | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 36V | 2V | - | - | - | 16mA | - | - | 2mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | 106.02dB | - | - | 18V | 1V | 250nA | - | 250nA | 2mA | - | 5mV @ 5V | 0.25μA @ 5V | - | - | 16mA | - | 1.5mm | - | 8.75mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() AS393MMTR-G1 Diodes Incorporated | 630000 |
| Datasheet | 24 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | - | - | - | 450mW | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | 8 | S-PDSO-G8 | Not Qualified | Open Collector | - | - | - | - | - | - | 16mA | - | - | 1mA | - | 1300 ns | 2V~36V ±1V~18V | - | - | 5mV | 106dB | 0.4μA | 40V | - | - | - | - | 250nA | - | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS331KTR-G1 Diodes Incorporated | 426000 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | 620mW | - | - | - | - | - | - | - | AS331 | - | - | - | Open Collector | - | 36V | 2V | - | - | - | 16mA | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | 106.02dB | - | - | 18V | 1V | - | - | 250nA | 1mA | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | 1.3mm | - | 3.02mm | 1.7mm | - | - | ROHS3 Compliant | - | ||
![]() LMV331SE-7 Diodes Incorporated | 42000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | e3 | - | Active | 3 (168 Hours) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G5 | - | Open Collector | - | - | - | - | - | - | 84mA | - | 450 ns | 120μA | - | 300 ns | 2.7V~5.5V | - | - | 7mV | 93.98dB | 0.4μA | 5.5V | - | - | 250nA | - | 250nA | 120μA | - | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS393AMTR-E1 Diodes Incorporated | 30032 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 85°C | -40°C | 660mW | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 36V | 2V | - | - | - | 16mA | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 3mV | 106dB | - | - | 18V | 1V | - | - | 250nA | 1mA | - | 3mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMV393M8-13 Diodes Incorporated | 60 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | Open Collector | - | - | - | - | - | - | 84mA | - | 600 ns | 200μA | - | 300 ns | 2.7V~5.5V | - | - | 7mV | - | 0.4μA | 5.5V | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 250nA @ 5V | - | - | - | 600ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS393GTR-E1 Diodes Incorporated | 3995 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | - | - | - | - | - | 16mA | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | - | - | - | - | - | - | - | 250nA | 1mA | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APX339TSG-13 Diodes Incorporated | 2450 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 140.30179mg | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | 40 | APX339 | 14 | - | - | Open-Drain, Rail-to-Rail | 5V | - | - | 300μA | 300μA | - | 60mA | - | 600 ns | 300μA | - | 700 ns | 2.5V~5.5V | - | - | 7mV | 93.98dB | - | - | - | - | - | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | 100 °C/W | 60mA @ 5V | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP393SG-13 Diodes Incorporated | 739 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOP | 142.994995mg | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | 36V | 2V | - | 1mA | 510mW | 16mA | - | - | 2.5mA | - | 1.3 μs | 2V~36V ±1V~18V | 16mA | - | 5mV | 106.02dB | - | - | 18V | 1V | 250nA | - | 250nA | 2.5mA | - | 5mV @ 5V | 0.25μA @ 5V | - | - | 16mA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |