- Package / Case
- Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Input Offset (Max)
- Voltage - Supply, Single/Dual (±)
- Current - Input Bias (Max)
Attribute column
Manufacturer
Diodes Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Type | Max Supply Voltage | Min Supply Voltage | Output Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2903AQS-13 Diodes Incorporated | 2993 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | - | CMOS, MOS, Open-Collector, TTL | - | - | 16mA | - | 1.7mA | 1300 ns | - | 2V~36V ±1V~18V | 2mV | - | 0.5μA | - | 36V | - | - | 250nA | 250nA | - | 2mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() LM2901T14-13 Diodes Incorporated | 2500 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | - | - | - | - | 16mA | - | 2.5mA | 1300 ns | - | 2V~36V ±1V~18V | 7mV | 106.02dB | 0.5μA | - | 36V | - | - | - | 250nA | - | 7mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() AS339GTR-E1 Diodes Incorporated | 5692 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | - | - | 16mA | - | 2mA | - | - | 2V~36V ±1V~18V | 5mV | - | - | - | - | - | - | - | 250nA | 2mA | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | RoHS Compliant | - | ||
![]() LM2901QS14-13 Diodes Incorporated | 15000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | - | CMOS, TTL | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 2.5mA | 7mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 1.73mm | 8.635mm | 3.895mm | ROHS3 Compliant | - | ||
![]() AZV331KSTR-G1 Diodes Incorporated | 6500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | SC-70-5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | 5.5V | 2.5V | 84mA | 450 ns | 120μA | - | - | 2.2V~5.5V | 7mV | 93.97dB | - | - | - | - | - | 250nA | 250nA | 120μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | 1mm | - | 2.2mm | 1.35mm | ROHS3 Compliant | - | ||
![]() AS393GTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 85°C | -40°C | 570mW | - | - | - | - | - | - | - | - | Open Collector | 36V | 2V | 16mA | - | 1mA | - | - | 2V~36V ±1V~18V | 5mV | 106.02dB | - | - | - | 18V | 1V | - | 250nA | 1mA | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV3002S-13 Diodes Incorporated | 800 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | - | NOT SPECIFIED | - | Push-Pull | - | - | 68mA | 800 ns | 6μA | 800 ns | 80 dB | 1.6V~5.5V | 30mV | - | - | 80dB | 6V | - | - | 1pA | 1pA | 9μA Typ | 30mV | - | 13mV | 70dB CMRR, 80dB PSRR | - | 0.8μs | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() AZV393MMTR-G1 Diodes Incorporated | 96000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | 5.5V | 2.5V | 84mA | 450 ns | 200μA | - | - | 2.5V~5.5V | 7mV | 93.97dB | - | - | - | - | - | 250nA | 250nA | 200μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM2901QT14-13 Diodes Incorporated | 2746 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | - | CMOS, TTL | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 2.5mA | 7mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | - | ||
![]() AZV393MMTR-E1 Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | - | - | 84mA | 450 ns | 200μA | - | - | 2.5V~5.5V | 7mV | - | - | - | - | - | - | - | 250nA | 200μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2903QTH-13 Diodes Incorporated | 105285 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | R-PDSO-G8 | - | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 1.7mA | 7mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2903AQTH-13 Diodes Incorporated | 50000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | R-PDSO-G8 | - | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 1.7mA | 2mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV331KTR-E1 Diodes Incorporated | 3005 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | - | - | 84mA | 450 ns | 120μA | - | - | 2.2V~5.5V | 7mV | - | - | - | - | - | - | - | 250nA | 120μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS339P-E1 Diodes Incorporated | 2816 | - | - | - | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | 4 | - | -40°C~85°C | Tube | 2014 | - | - | - | Obsolete | Not Applicable | - | - | General Purpose | - | 85°C | -40°C | 1.05W | - | - | - | - | - | - | - | - | Open Collector | 36V | 2V | - | - | - | - | - | 2V~36V | - | 106.02dB | - | - | - | 18V | 1V | - | - | 3.5mA | 5V @ 30V | 0.25μA @ 5V | - | - | 16mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2903ATH-13 Diodes Incorporated | 2116 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | R-PDSO-G8 | - | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 1.7mA | 2mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV331KSTR-E1 Diodes Incorporated | 2319 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | - | - | 84mA | 450 ns | 120μA | - | - | 2.2V~5.5V | 7mV | - | - | - | - | - | - | - | 250nA | 120μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM2903AM8-13 Diodes Incorporated | 7500 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | S-PDSO-G8 | - | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 1.7mA | 2mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() LM2903TH-13 Diodes Incorporated | 3240 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | R-PDSO-G8 | - | - | - | - | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | - | 0.5μA | - | 36V | - | - | - | - | 1.7mA | 7mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV393GTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | - | - | 84mA | 450 ns | 200μA | - | - | 2.5V~5.5V | 7mV | - | - | - | - | - | - | - | 250nA | 200μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() AZV393GTR-E1 Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Collector | - | - | 84mA | 450 ns | 200μA | - | - | 2.5V~5.5V | 7mV | - | - | - | - | - | - | - | 250nA | 200μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | ROHS3 Compliant | - |