- Package / Case
- Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Input Offset (Max)
- Voltage - Supply, Single/Dual (±)
- Current - Input Bias (Max)
Attribute column
Manufacturer
Diodes Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Brand | Comparator Type | Factory Pack QuantityFactory Pack Quantity | Ib - Input Bias Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | MSL | Number of Elements | Number of Channels per Chip | Package | Package Type | Power Dissipation (Max) | Product Status | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Response Time | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Product Type | Voltage Gain | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Power Supply Type | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS393PT-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | General Purpose | MATTE TIN | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | - | - | NOT SPECIFIED | - | - | - | Open Collector | - | - | - | - | - | - | - | - | 16mA | - | - | - | 1mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | - | - | - | - | - | - | - | 250nA | - | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSP393AAKGA Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | Crazy Slider | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZV3001AFZ4-7 Diodes | 4040 |
| - | - | - | Surface Mount | 6-XFDFN | - | X2-DFN1410-6 | CE, CSA, UL | Diodes Incorporated | Low Power | 5000 | 1 pA | Cutler Hammer, Div of Eaton Corp | PDG14K0025VFFJ | + 85 C | Diodes Incorporated | - 40 C | - | Panel | SMD/SMT | MSL 1 - Unlimited | 1 | 1 | Tape & Reel (TR) | X2-DFN1410-6 | - | Active | 5.5 V | 1.6 V | - | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | 25 A | - | - | - | 6 | - | Push-Pull | - | - | 1 Channel | - | - | 6 uA | - | - | - | - | - | - | - | - | - | 1.6V ~ 5.5V | 68 mA | - | - | Analog Comparators | - | - | - | - | - | - | - | 9µA | 30mV @ 5.5V | 1pA @ 5.5V | 13mV | 70dB CMRR, 80dB PSRR | 68mA @ 5.5V | 800ns (Typ) | Analog Comparators | Single | Analog Comparators | - | - | - | - | - | - | - | ||
![]() LSP393AAPGA Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP393NG-U Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 510mW | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | AP393 | 8 | Not Qualified | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 5V | - | - | - | - | - | - | - | 16mA | - | - | - | 2.5mA | 1300 ns | - | 2V~36V ±1V~18V | - | - | 5mV | - | 106.02dB | - | 36V | - | - | - | 250nA | - | 5mV @ 3V | 0.25μA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | 5.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() AZV393MTR-E1 Diodes Incorporated | 41 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | 84mA | - | - | 450 ns | 200μA | - | - | 2.5V~5.5V | - | - | 7mV | - | - | - | - | - | - | - | 250nA | 200μA | 7mV @ 5V | 250nA @ 5V | - | - | 84mA @ 5V | 450ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP393NL-U Diodes Incorporated | 431 |
| Datasheet | - | Through Hole | - | PDIP | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 70°C | 0°C | - | 780mW | - | - | 260 | 2 | 5V | - | - | - | 40 | - | 8 | - | TTL | - | COMMERCIAL | 2 | 36V | 2V | 1mA | 1mA | 780mW | 16mA | - | - | - | 2.5mA | 1.3 μs | - | - | - | Dual, Single | 5mV | - | 106.02dB | 0.4μA | - | 18V | 1V | 15V | 250nA | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | 9.53mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() AS339MTR-E1 Diodes Incorporated | 2177 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 85°C | -40°C | - | 890mW | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | - | - | 36V | 2V | - | - | - | 16mA | - | - | - | 2mA | - | - | 2V~36V ±1V~18V | - | - | 5mV | - | 106dB | - | - | 18V | 1V | - | 250nA | 2mA | 5mV @ 5V | 250nA @ 5V | - | - | 16mA @ 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP393SG-U Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | - | SOP | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | - | 8 | - | TTL | 5V | COMMERCIAL | - | 36V | 2V | - | 1mA | 510mW | - | - | 16mA | - | 2.5mA | 1.3 μs | 250nA | - | - | - | 5mV | - | 106.02dB | - | - | 18V | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 5.05mm | 3.9mm | No | RoHS Compliant | - | ||
![]() AP393SL-U Diodes Incorporated | In Stock | - | - | - | Surface Mount | - | SOP | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 510mW | - | - | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | - | 8 | - | TTL | 5V | COMMERCIAL | 2 | 36V | 2V | - | 400μA | - | - | 1mA | 16mA | - | 2.5mA | 1.3 μs | 250nA | - | - | - | 5mV | - | 106.02dB | - | - | 18V | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free |